Rubber / Elastomer Protective Liners and Lining Systems
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against damage... [See More]
- Liner Materials: Rubber / Elastomer; Urethane / Polyurethane
- Industry / Application: Military / Aerospace; Plastic; Business Jets/Regional Jets
- Function: Wear; Impact; Abrasion or Sliding Wear; Scratch, Puncture, & Moisture Resistant
- Form: Liner; Loose or Pre-fabricated Shape
from Polyguard Products, Inc.
Polyguard 665 is a rubberized asphalt waterproofing adhesive, laminated to a strong woven polypropylene backing. The laminated membrane is wound onto a disposable silicone treated release sheet to prevent the membrane from sticking onto itself while in the roll. So easy to install that no... [See More]
- Liner Materials: Rubber / Elastomer; Rubberized Asphalt
- Industry / Application: Pavement
- Function: Sealing or Containment
- Form: Liner; Membrane or Geotextile
from Polyguard Products, Inc.
Tileguard is Polyguard's anti-fracture membrane. Tileguard is a 40 mil "peel and stick" product, with a fabric on top, to which the thinset mortar bed adheres. Tileguard anti-fracture membrane is a 40 mil stress absorbing membrane which protects overlying ceramic tile from cracking. Cracks in the... [See More]
- Liner Materials: Rubber / Elastomer
- Thickness: 0.0400
- Function: Anti-Fracture
- Industry / Application: Flooring; Tile