Crushers & Grinding Mills Protective Liners and Lining Systems

3 Results
ABRESIST®
from Abresist Corporation

Mineral based wear resistant material, can be used up to 350 ° C [See More]

  • Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water; Pipes / Piping; Vessels
  • Liner Materials: Basalt; Fused Cast Basalt
  • Function: Corrosion; Wear; Abrasion or Sliding Wear
  • Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
Concrete Processing Wear Parts
from General Carbide Corporation

In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with moderate... [See More]

  • Industry / Application: Crushers & Mills
  • Liner Materials: Carbide / Hardmetal
  • Function: Impact; Abrasion or Sliding Wear
  • Form: Liner; Wear Plate / Strip
Ceramic Wear Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Industry / Application: Cement; Chemical; Crushers & Mills; PowerGeneration; PulpPaper; MetalMills; Mining; Pipes / Piping
  • Thickness: 0.1250 to 2
  • Function: Corrosion; Abrasion or Sliding Wear
  • Liner Materials: Ceramic