Erosion Protective Liners and Lining Systems

10 Results
Liners
from National Oilwell Varco

Liners. National Oilwell Varco Mission liners are manufactured using only the highest-grade materials. Mission liners offer extended run times with excellent resistance to abrasion, erosion and corrosion. Mission offers ceramic, chrome iron sleeved and hardened steel liners for all mud pump... [See More]

  • Function: Corrosion; Wear; Abrasion or Sliding Wear
  • Liner Materials: Ceramic; Metal
  • Industry / Application: Oil & Gas
  • Form: Liner
Snap-Tite® Pro Line
from ISCO/Snap-Tite

It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]

  • Function: Corrosion; Wear
  • Industry / Application: Construction; HDPE / UHMW PE; Pipes / Piping; Culvert Lining Pipe
  • Thickness: 1.2 to 5.47
  • Form: Liner; Loose or Pre-fabricated Shape
Insulshield Recycled Fabric Geotextile Membrane -- InsulShield Outerwrap
from Polyguard Products, Inc.

Insulshield ™ is an outer wrap manufactured from recycled plastic bottles. Installed over Insulrap ™ 30 or Insulrap ™ 50, it provides an additional 400 PSI of puncture resistance over the membrane. Insulshield is installed easily with strapping tape (to hold it in place until... [See More]

  • Function: Wear; Soil Stress Protection
  • Industry / Application: Pipes / Piping
  • Thickness: 0.0030
  • Liner Materials: Textiles; 100% Recycled Synthetic Fibers
3M™ Polyurethane Protective Boots -- Business Jet/Regional Jet
from 3M Aerospace and Aircraft Maintenance Division

3M ™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against damage... [See More]

  • Function: Wear; Impact; Abrasion or Sliding Wear; Scratch, Puncture, & Moisture Resistant
  • Liner Materials: Rubber / Elastomer; Urethane / Polyurethane
  • Industry / Application: Military / Aerospace; Plastic; Business Jets/Regional Jets
  • Form: Liner; Loose or Pre-fabricated Shape
C-Drain™ Geocomposites Structural Erosion Control Fabrics
from Contech Engineered Solutions

C-Drain ™ geocomposite drains provide a specific, engineered response to a particular drainage problem - how to collect and redirect water away from a structure or site. Contech offers a full line of products to address drainage requirements for a broad range of construction applications. [See More]

  • Function: Wear
  • Industry / Application: Environmental Remediation; Soil Stabilization; Construction; Plastic; Drainage
  • Thickness: 0.2500 to 0.4375
  • Form: Liner
Liner -- Redco™ UHMW High Temperature Liner
from Redwood Plastics

Redco ™ Plastic products are rust resistant, non-corrosive, and wear resistant; designed to protect and prolong equipment life. Keep life-cycle costs and environmental impacts down by replacing metal pipes, concrete containers, scraper blades and sprockets with Redco ™ Plastic products. [See More]

  • Function: Corrosion; Heat or Fire Protection; Wear; Impact (optional feature); Abrasion or Sliding Wear
  • Form: Liner; Loose or Pre-fabricated Shape
  • Industry / Application: Water; Plastic; HDPE / UHMW PE
UHMW-PE Film
from DeWAL

DeWAL Industries has led the industry in skiving thin gauge UHMW-PE film (Ultra High Molecular Weight Polyethylene). Employing skiving equipment developed in house, we continue to push the envelope of technology to assure the highest quality film available today. DeWAL UHMW (DW402) is used in a... [See More]

  • Function: Wear; Non-Slip
  • Form: Liner; Loose or Pre-fabricated Shape; Casing
  • Industry / Application: Food Contact, Pharmaceutical or Sanitary; Manufacturing; Military / Aerospace; Plastic; HDPE / UHMW PE; Pipes / Piping; Hose
ABRESIST®
from Abresist Corporation

Mineral based wear resistant material, can be used up to 350 ° C [See More]

  • Function: Corrosion; Wear; Abrasion or Sliding Wear
  • Liner Materials: Basalt; Fused Cast Basalt
  • Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water; Pipes / Piping; Vessels
  • Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
E'GRID® Geogrids Erosion Control System
from Contech Engineered Solutions

E'GRID ® biaxial geogrids confine aggregate subjected to dynamic loads, restraining movement and effectively increasing the aggregate shear strength. In turn, vehicle-induced loads are spread more efficiently, producing reduced pressure on less competent subgrades. As a result, thinner layers of... [See More]

  • Function: Wear
  • Form: Liner
  • Industry / Application: Soil Stabilization; Construction; Plastic
Geosynthetics Erosion Control Fabrics
from Contech Engineered Solutions

Performance Grounded in Technology. We offer woven and nonwoven geosynthetics that apply to a broad range of civil engineering construction, paving, drainage and other applications. These engineered geosynthetics perform three basic functions: separation, stabilization and filtration. Our... [See More]

  • Function: Wear
  • Liner Materials: Polypropylene
  • Industry / Application: Environmental Remediation; Soil Stabilization; Construction; Plastic; Roadway, Railway
  • Form: Liner