Impact Protective Liners and Lining Systems
from Rhino Linings USA, Inc. / Industrial Division
Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
- Industry / Application: Cement; Chemical; Crushers & Mills; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Oil & Gas; Packaging or Containers; Construction; Military / Aerospace; Water; Automotive or Transportation; Marine; Flooring; Walls; Plastic; Pipes / Piping; Vessels; Aggregate, Plating
- Thickness: 0.0625 to ?
- Liner Materials: Urethane / Polyurethane
from CoorsTek
CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek... [See More]
- Function: Impact; Blast Mitigation
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace; Automotive or Transportation
- Form: Liner; Wear Plate / Strip
from Redwood Plastics
Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco ™ Plastic products such as Redco ™ Polyurethane and Redco ™ UHMW will improve performance with... [See More]
- Function: Impact
- Form: Liner; Wear Plate / Strip
- Industry / Application: PulpPaper; Plastic; HDPE / UHMW PE
from General Carbide Corporation
In use as a wear plate in refractory block and concrete rooftile manufacturing, the high abrasion resistance of the CWP grade is far superior to D2 tool steel or Ni-hard plates. The medium particle size used, coupled with an intermediate binder content, provides a wear resistant grade with moderate... [See More]
- Function: Impact; Abrasion or Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Crushers & Mills
- Form: Liner; Wear Plate / Strip
from Crown Plastics Co., Inc.
Crown Plastics CEA. Cushioning and Energy Absorbing Material. Crown Plastics CEA is a cushioning and energy absorbing material suitable for gasket and weather stripping applications, as well as linings for sound abatement and energy absorption requirements. Crown Plastics CEA is offered as... [See More]
- Function: Sealing or Containment; Impact
- Industry / Application: Automotive or Transportation; Plastic; HDPE / UHMW PE
- Thickness: 0.0016 to 0.0047
- Form: Liner; Wear Plate / Strip
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Poyurethane Protective Boots are made of very tough thermoplastic polyurethane elastomer with acrylic adhesive pre-formed to fit many industrial and common aircraft applications (including radomes, wing tips, landing gear, pods, prop spinners, etc.). They provide protection against damage... [See More]
- Function: Wear; Impact; Abrasion or Sliding Wear; Scratch, Puncture, & Moisture Resistant
- Liner Materials: Rubber / Elastomer; Urethane / Polyurethane
- Industry / Application: Military / Aerospace; Plastic; Business Jets/Regional Jets
- Form: Liner; Loose or Pre-fabricated Shape
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood... [See More]
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Thermal Shock, Mild Chemical Attack
- Liner Materials: Urethane / Polyurethane
- Industry / Application: Cement; Food Contact, Pharmaceutical or Sanitary; MetalMills; Flooring
- Form: Liner; Pin Rake, Screed Rake, Flate Trowel
from CoorsTek
CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled... [See More]
- Function: Impact; Blast Mitigation
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
- Form: Liner; Wear Plate / Strip
from Redwood Plastics
Many industries including beverage, packaging, pharmaceutical and cosmetics utilize elaborate plastic containers and delicate glass bottles. Scratches and other types of surface damage can be a challenging problem when handling these products during the manufacturing and distribution processes. That... [See More]
- Function: Impact; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
- Industry / Application: Food Contact, Pharmaceutical or Sanitary; Packaging or Containers; Plastic; HDPE / UHMW PE
from General Carbide Corporation
Widely accepted in the polycrystalline diamond industry, Grade GC-313 has an intermediate carbide particle size coupled with a medium binder content and exhibits moderate impact and wear resistance. Our robotic pressing and quality controlled grinding procedure produce a product that satisfies the... [See More]
- Function: Impact; Abrasion or Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Mining
- Form: Liner; Wear Plate / Strip
from Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Flexible Coating Systems are generally 25 to 80 mil dft systems designed for the corrosion protection of concrete and masonry in atmospheric exposure with light vehicular or pedestrian traffic. They may be used with Sher-Tuff Urethane Enamel topcoat or as a stand alone coating... [See More]
- Function: Corrosion; Impact; SecondaryContainment
- Industry / Application: Cement; Flooring
- Thickness: 0.0250 to 0.0800
- Form: Liner
from CoorsTek
NEXT-GENERATION CERAMIC TORSO PLATES. For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components. Superior Protection Using Next-Generation Ceramic Torso Plates. CoorsTek offers lightweight, superior-quality torso... [See More]
- Function: Impact; Blast Mitigation
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
- Form: Liner; Wear Plate / Strip
from Redwood Plastics
Redco ™ 6060 is a unique formulation designed to withstand abrasion and deterioration in an impingement type of application. Durometer Hardness: 62A. Standard Color: Dark Green [See More]
- Function: Impact; Abrasion or Sliding Wear
- Liner Materials: Urethane / Polyurethane
- Industry / Application: Plastic; Impingement Applications
- Form: Liner; Loose or Pre-fabricated Shape
from General Carbide Corporation
Industrial wear applications are as varied as the industries they serve. General Carbide manufactures over 50 grades of material which will satisfy any industrial wear application involving erosive wear, abrasive wear and chemical/mechanical corrosive wear, including wear applications that also... [See More]
- Function: Corrosion; Impact; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
- Liner Materials: Carbide / Hardmetal
from Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Heavy Duty Mortar Laminate Lining Systems are generally 1/8" to 3/16" systems designed for the protection of concrete and steel in immersion or secondary containment applications with moderate to heavy industrial traffic. Typically used with 10.0 oz. woven roving fiberglass. [See More]
- Function: Impact; SecondaryContainment
- Industry / Application: Cement; Flooring
- Thickness: 0.1250 to 0.1875
- Form: Liner
from CoorsTek
CoorsTek supplies custom ceramic armor components for use in vehicle protection systems. Our lightweight materials help to increase efficiency while meeting or exceeding the performance of traditional steel-based systems. Advanced Ceramic Vehicle Tiles. Exceptionally well-suited for vehicular... [See More]
- Function: Impact; Blast Mitigation
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace; Automotive or Transportation
- Form: Liner; Wear Plate / Strip
from Redwood Plastics
Lighter and longer lasting than plywood or steel, Redco ™ Outrigger Pads stand up to harsh weather and extreme environments to protect you and your equipment from costly accidents. [See More]
- Function: Impact; Non-Slip
- Form: Liner; Tile of Sectional
- Industry / Application: Construction; HDPE / UHMW PE
from General Carbide Corporation
For more than 30 years, we ’ve been adapting to market forces and changes within the industry while continuing to set the standards for: Extended Tooling Life. Competitive Pricing & Delivery. Tool Quality & Consistency. Engineering Service & Wear Solutions. Mated Tool Design. Made... [See More]
- Function: Impact; Abrasion or Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Construction
- Form: Liner; Wear Plate / Strip
from Sherwin-Williams Protective & Marine Coatings
EnviroLastic CR965 is a 100% solids spray applied, aromatic polyurea coating and lining system, which exhibits extraordinary toughness and elastomeric performance characteristics. CR965 can be applied at thicknesses of 30-250 mils in multiple passes during a single application. Recommended Usage. [See More]
- Function: Impact; SecondaryContainment
- Industry / Application: Vessels
- Thickness: 30 to 250
- Liner Materials: Polyurea