Environmental (Stacks / Landfills) Protective Liners and Lining Systems

4 Results
Custom Wear Plates and Liners -- Nitronic® 40
from High Performance Alloys, Inc.

N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]

  • Industry / Application: Chemical; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; Aircraft Components
  • Liner Materials: Metal
  • Function: Corrosion; Heat or Fire Protection
  • Form: Liner; Wear Plate / Strip
C-Drain™ Geocomposites Structural Erosion Control Fabrics
from Contech Engineered Solutions

C-Drain ™ geocomposite drains provide a specific, engineered response to a particular drainage problem - how to collect and redirect water away from a structure or site. Contech offers a full line of products to address drainage requirements for a broad range of construction applications. [See More]

  • Industry / Application: Environmental Remediation; Soil Stabilization; Construction; Plastic; Drainage
  • Thickness: 0.2500 to 0.4375
  • Function: Wear
  • Form: Liner
DURABOND™
from Rhino Linings USA, Inc. / Industrial Division

Impact/abrasion/chemical/corrosion/rust & skid resistance, sound deadening. [See More]

  • Industry / Application: Cement; Chemical; Crushers & Mills; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Oil & Gas; Packaging or Containers; Construction; Military / Aerospace; Water; Automotive or Transportation; Marine; Flooring; Walls; Plastic; Pipes / Piping; Vessels; Aggregate, Plating
  • Thickness: 0.0625 to ?
  • Function: Corrosion; Impact; Abrasion or Sliding Wear; Sound Attenuation or Sound Proofing; PrimaryContainment; SecondaryContainment; High Hydraulic Stability
  • Liner Materials: Urethane / Polyurethane
Geosynthetics Erosion Control Fabrics
from Contech Engineered Solutions

Performance Grounded in Technology. We offer woven and nonwoven geosynthetics that apply to a broad range of civil engineering construction, paving, drainage and other applications. These engineered geosynthetics perform three basic functions: separation, stabilization and filtration. Our... [See More]

  • Industry / Application: Environmental Remediation; Soil Stabilization; Construction; Plastic; Roadway, Railway
  • Liner Materials: Polypropylene
  • Function: Wear
  • Form: Liner