Corrosion Protective Liners and Lining Systems
from High Performance Alloys, Inc.
Inconel 625 is a material with excellent resistance to pitting, crevice and corrosion cracking. Inconel 625 is highly resistant in a wide range of organic and mineral acids. Good high temperature strength. Characteristics. Excellent mechanical properties at both extremely low and extremely high... [See More]
- Function: Corrosion; Heat or Fire Protection; Abrasion or Sliding Wear
- Liner Materials: Metal
- Industry / Application: Chemical; Oil & Gas
- Form: Liner; Wear Plate / Strip
from High Performance Alloys, Inc.
Corrosion and abrasion resistant, tough and durable, NITRONIC 30 is the stainless steel for your abrasive needs. Ball mill tests have shown that many application standards, such as AR 500 suffer six to seven times as much metal loss as NITRONIC 30. Economical, low alloy, corrosion resistant,... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Liner Materials: Metal
- Industry / Application: Chemical; Automotive or Transportation
- Form: Liner; Wear Plate / Strip
from High Performance Alloys, Inc.
N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40 ®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and... [See More]
- Function: Corrosion; Heat or Fire Protection
- Liner Materials: Metal
- Industry / Application: Chemical; Environmental Remediation; Food Contact, Pharmaceutical or Sanitary; Aircraft Components
- Form: Liner; Wear Plate / Strip
from ISCO/Snap-Tite
It ’s official! Snap-Tite ® now meets the AASHTO standard M326. This is the ONLY standard for relining culverts. State Departments of Transportation, counties and municipalities are facing a critical problem, which has lead AASHTO (American Association of State Highway Transportation... [See More]
- Function: Corrosion; Wear
- Industry / Application: Construction; HDPE / UHMW PE; Pipes / Piping; Culvert Lining Pipe
- Thickness: 1.2 to 5.47
- Form: Liner; Loose or Pre-fabricated Shape
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Industry / Application: Cement; Chemical; Crushers & Mills; PowerGeneration; PulpPaper; MetalMills; Mining; Pipes / Piping
- Thickness: 0.1250 to 2
- Liner Materials: Ceramic
from National Oilwell Varco
Liners. National Oilwell Varco Mission liners are manufactured using only the highest-grade materials. Mission liners offer extended run times with excellent resistance to abrasion, erosion and corrosion. Mission offers ceramic, chrome iron sleeved and hardened steel liners for all mud pump... [See More]
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Liner Materials: Ceramic; Metal
- Industry / Application: Oil & Gas
- Form: Liner
from Saint-Gobain Coating Solutions
Ekonol T101 aromatic polyester filler is a tan powder additive that, when combined with PTFE, produces a composite material with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. This filler extends the life of bearings and other large moving parts... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Form: Liner
- Liner Materials: Composite or Laminate
from Sauereisen, Inc.
Sauereisen protective linings prevent corrosion in a wide range of difficult applications. Typically these materials are used as stand-alone linings in immersion environments and secondary containment areas. Sauereisen linings, which could include fiber-reinforcement, offer a number of benefits:... [See More]
- Function: Corrosion; Sealing or Containment; Particle or Dust Ingress
- Industry / Application: Cement; Chemical; Food Contact, Pharmaceutical or Sanitary; MetalMills; Material Handling; Manufacturing; Construction; Flooring; Walls
- Thickness: 0.0080 to ?
- Liner Materials: epoxy coatings, vinyl esters and urethanes
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop ™ S URETHANE SLURRY SYSTEM is a low odor, self-leveling slurry to be applied at 3/16" thickness and broadcast to yield a 1/4" - 3/8" finished system. FasTop ™ S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood... [See More]
- Function: Corrosion; Impact; Abrasion or Sliding Wear; Thermal Shock, Mild Chemical Attack
- Liner Materials: Urethane / Polyurethane
- Industry / Application: Cement; Food Contact, Pharmaceutical or Sanitary; MetalMills; Flooring
- Form: Liner; Pin Rake, Screed Rake, Flate Trowel
from Redwood Plastics
Redco ™ Plastic products are rust resistant, non-corrosive, and wear resistant; designed to protect and prolong equipment life. Keep life-cycle costs and environmental impacts down by replacing metal pipes, concrete containers, scraper blades and sprockets with Redco ™ Plastic products. [See More]
- Function: Corrosion; Heat or Fire Protection; Wear; Impact (optional feature); Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape
- Industry / Application: Water; Plastic; HDPE / UHMW PE
from Epro Services, Inc.
System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene drainage composite, which... [See More]
- Function: Corrosion; Sealing or Containment
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Industry / Application: Cement; Construction; Flooring; HDPE / UHMW PE
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast; Multi-Component Fluid/Fabric Membrane
from NCFI Polyurethanes
Polyurea liners possess a perfect combination of physical characteristics: high-caliber chemical resistance and unrivaled physical strength. These two traits are why polyurea liners are far superior to other coatings on the market. These unique coatings have the ability to protect concrete, steel,... [See More]
- Function: Corrosion; Sealing or Containment; Abrasion or Sliding Wear; PrimaryContainment
- Liner Materials: Urethane / Polyurethane
- Industry / Application: Chemical; Water; Walls; Plastic
- Form: Liner; Spray-on / Spray-Cast
from Abresist Corporation
Mineral based wear resistant material, can be used up to 350 ° C [See More]
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Liner Materials: Basalt; Fused Cast Basalt
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water; Pipes / Piping; Vessels
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
from General Carbide Corporation
Cemented carbide flow control components and trim sets are used extensively in the Power Generation, Oil/ Gas and Fluid Handling industries. These harsh applications involve a combination of corrosive and erosive wear that requires the highest quality cemented carbide with enhanced corrosion... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Industry / Application: PowerGeneration; Oil & Gas
- Form: Liner; Wear Plate / Strip
from Saint-Gobain Coating Solutions
Ekonol M102A aromatic polyester filler is a light tan/white powder additive that, when combined with PTFE, produces composite materials with excellent temperature and wear resistance for a wide range of mating surfaces in demanding services. Saint-Gobain M102A is a polyester powder comprised of... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Form: Liner
- Liner Materials: Composite or Laminate
from Sherwin-Williams Protective & Marine Coatings
Sherwin-Williams Flexible Coating Systems are generally 25 to 80 mil dft systems designed for the corrosion protection of concrete and masonry in atmospheric exposure with light vehicular or pedestrian traffic. They may be used with Sher-Tuff Urethane Enamel topcoat or as a stand alone coating... [See More]
- Function: Corrosion; Impact; SecondaryContainment
- Industry / Application: Cement; Flooring
- Thickness: 0.0250 to 0.0800
- Form: Liner
from Redwood Plastics
Redco ™ UHMW Wearstrip offers superior protection for rails, chain and other moving machinery. Redco ™ UHMW-PE wearstrip is easy to install, weighing about 1/8 that of steel. It can outwear steel by up to 6 times and can reduce noise levels by 50%. Redco ™ Black UHMW has good... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
- Industry / Application: Food Contact, Pharmaceutical or Sanitary; Plastic; HDPE / UHMW PE
from Epro Services, Inc.
System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical resistance of HDPE... [See More]
- Function: Corrosion; Sealing or Containment
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Industry / Application: Cement; Construction; Flooring; Walls; HDPE / UHMW PE
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast; Multi-Component Fluid/Fabric Membrane
from General Carbide Corporation
Industrial wear applications are as varied as the industries they serve. General Carbide manufactures over 50 grades of material which will satisfy any industrial wear application involving erosive wear, abrasive wear and chemical/mechanical corrosive wear, including wear applications that also... [See More]
- Function: Corrosion; Impact; Abrasion or Sliding Wear
- Form: Liner; Wear Plate / Strip
- Liner Materials: Carbide / Hardmetal
from Sherwin-Williams Protective & Marine Coatings
DURA-PLATE 6100 is a high build, high physical performance, 100% solids epoxy designed for corrosion protection of concrete and steel in municipal and industrial wastewater treatment facilities, especially where a high build and high physical value coating is required. 100 % solids. Low VOC. [See More]
- Function: Corrosion
- Industry / Application: Cement; Pipes / Piping
- Thickness: 0.0120 to 0.1250
- Liner Materials: 100% Solids Epoxy
from Redwood Plastics
Redco ™ Durapro ® continuous length, seamless dump body liners release sticky materials such as clay, coal fly ash or fertilizer in the very best and very worst conditions, eliminating costly flow agents, reducing labor costs and increasing the number of loads hauled each day. •... [See More]
- Function: Corrosion; Impact; Nonstick, Nonwetting or Flow Promoting; Abrasion or Sliding Wear
- Industry / Application: Automotive or Transportation; Plastic; HDPE / UHMW PE
- Thickness: 0.2500 to 0.5000
- Form: Liner; Loose or Pre-fabricated Shape
from Epro Services, Inc.
System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance of HDPE with the... [See More]
- Function: Corrosion; Sealing or Containment
- Liner Materials: Composite or Laminate; Polymer Modified Asphalt (PMA)
- Industry / Application: Cement; Construction; Flooring; HDPE / UHMW PE
- Form: Liner; Membrane or Geotextile; Spray-on / Spray-Cast; Multi-Component Fluid/Fabric Membrane
from General Carbide Corporation
General Carbide has various tungsten carbide grades in operation in oil/gas exploration applications, as well as in production and flow control operations and MWD (measurement while drilling) apparatus. We manufacture over 50 grades of material which will satisfy any oil/ gas wear application... [See More]
- Function: Corrosion; Abrasion or Sliding Wear
- Liner Materials: Carbide / Hardmetal
- Industry / Application: Mining; Oil & Gas
- Form: Liner; Wear Plate / Strip