Ceramic Protective Liners and Lining Systems
from CoorsTek
CoorsTek manufactures lightweight, superior ballistic performance ceramic components for armor integration. Each product is made of next-generation materials, shapes, and sizes for use in body, ground vehicle, aircraft, and marine applications to protect the soldiers of today and tomorrow. CoorsTek... [See More]
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace; Automotive or Transportation
- Function: Impact; Blast Mitigation
- Form: Liner; Wear Plate / Strip
from National Oilwell Varco
Liners. National Oilwell Varco Mission liners are manufactured using only the highest-grade materials. Mission liners offer extended run times with excellent resistance to abrasion, erosion and corrosion. Mission offers ceramic, chrome iron sleeved and hardened steel liners for all mud pump... [See More]
- Liner Materials: Ceramic; Metal
- Industry / Application: Oil & Gas
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Form: Liner
from Saint-Gobain Coating Solutions
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and... [See More]
- Liner Materials: Ceramic
- Form: Liner
- Function: Abrasion or Sliding Wear
from 3M Advanced Materials Division
ITAR controlled product. Modular components allow for simple, customizable integration. Ceramic strike-faces are designed and tested to shatter armor-piercing bullets on impact--from 5.56 to 12.7mm--while composite backing absorbs residual energy. Seating and wing panels are typically constructed... [See More]
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
- Function: Blast Mitigation
- Form: Liner; Aircraft Armor
from Abresist Corporation
Can be formed in a variety of pre-engineered standard & custom shapes [See More]
- Liner Materials: Ceramic; High Alumina Ceramic
- Industry / Application: Cement; Chemical; Crushers & Mills; Furnace / Refractory; PowerGeneration; PulpPaper; MetalMills; Material Handling; Mining; Manufacturing; Water; Pipes / Piping; Vessels
- Function: Corrosion; Wear; Abrasion or Sliding Wear
- Form: Liner; Loose or Pre-fabricated Shape; Wear Plate / Strip; Tile of Sectional
from CoorsTek
CoorsTek provides some of the lightest armor components by developing specialty materials and processes for superior ballistic performance with minimal weight. Our lightweight technical ceramic tiles employ tight-tolerance manufacturing standards, high-purity formulations, and controlled... [See More]
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
- Function: Impact; Blast Mitigation
- Form: Liner; Wear Plate / Strip
from Saint-Gobain Coating Solutions
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and... [See More]
- Liner Materials: Ceramic
- Form: Liner
- Function: Abrasion or Sliding Wear
from 3M Advanced Materials Division
ITAR controlled product. Available accessories include 3M ™ Vector Plate Carrier in Black, OD Green, or Desert Tan; with or without molle. Features a triple curve shape for optimum fit to the human body. Covered by a two year warranty for workmanship and performance. Designed to provide an... [See More]
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace; Law Enforcement
- Function: Blast Mitigation
- Form: Liner; Body Armor
from CoorsTek
NEXT-GENERATION CERAMIC TORSO PLATES. For over three decades, CoorsTek has worked with top armor integrators to develop the next-generation of advanced ceramic body armor components. Superior Protection Using Next-Generation Ceramic Torso Plates. CoorsTek offers lightweight, superior-quality torso... [See More]
- Liner Materials: Ceramic
- Industry / Application: Military / Aerospace
- Function: Impact; Blast Mitigation
- Form: Liner; Wear Plate / Strip
from Saint-Gobain Coating Solutions
Saint-Gobain Coatings Solutions created the Supra line of ceramic-based thermal spray Flexicord products to increase the life of components exposed to demanding process conditions. The Supra Flexicord line provides denser coatings with lower porosity, smoother finish after spraying (lower Ra) and... [See More]
- Liner Materials: Ceramic
- Form: Liner
- Function: Abrasion or Sliding Wear