UL Approved Leveling and Filling Compounds

23 Results
Thermally Conductive Flame Retardant Silicone -- MasterSil 156
from Master Bond, Inc.

Featuring superb electrical insulation properties, MasterSil 156 is a two component, moderate viscosity silicone system for high performance potting, encapsulation and sealing. It combines high temperature resistance, flexibility, low shrinkage upon cure and thermal conductivity exceeding 8-9 BTU... [See More]

  • Features: Adhesive; High Dielectric; Flame Retardant; Non-corrosive; Sealant; UL Rating
  • Cure / Technology: Thermoset; Two Component  
  • Composition: Unfilled
  • Type / Form: Liquid
Two Component Room Temperature Curing Epoxy -- EP21FRNS-2
from Master Bond, Inc.

Featuring a non-halogenated filler, EP21FRNS-2 is a two component, room temperature curing epoxy offering low smoke generation for potting, encapsulating and casting applications. As per the UL 94V-0 specification, this system is serviceable over the wide temperature range of -60 °F to 200... [See More]

  • Features: Adhesive; High Dielectric; Flame Retardant; Non-corrosive; Thermal Insulation; UL Rating
  • Composition: Filled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  ; Room Temperature Vulcanizing or Curing
3M 1000 NS Firestop Sealant - Gray Paste 10.1 fl oz Cartridge - 11535 -- 051115-11535 [98040052767 from 3M]
from R. S. Hughes Company, Inc.

3M 1000 NS gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 1000 NS Firestop Sealant - Gray Paste 20 fl oz Sausage Pack - 18790 -- 051115-18790 [98040055554 from 3M]
from R. S. Hughes Company, Inc.

3M 1000 NS gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 1000 NS Firestop Sealant - Gray Paste 4.5 gal Pail - 11537 -- 051115-11537 [98040052783 from 3M]
from R. S. Hughes Company, Inc.

3M 1000 NS gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 1003 SL Firestop Sealant - Gray Paste 10.1 fl oz Cartridge - 11538 -- 051115-11538 [98040052791 from 3M]
from R. S. Hughes Company, Inc.

3M 1003 SL gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 1003 SL Firestop Sealant - Gray Paste 20 fl oz Sausage Pack - 18789 -- 051115-18789 [98040055547 from 3M]
from R. S. Hughes Company, Inc.

3M 1003 SL gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 1003 SL Firestop Sealant - Gray Paste 4.5 gal Pail - 11540 -- 051115-11540 [98040052817 from 3M]
from R. S. Hughes Company, Inc.

3M 1003 SL gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 2000+ Firestop Sealant - Gray Paste 10.3 fl oz Cartridge - 11558 -- 051115-11558 [98040052999 from 3M]
from R. S. Hughes Company, Inc.

3M 2000+ gray firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 350 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 2000+ Firestop Sealant - Gray Paste 4.5 gal Pail - 11559 -- 051115-11559 [98040053005 from 3M]
from R. S. Hughes Company, Inc.

3M 2000+ gray firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 350 psi. Maximum operating temperature is +300 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 300
3M 3000 WT Firestop Sealant - Gray Paste 10.1 fl oz Cartridge - 16593 -- 051115-16593 [98040055034 from 3M]
from R. S. Hughes Company, Inc.

3M 3000 WT gray firestop sealant. Has a 4 hr fire rating. Maximum operating temperature is +230 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 230
3M 3000 WT Firestop Sealant - Gray Paste 20 fl oz Sausage Pack - 18788 -- 051115-18788 [98040055539 from 3M]
from R. S. Hughes Company, Inc.

3M 3000 WT gray firestop sealant. Has a 4 hr fire rating. Maximum operating temperature is +230 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 230
3M 3000 WT Firestop Sealant - Gray Paste 4.5 gal Pail - 16594 -- 051115-16594 [98040055042 from 3M]
from R. S. Hughes Company, Inc.

3M 3000 WT gray firestop sealant. Has a 4 hr fire rating. Maximum operating temperature is +230 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 230
3M CP 25WB+ Firestop Sealant - Red Paste 10.1 fl oz Cartridge - 11638 -- 051115-11638 [98040054565 from 3M]
from R. S. Hughes Company, Inc.

3M CP 25WB+ red firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M CP 25WB+ Firestop Sealant - Red Paste 2 gal Pail - 11639 -- 051115-11639 [98040053807 from 3M]
from R. S. Hughes Company, Inc.

3M CP 25WB+ red firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M CP 25WB+ Firestop Sealant - Red Paste 20 fl oz Sausage Pack - 11642 -- 051115-11642 [98040053831 from 3M]
from R. S. Hughes Company, Inc.

3M CP 25WB+ red firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M CP 25WB+ Firestop Sealant - Red Paste 27 fl oz Cartridge - 11641 -- 051115-11641 [98040053823 from 3M]
from R. S. Hughes Company, Inc.

3M CP 25WB+ red firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M CP 25WB+ Firestop Sealant - Red Paste 5 gal Pail - 11640 -- 051115-11640 [98040053815 from 3M]
from R. S. Hughes Company, Inc.

3M CP 25WB+ red firestop sealant. Has a 4 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M FD 150+ Firestop Sealant - Blue Paste 10.1 fl oz Cartridge - 11574 -- 051115-11574 [98040053153 from 3M]
from R. S. Hughes Company, Inc.

3M FD 150+ blue firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M FD 150+ Firestop Sealant - Blue Paste 20 fl oz Sausage Pack - 11634 -- 051115-11634 [98040056396 from 3M]
from R. S. Hughes Company, Inc.

3M FD 150+ blue firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M FD 150+ Firestop Sealant - Blue Paste 28 fl oz Cartridge - 11602 -- 051115-11602 [98040056388 from 3M]
from R. S. Hughes Company, Inc.

3M FD 150+ blue firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M FD 150+ Firestop Sealant - Blue Paste 4.5 gal Pail - 11575 -- 051115-11575 [98040056404 from 3M]
from R. S. Hughes Company, Inc.

3M FD 150+ blue firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180
3M FD 150+ Firestop Sealant - Gray Paste 28 fl oz Cartridge - 16566 -- 051115-16566 [98040056446 from 3M]
from R. S. Hughes Company, Inc.

3M FD 150+ gray firestop sealant. Has a 3 hr fire rating. Delivers great performance with tensile strength of 85 psi. Maximum operating temperature is +180 F. [See More]

  • Features: Sealant; UL Rating
  • Use Temperature: 180