Metal Leveling and Filling Compounds
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cure
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Single Component; Dual Curing
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Addition Cure
- Composition: Filled
- Features: Adhesive; Flexible; Electrically Conductive; Non-corrosive; Sealant
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Filled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Features: Adhesive; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
from 3M Aerospace and Aircraft Maintenance Division
3M ™ Scotch-Weld ™ Structural Adhesive EC-3587 B/A Gray is a two-part polyurethane that cures at room temperature or with heat to a tough, impact-resistant material. It has excellent adhesion to many metal and plastic substrates. It can be used as structural adhesive, void filler, or as... [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Polyurethane
- Features: Adhesive; Sealant
from Dampney Company, Inc.
Hi-Temp Lab-metal is ready-to-use right from the can. Developed for difficult repairs subject to excessive heat, Hi-Temp Lab-metal withstands temperatures as high as 1000ºF. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Cure / Technology: Thermoset
- Composition: Filled
- Industry: Automotive; Construction; Welding
from Aremco Products, Inc.
Used for repairing metal components, pinholes, cracks, and filling seams. [See More]
- Substrate Compatibility: Metal
- Composition: Filled
- Chemical System: Ceramic
- Cure / Technology: Thermoset
from Wacker Chemical Corp.
ELASTOSIL ® N2010 is a self-leveling, one-component silicone sealant, which cures at room temperature under the influence of moisture. Special features. neutral curing system (alkoxy). translucent. sprayable. flowable. primerless adhesion to many substrates. solvent free. Application. [See More]
- Substrate Compatibility: Metal; Plastic
- Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
- Chemical System: Elastomeric
- Type / Form: Liquid
from Henkel Corporation - Industrial
LOCTITE ABLESTIK CE 3104WXL, Epoxy, Electrically Conductive Adhesive LOCTITE ® ABLESTIK CE 3104WXL is an electrically conductive epoxy adhesive that is a Pb-free alternative to solder. This product uses a unique blend of fillers with tightly controlled particle sizes to provide ultra-fine pitch... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Single Component
- Chemical System: Epoxy
- Features: Adhesive
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®5020 EPOXY FLOOR RESURFACER is a trowelable epoxy surfacing and leveling compound for new and old floors of concrete, wood, or steel where a high degree of chemical and abrasion resistance is required. The physical properties of ArmorSeal ®5020 are much higher than those of... [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Wood
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Dampney Company, Inc.
Ready-to-use metal repair putty, dent filler and patching compound. Durable metal filler for fast, permanent repairs. A unique, quality problem-solver! Lab-metal ready-to-use repair compound spreads like paste and hardens quickly into metal. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Industry: Automotive; Marine; Construction; OEM or Industrial
- Composition: Filled
- Use Temperature: -40 to 350
from Henkel Corporation - Industrial
LOCTITE ABLESTIK XCE 3104XL, Epoxy, Assembly LOCTITE ® ABLESTIK XCE 3104XL is an electrically conductive adhesive with tin compatibility for fine stencil and screen print applications. It uses a unique blend of fillers with tightly controlled particle sizes to provide fine pitch printing... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Single Component
- Chemical System: Epoxy
- Features: Adhesive
from Sherwin-Williams Protective & Marine Coatings
General Polymers TPM #707 POLY-FLO is a single component, cement based, industrial topping that requires only the addition of water to produce a self-leveling mortar. Ideally suited for leveling or resurfacing distresed, rough and unevern concrete floors. Advantages. Easy mixing and placement. [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Wood
- Industry: OEM or Industrial
- Cure / Technology: Single Component
- Use Temperature: 50 to 90
from Henkel Corporation - Industrial
2-part industrial grade epoxy adhesive. It cures at room temperature to form a tough bondline with excellent resistance to peel and impact forces. LOCTITE ® EA E-120HP is an amber-beige, 2-part, high viscosity, industrial grade epoxy adhesive. The mixture cures at room temperature to form a... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Features: Adhesive
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop MVT MOISTURE CONTROL SYSTEM is a low odor, self-leveling system to be applied to concrete to control moisture vapor emmissions. FasTop MVT can be applied with a pin rake, screed rake or notched trowel/squeegee. It is designed to provide a refinished surface on concrete prior... [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Wood
- Use Temperature: 40
- Industry: OEM or Industrial
- Tensile (Break): 550 to 600
from Henkel Corporation - Industrial
2-part, room temperature-cure, high viscosity, industrial grade structural epoxy adhesive with extended work life. LOCTITE ® EA E-40HT is an off-white, 2-part, room temperature-cure, high viscosity, industrial grade structural epoxy adhesive with extended work life. It forms a tough bondline... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Features: Adhesive
from Sherwin-Williams Protective & Marine Coatings
General Polymers TPM #721 REPAIR AND LEVELING MORTAR is a single component polymer-modified, shrinkage-compensated cement-based mortar. It is designed for horizontal concrete surfaces where high early strength gain is required. The blend of special cements, aggregates, fibers and polymers produce a... [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Wood
- Industry: OEM or Industrial
- Cure / Technology: Single Component
- Use Temperature: 40 to 90
from Henkel Corporation - Industrial
2-part, unique, steel-filled epoxy repair compound that is fast to mix and apply. Once hardened, it can be machined, drilled, tapped or filed. LOCTITE ® PC 3965 (known as LOCTITE FIXMASTER FAST SET STEEL EPOXY) is a metallic gray, 2-part, unique, steel-filled epoxy repair compound that is fast... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Two Component
- Chemical System: Epoxy
from Sherwin-Williams Protective & Marine Coatings
General Polymers TRAFFICOTE #105 SD provides a high build (minimum 1/16 ”) protective surfacing. By utilizing a high solids, low viscosity binder resin this TRAFFICOTE #105 SD system provides a fluid, self-leveling mixture that is easily spread with a v-notched trowel or v-notched squeegee... [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Wood
- Use Temperature: 50 to 90
- Industry: Electronics; OEM or Industrial
- Tensile (Break): 2500
from Henkel Corporation - Industrial
Thixotropic acrylic methacrylate ester liquid adhesive designed for the bonding of cylindrical fitting parts. LOCTITE ® 6001 is a rose beige to off-white thixotropic acrylic methacrylate ester liquid adhesive designed for the bonding of cylindrical fitting parts. It cures when confined between... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Single Component
- Chemical System: Acrylic
- Type / Form: Liquid
from Sherwin-Williams Protective & Marine Coatings
General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16 ” thickness and broadcast to yield a 1/4 ” - 3/8 ” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and... [See More]
- Substrate Compatibility: Concrete, Masonry; Metal; Wood
- Use Temperature: 50 to 90
- Industry: OEM or Industrial
- Tensile (Break): 550 to 600
from Henkel Corporation - Industrial
Retaining Compound - high strength. Ideal for bearings. For use on close-fitting cylindrical parts. High oil tolerance. LOCTITE ® 603 is a high-strength retaining compound. Designed for the bonding of cylindrical fitting parts, especially for sintered bearings and also where consistently clean... [See More]
- Substrate Compatibility: Metal
- Gap Fill: 0.0040
- Viscosity: 125
- Use Temperature: 65 to 300
from Henkel Corporation - Industrial
High strength methacrylate ester acrylic retaining compound designed for the bonding of cylindrical fitting parts. LOCTITE ® 609 is a green, high strength methacrylate ester acrylic retaining compound designed for the bonding of cylindrical fitting parts. The product cures in the absence of air... [See More]
- Substrate Compatibility: Metal
- Cure / Technology: Single Component
- Chemical System: Acrylic
- Type / Form: Liquid
from Henkel Corporation - Industrial
Retaining Compound - high strength. High temperature resistance. LOCTITE ® 620 is designed for the bonding of cylindrical fitting parts. The product cures when confined in the absence of air between close-fitting metal surfaces and prevents loosening and leakage due to shock and vibration. [See More]
- Substrate Compatibility: Metal
- Gap Fill: 0.0080
- Viscosity: ? to 12000
- Use Temperature: 65 to 230
from Henkel Corporation - Industrial
Retaining Compound - high strength. General purpose. Fast curing. LOCTITE ® 638 is designed for the bonding of cylindrical fitting parts, particularly where bond gaps can approach 0.25 mm. The product cures when confined in the absence of air between close-fitting metal surfaces and prevents... [See More]
- Substrate Compatibility: Metal
- Gap Fill: 0.0100
- Viscosity: 2500
- Use Temperature: 65 to 300
from Henkel Corporation - Industrial
Retaining Compound - medium strength. If disassembly is required. Ideal for parts that need subsequent dismantling. LOCTITE ® 641 is designed for the bonding of cylindrical fitting parts, particularly where disassembly is required for servicing operations. The product cures when confined in the... [See More]
- Substrate Compatibility: Metal
- Gap Fill: 0.0040
- Viscosity: ? to 1950
- Use Temperature: 65 to 300
from Henkel Corporation - Industrial
Retaining compound which is typically used for holding gears and sprockets onto gearbox shafts and rotors on electric motor shafts. LOCTITE ® 648 is a green, fluorescent, low viscosity, high strength, urethane methacrylate acrylic, anaerobic retaining compound designed for bonding cylindrical... [See More]
- Substrate Compatibility: Metal
- Gap Fill: 0.0060
- Viscosity: 500
- Use Temperature: 65 to 300
from Henkel Corporation - Industrial
Retaining Compound - high strength. Gap filling. For repair of worn-out seats, keys, splines, bearings or tapers without remachining. LOCTITE ® 660 is designed for the bonding of cylindrical fitting parts, particularly where bond gaps occurs such with worn parts, without the need for... [See More]
- Substrate Compatibility: Metal
- Use Temperature: 65 to 300
- Gap Fill: 0.0200
from Henkel Corporation - Industrial
Green, high strength, slow curing methacrylate retaining compound for close fitting press fit and loose fitting slip fit applications. LOCTITE ® 675 is a green, very low viscosity, high strength, slow curing methacrylate retaining compound. Fixture time on steel is 45 min. Maximum diametrical... [See More]
- Substrate Compatibility: Metal
- Viscosity: ? to 150