Water Based / Latex Dispersion Leveling and Filling Compounds

3 Results
Heavy Duty, Interior/Exterior, Voc Compliant, Two Component, Cementitious, Acrylic, Waterborne Block Filler -- Cement-Plex® 875
from Sherwin-Williams Protective & Marine Coatings

Cement-Plexl ® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments... [See More]

  • Features: Sealant; Water Based 
  • Composition: Unfilled
  • Chemical System: Ceramic; Acrylic
  • Cure / Technology: Thermoset; Two Component  
SubstrateResurfacer -- No. F-121
from Sauereisen, Inc.

SubstrateResurfacerTM No. F-121 by Sauereisen is a high strength substrate repair material and waterproofing barrier. for prevention of inflow and infiltration in concrete or brick manholes. SubstrateResurfacerTM is portland cement-based and primarily specified for municipal wastewater environments... [See More]

  • Features: Sealant; Water Based 
  • Composition: Unfilled
  • Chemical System: Ceramic
  • Cure / Technology: Single Component
Pyro-Putty® -- 657
from Aremco Products, Inc.

Used for repairing metal components, pinholes, cracks, and filling seams. [See More]

  • Features: Sealant; Water Based 
  • Composition: Filled
  • Chemical System: Ceramic
  • Cure / Technology: Thermoset