Rubber Based / Elastomeric Leveling and Filling Compounds

11 Results
One Component Low Viscosity, Optically Clear UV Curable -- UV19
from Master Bond, Inc.

Master Bond Polymer System UV19 is a newly developed UV curable, low viscosity optically clear compound specifically designed for high performance laminating, sealing, bonding and coating. This remarkable acrylic based polymer composition can effectively replace conventional heat and/or solvent... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: Adhesive; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
One Component UV Curable Compound -- UV15-7SP4
from Master Bond, Inc.

Master Bond Polymer System UV15-7SP4 is a new one component, optically clear, toughened UV and/or curable polymer system with extended service capability of -80 °F to +250 °F. It is 100% reactive, does not contain any solvents or other volatiles and does not embrittle even upon exposure to... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: Adhesive; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
One Component, High Viscosity UV Curable Compound -- UV15X-5
from Master Bond, Inc.

Master Bond Polymer System UV15X-5 is a newly developed one component, non-yellowing, UV curable urethane elastomer system possessing high flexibility and outstanding abrasion resistance. This high viscosity system can be used for bonding, sealing, coating and casting. Master Bond UV15X-5 offers... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: Adhesive; Flexible; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
One Component, Highly Flexible UV Curable Urethane -- UV21
from Master Bond, Inc.

Master Bond Polymer System UV21 is an easy to use one component UV curable urethane elastomer compound. It has been used for bonding, sealing, casting and formed in place high performance seals and gaskets. The UV21 is a solvent free system and has an excellent six month shelf life at ambient... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Thermoset; Single Component
  • Features: Adhesive; Flexible; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
3M Neoprene 2141 Rubber/Gasket Adhesive - Light Yellow Liquid 1 gal Can - 20244 - -- 021200-20244 [62214175309 from 3M]
from R. S. Hughes Company, Inc.

3M 2141 light yellow Neoprene rubber/gasket adhesive is compatible with fabric, rubber and steel materials. Delivers great performance with a shear strength of 377 psi and peel strength of 10 piw. Maximum operating temperature is +170 F. [See More]

  • Chemical System: Elastomeric
  • Features: Sealant
  • Type / Form: Liquid
  • Viscosity: 900 to 1500
Self-levelling Silicone Adhesive -- ELASTOSIL® E 952
from Wacker Chemical Corp.

EL E952 *PLP,BL OH,18 is a self-levelling one-component silicone rubber with very good mechanical properties, which cures at room temperature under the influence of atmospheric moisture. Special features. acetic acid-curing system. self-levelling. excellent primerless adhesion to many substrates. [See More]

  • Chemical System: Elastomeric
  • Features: Adhesive; Sealant
  • Cure / Technology: Thermoset; Single Component; Room Temperature Vulcanizing or Curing
  • Industry: OEM or Industrial
Structural Adhesives -- TEROSON RB 477
from Henkel Corporation - Industrial

TEROSON ® RB 477 ANTI-FLUTTER is a heat curing, solvent-free, metal-to-metal mastic adhesive that exhibits excellent strength and corrosion resistance at temperature extremes or after extensive aging and weathering. Anti-flutter. Subaru approved. [See More]

  • Chemical System: Elastomeric; Vinyl
  • Features: Adhesive
Elastomeric Joint Compound -- No. 69
from Sauereisen, Inc.

Sauereisen Elastomeric Joint Compound No. 69 is used as a flexible expansion joint in acid pickling tanks; in concrete, brick and tile floors; for sealing joints of ducts and conduits; and for general caulking and sealing where permanent flexibility and adhesion are required, along with resistance... [See More]

  • Chemical System: Elastomeric
  • Type / Form: Liquid
  • Cure / Technology: Two Component  
  • Features: Sealant
3M Neoprene 2141 Rubber/Gasket Adhesive - Light Yellow Liquid 1 qt Can - 20242 - -- 021200-20242 [62214165300 from 3M]
from R. S. Hughes Company, Inc.

3M 2141 light yellow Neoprene rubber/gasket adhesive is compatible with metal, plastic, rubber and wood materials. Delivers great performance with a shear strength of 377 psi and peel strength of 10 piw. Maximum operating temperature is +170 F. [See More]

  • Chemical System: Elastomeric
  • Features: Sealant
  • Type / Form: Liquid
  • Viscosity: 900 to 1500
3M Neoprene 2141 Rubber/Gasket Adhesive - Light Yellow Liquid 5 gal Can - 20245 - -- 021200-20245 [62214185308 from 3M]
from R. S. Hughes Company, Inc.

3M 2141 light yellow Neoprene rubber/gasket adhesive is compatible with fabric and steel materials. Delivers great performance with a shear strength of 377 psi and peel strength of 10 piw. Maximum operating temperature is +170 F. [See More]

  • Chemical System: Elastomeric
  • Features: Sealant
  • Type / Form: Liquid
  • Viscosity: 900 to 1500
3M Neoprene High Performance 1300 Rubber/Gasket Adhesive - Yellow Liquid 1 gal Can - 19873 - -- 021200-19873 [62130075302 from 3M]
from R. S. Hughes Company, Inc.

3M 1300 yellow Neoprene High Performance rubber/gasket adhesive is compatible with metal, plastic, rubber and wood materials with a 12 min cure time. Delivers great performance with a shear strength of 549 psi. Minimum to maximum operating temperatures are -29.2 F to +300.2 F. [See More]

  • Chemical System: Elastomeric
  • Features: Sealant
  • Type / Form: Liquid
  • Viscosity: 1500 to 4000