Ceramic / Glass Leveling and Filling Compounds
from Ellsworth Adhesives
Bostik Chem-Calk 1200 Clear is a one component, moisture curing, silicone sealant that is used for bonding nonporous materials, aluminum, glass, plastics, and ceramics. It is typically used for sealing doors, windows, skylights, and other building components. 10.1 oz Cartridge. [See More]
- Substrate Compatibility: Ceramic, Glass
- Features: Adhesive; Sealant
- Cure / Technology: Single Component
- Tensile (Break): 290
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cure
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
EP36FR is a one component, high performance epoxy that meets the Airbus standards from ABD0031, Issue F, June 8, 2005 for flame retardancy. It is used in all kinds of aircraft applications where protection is needed from flames, smoke and materials that might burn. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Single Component; Dual Curing
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Addition Cure
- Composition: Filled
- Features: Adhesive; Flexible; Electrically Conductive; Non-corrosive; Sealant
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Filled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP40Med is a two component, room temperature curing epoxy with high elongation that passes ISO 10993-5 for cytotoxicity. It features exceptional adhesion to polycarbonates and acrylics. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
MasterSil 170 Gel is an addition cured, two component, low viscosity silicone material for specialty potting and encapsulation. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Features: Adhesive; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
from Master Bond, Inc.
Supreme 3HTND-2DM is a rapid curing, toughened, one part epoxy system used for the dam-and-fill method for chip-on-board encapsulation. It passes ASTM E595 specifications for NASA low outgassing allowing it to be used in vacuum, aerospace, electro-optic and other related applications. Supreme... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500 °F. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP62-1BF is a two part epoxy featuring the ability to withstand exposure to aggressive chemicals including acids, bases and solvents, even at high temperatures. This low exotherm system has a mixed viscosity of 2,000-5,000 cps, enabling it to be used for potting small components. [See More]
- Substrate Compatibility: Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Dissimilar Substrates
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Dampney Company, Inc.
Hi-Temp Lab-metal is ready-to-use right from the can. Developed for difficult repairs subject to excessive heat, Hi-Temp Lab-metal withstands temperatures as high as 1000ºF. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Cure / Technology: Thermoset
- Composition: Filled
- Industry: Automotive; Construction; Welding
from Henkel Corporation - Industrial
2-part industrial grade epoxy adhesive. It cures at room temperature to form a tough bondline with excellent resistance to peel and impact forces. LOCTITE ® EA E-120HP is an amber-beige, 2-part, high viscosity, industrial grade epoxy adhesive. The mixture cures at room temperature to form a... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Features: Adhesive
from Dampney Company, Inc.
Ready-to-use metal repair putty, dent filler and patching compound. Durable metal filler for fast, permanent repairs. A unique, quality problem-solver! Lab-metal ready-to-use repair compound spreads like paste and hardens quickly into metal. [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Industry: Automotive; Marine; Construction; OEM or Industrial
- Composition: Filled
- Use Temperature: -40 to 350
from Henkel Corporation - Industrial
2-part, room temperature-cure, high viscosity, industrial grade structural epoxy adhesive with extended work life. LOCTITE ® EA E-40HT is an off-white, 2-part, room temperature-cure, high viscosity, industrial grade structural epoxy adhesive with extended work life. It forms a tough bondline... [See More]
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic
- Cure / Technology: Two Component
- Chemical System: Epoxy
- Features: Adhesive