Concrete / Masonry Leveling and Filling Compounds

10 Results
ArmorSeal® 5020 Resurfacer
from Sherwin-Williams Protective & Marine Coatings

ArmorSeal ®5020 EPOXY FLOOR RESURFACER is a trowelable epoxy surfacing and leveling compound for new and old floors of concrete, wood, or steel where a high degree of chemical and abrasion resistance is required. The physical properties of ArmorSeal ®5020 are much higher than those of... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Wood
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
Conocrete - Fast Patch -- No. 149
from Sauereisen, Inc.

ConoCrete - Fast Patch No. 149 is a three-component, fast setting epoxy monolithic that is designed for patching cracks and holes. This material is ideal for use on highways, bridge decks,. docks, ramps, traffic aisles, industrial floors and airport runways. Fast Patch No. 149 produces extremely... [See More]

  • Substrate Compatibility: Concrete, Masonry; Wood
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
Cement Based, Industrial Topping -- TPM® #707 POLY-FLO
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #707 POLY-FLO is a single component, cement based, industrial topping that requires only the addition of water to produce a self-leveling mortar. Ideally suited for leveling or resurfacing distresed, rough and unevern concrete floors. Advantages. Easy mixing and placement. [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Wood
  • Industry: OEM or Industrial
  • Cure / Technology: Single Component
  • Use Temperature: 50 to 90
Dura-Plate 2300 -- Dura-Plate® 2300
from Sherwin-Williams Protective & Marine Coatings

DURA-PLATE 2300 is a three component, epoxy modified cementitious resurfacer containing Portland Cement, hydrophobic thixotropes, fiber reinforcement, graded silica sand and other abrasion resistant aggregates. It is used for resurfacing, patching and filling voids (bugholes) in concrete and masonry... [See More]

  • Substrate Compatibility: Concrete, Masonry
  • Features: Sealant
  • Chemical System: Epoxy
  • Industry: OEM or Industrial
Heavy Duty Block Filler
from Sherwin-Williams Protective & Marine Coatings

HEAVY DUTY BLOCK FILLER is a pure acrylic resin block filler for use on interior and exterior poured and precast concrete, concrete block, and cinder block. Excellent moisture resistance. Excellent filling characteristics. Suitable for use in USDA inspected facilities. Resurface spalled and... [See More]

  • Substrate Compatibility: Concrete, Masonry
  • Composition: Unfilled
  • Chemical System: Acrylic
  • Cure / Technology: Thermoset; Single Component
Heavy Duty, Interior/Exterior, Voc Compliant, Two Component, Cementitious, Acrylic, Waterborne Block Filler -- Cement-Plex® 875
from Sherwin-Williams Protective & Marine Coatings

Cement-Plexl ® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments... [See More]

  • Substrate Compatibility: Concrete, Masonry
  • Composition: Unfilled
  • Chemical System: Ceramic; Acrylic
  • Cure / Technology: Thermoset; Two Component  
KEM® Cati-Coat® Epoxy Filler/Sealer
from Sherwin-Williams Protective & Marine Coatings

KEM ® Cati-Coat ® HS EPOXY FILLER/SEALER is a high performance, interior/exterior, VOC compliant, epoxy block filler. Designed for tenacious adhesion to masonry substrates while filling voids and crevices to smooth the surface. Excellent resistance to moisture, humidity, impact, and... [See More]

  • Substrate Compatibility: Concrete, Masonry
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Single Component
Repair and Leveling Mortar -- TPM® #721
from Sherwin-Williams Protective & Marine Coatings

General Polymers TPM #721 REPAIR AND LEVELING MORTAR is a single component polymer-modified, shrinkage-compensated cement-based mortar. It is designed for horizontal concrete surfaces where high early strength gain is required. The blend of special cements, aggregates, fibers and polymers produce a... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Wood
  • Industry: OEM or Industrial
  • Cure / Technology: Single Component
  • Use Temperature: 40 to 90
Self-Leveling Static Dissipative -- TRAFFICOTE™ #105 SD
from Sherwin-Williams Protective & Marine Coatings

General Polymers TRAFFICOTE #105 SD provides a high build (minimum 1/16 ”) protective surfacing. By utilizing a high solids, low viscosity binder resin this TRAFFICOTE #105 SD system provides a fluid, self-leveling mixture that is easily spread with a v-notched trowel or v-notched squeegee... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Wood
  • Use Temperature: 50 to 90
  • Industry: Electronics; OEM or Industrial
  • Tensile (Break): 2500
Urethane Slurry System -- FasTop™ S
from Sherwin-Williams Protective & Marine Coatings

General Polymers FasTop S URETHANE SLURRY SYSTEM is a self-leveling slurry to be applied at 3/16 ” thickness and broadcast to yield a 1/4 ” - 3/8 ” finished system. FasTop S can be applied with a pin rake, screed rake or flat trowel. It is designed to protect concrete, wood and... [See More]

  • Substrate Compatibility: Concrete, Masonry; Metal; Wood
  • Use Temperature: 50 to 90
  • Industry: OEM or Industrial
  • Tensile (Break): 550 to 600