Marine Leveling and Filling Compounds
from Master Bond, Inc.
MasterSil 157 is a two part system for potting, encapsulation and sealing applications. This optically clear formulation features a low index of refraction and excellent light transmittance. Highly flexible, it is capable of withstanding the most rigorous thermal cycling and mechanical shock. These... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing; Addition Cure
- Composition: Unfilled
- Type / Form: Liquid
from Master Bond, Inc.
One part, nano silica filled UV22DC80-10F has the ability to cure in shadowed out areas. It features a UV and heat curing mechanism. Some noteworthy properties include optical clarity, excellent dimensional stability and outstanding physical strength. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Cure / Technology: Single Component; Dual Curing
- Composition: Filled
- Type / Form: Liquid
from Master Bond, Inc.
MasterSil 973S-LO is a two component, silver filled silicone with superb electrical and thermal conductivity. Its exceptionally low volume resistivity allows it to be used for many different applications involving bonding, sealing and coating. It is a paste like system with minimal flow. Its... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial
- Cure / Technology: Thermoset; Two Component ; Addition Cure
- Composition: Filled
- Features: Adhesive; Flexible; Electrically Conductive; Non-corrosive; Sealant
from Master Bond, Inc.
Master Bond EP17HTS-DA is a one part die attach epoxy that is electrically conductive and withstands high temperatures. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Filled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
EP93FRHT is a two component epoxy that readily passes the Airbus specifications for flame resistance, smoke emission and toxic gas emission as listed under ABD 0031, Issue F. These tests focus on how quickly this adhesive will self extinguish when subjected to a vertical burn test, optical density... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Polymer System 125 is a two component toughened epoxy resin for prolonged service above 500 °F with truly outstanding chemical resistance. High strength bonds serviceable up to 600 °F can be obtained with this exceptionally thermally stable and chemically resistant epoxy resin... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP112 is a solventless, low viscosity two component cycloaliphatic epoxy resin system which is specifically designed for high performance outdoor and indoor electrical/electronicc/ structural applications. The two components are combined in a convenient noncritical mix... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Two component, EP30LP-2 produces high strength, rigid bonds with exceptionally low linear shrinkage for bonding, sealing, coating, and encapsulation applications. This system is very resistant to chemicals including water, oils, solvents, acids and bases. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP30NS is a nano silica filled epoxy system featuring high abrasion resistance. It has exceptional dimensional stability and low shrinkage upon curing of less than 0.01%. EP30NS is optically clear and meets NASA low outgassing specifications. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP42-2LV Black is a two component, room temperature curing epoxy compound featuring low viscosity and superior chemical resistance. It meets NASA low outgassing specifications, is black in color and optically opaque. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond UV10 and UV10TK are one component UV curable modified epoxy compounds, ready for use as supplied, for high performance casting, coatings, sealing and bonding applications. UV10 is a low viscosity amber liquid at room temperature and UV10TK is a medium viscosity amber liquid at room... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial
- Type / Form: Liquid
- Cure / Technology: Thermoset; Single Component
- Features: Adhesive; High Dielectric; Non-corrosive; Sealant; Thermal Insulation
from Master Bond, Inc.
Supreme 3HTND-2DM is a rapid curing, toughened, one part epoxy system used for the dam-and-fill method for chip-on-board encapsulation. It passes ASTM E595 specifications for NASA low outgassing allowing it to be used in vacuum, aerospace, electro-optic and other related applications. Supreme... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Master Bond, Inc.
Formulated to have special optical transmission properties, EP30-2LB is an optically clear epoxy that does not permit UV light transmission, but transmits well from 450-900 nm and above. It is a user friendly compound that has a non-critical ten to one mix ratio by weight. This system cures readily... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Formulated for thermal management applications, EP30TC is a two component epoxy that contains robust thermally conductive fillers with very fine particle sizes. It has thermal conductivity of 18-20 BTU •in/ft2 •hr • °F [2.60-2.88 W/(m •K)] and can be applied in sections as... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP121AO is a two component, high performance epoxy resin system featuring high thermal stability, high thermal conductivity, superior electrical insulation properties and outstanding dimensional stability for coating, sealing, potting and encapsulation for service up to 450-500 °F. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Filled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Two component EP46HT-2AO Black is ideal for demanding bonding, sealing and encapsulation applications where thermal conductivity, electrical insulation and high temperature resistance are required. It has a service temperature range of -100 °F to +500 °F with a glass transition temperature... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP121CL is a two component, high performance epoxy resin system featuring high thermal stability, superior electrical insulation properties and outstanding dimensional stability for casting, sealing, potting, encapsulation and impregnation for service up to 450-500 °F. It cures... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP21TPHT is an epoxy polysulfide compound that withstands temperatures up to 350°F which gives it a higher resistance to elevated temperatures than most polysulfide systems. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Polyphenylene Sulfide; Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
EP62-1BF is a two part epoxy featuring the ability to withstand exposure to aggressive chemicals including acids, bases and solvents, even at high temperatures. This low exotherm system has a mixed viscosity of 2,000-5,000 cps, enabling it to be used for potting small components. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP88FL is a low viscosity, optically clear, two component epoxy system featuring good flexibility for high performance bonding, coating, sealing and potting. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond Polymer System EP121 is a new superior and cost effective two component epoxy resin system for electrical potting and encapsulation which combines high physical strength properties, remarkable thermal shock and heat resistance, inertness to water and chemicals with good electrical... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Master Bond EP39MAOHT is a two component, thermally conductive, electrically insulative epoxy for bonding, sealing, coating, potting and encapsulation. Its low exotherm makes it well suited for large castings and potting applications. It withstands rigorous thermal cycling, vibration and shock. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; Military; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond Supreme 112 is a two part epoxy for bonding, sealing, potting, and impregnation applications with a high glass transition temperature of 190-195°C and very low viscosity. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component
from Master Bond, Inc.
Optically clear EP29LPHE is a two component epoxy that has notable toughness along with high elongation, which imparts good impact and shock resistance. It bonds well to a wide variety of substrates including metals, ceramics, glass, optical fibers, graphite and many rubbers and plastics. Its... [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
from Master Bond, Inc.
Master Bond EP29LPTCHT is a two component epoxy system featuring good thermal conductivity combined with electrical insulation. [See More]
- Industry: Aerospace; Automotive; Electronics; Electric Power; Marine; OEM or Industrial
- Cure / Technology: Thermoset; Two Component ; Room Temperature Vulcanizing or Curing
- Chemical System: Epoxy
- Type / Form: Liquid
from Dampney Company, Inc.
Ready-to-use metal repair putty, dent filler and patching compound. Durable metal filler for fast, permanent repairs. A unique, quality problem-solver! Lab-metal ready-to-use repair compound spreads like paste and hardens quickly into metal. [See More]
- Industry: Automotive; Marine; Construction; OEM or Industrial
- Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
- Composition: Filled
- Use Temperature: -40 to 350
from Sherwin-Williams Protective & Marine Coatings
ArmorSeal ®5020 EPOXY FLOOR RESURFACER is a trowelable epoxy surfacing and leveling compound for new and old floors of concrete, wood, or steel where a high degree of chemical and abrasion resistance is required. The physical properties of ArmorSeal ®5020 are much higher than those of... [See More]
- Industry: Electric Power; Marine; Sanitary; OEM or Industrial; Pharmaceutical Houses
- Composition: Unfilled
- Chemical System: Epoxy
- Cure / Technology: Thermoset; Single Component
from Sherwin-Williams Protective & Marine Coatings
Cement-Plexl ® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments... [See More]
- Industry: Marine; Sanitary; Construction; OEM or Industrial; Food & Beverage Plants, Schools
- Composition: Unfilled
- Chemical System: Ceramic; Acrylic
- Cure / Technology: Thermoset; Two Component