Building / Construction Leveling and Filling Compounds

5 Results
Metal Repair and Patching Compound -- Hi-Temp Lab-metal
from Dampney Company, Inc.

Hi-Temp Lab-metal is ready-to-use right from the can. Developed for difficult repairs subject to excessive heat, Hi-Temp Lab-metal withstands temperatures as high as 1000ºF. [See More]

  • Industry: Automotive; Construction; Welding
  • Cure / Technology: Thermoset
  • Composition: Filled
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
Conocrete - Fast Patch -- No. 149
from Sauereisen, Inc.

ConoCrete - Fast Patch No. 149 is a three-component, fast setting epoxy monolithic that is designed for patching cracks and holes. This material is ideal for use on highways, bridge decks,. docks, ramps, traffic aisles, industrial floors and airport runways. Fast Patch No. 149 produces extremely... [See More]

  • Industry: Construction; Highways, Ramps, Airport Runways
  • Composition: Unfilled
  • Chemical System: Epoxy
  • Cure / Technology: Thermoset; Two Component  
EnviroLastic® Caulking - JS80 SL
from Sherwin-Williams Protective & Marine Coatings

ENVIROLASTIC JS80 SL is a 100% solids, rapid set, semirigid, two-component, self leveling, polyurea crack and joint filler that exhibits extraordinary toughness and range of use. Fast cure, short downtime. No VOCs and low odor. Foot traffic in 30 minutes. Vehicular traffic in 1 hour. Prevents joint... [See More]

  • Industry: Marine; Construction; OEM or Industrial; Containment, Freezer Storage
  • Composition: Unfilled
  • Chemical System: Polyurethane
  • Cure / Technology: Thermoset; Two Component  
Metal Repair Putty -- Lab-metal
from Dampney Company, Inc.

Ready-to-use metal repair putty, dent filler and patching compound. Durable metal filler for fast, permanent repairs. A unique, quality problem-solver! Lab-metal ready-to-use repair compound spreads like paste and hardens quickly into metal. [See More]

  • Industry: Automotive; Marine; Construction; OEM or Industrial
  • Substrate Compatibility: Ceramic, Glass; Metal; Plastic; Wood
  • Composition: Filled
  • Use Temperature: -40 to 350
Heavy Duty, Interior/Exterior, Voc Compliant, Two Component, Cementitious, Acrylic, Waterborne Block Filler -- Cement-Plex® 875
from Sherwin-Williams Protective & Marine Coatings

Cement-Plexl ® 875 is a heavy duty, interior/exterior, VOC compliant, two component, cementitious, acrylic, waterborne block filler, which accepts both conventional and high performance topcoats. When topcoated, this product provides an excellent coating system for moderate service environments... [See More]

  • Industry: Marine; Sanitary; Construction; OEM or Industrial; Food & Beverage Plants, Schools
  • Composition: Unfilled
  • Chemical System: Ceramic; Acrylic
  • Cure / Technology: Thermoset; Two Component