Anti-Galling Coating Locknuts

4 Results
ERM Slotted Self-Locking Hexagon Nut -- ERM040070ZHST
from J.Lanfranco Fastener Systems Inc.

The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads. [See More]

  • Finish: Anti-Galling Coating; Self-Color, Passivation, Anti-Galling
  • Size: M4
  • Type: Slotted Locknut
  • Material: Stainless Steel
ESF All Metal Self-Locking Clinch Nut -- ESF040070ZHST
from J.Lanfranco Fastener Systems Inc.

All metal self-locking riveting nut, with locking slot. [See More]

  • Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet
  • Size: M4
  • Type: Slotted Locknut
  • Material: Stainless Steel
ESL Slotted Self-Locking Hexagon Nut -- ESL020040ZHST
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Finish: Anti-Galling Coating; Self-Color, Passivation, Anti-Galling
  • Size: M2
  • Type: Slotted Locknut
  • Material: Stainless Steel
EUM Self-Lkg Hex Nut With Nylon Insert -- EUM040070ZHST
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]

  • Finish: Anti-Galling Coating; Self-Color, Pass., Anti-Galling, Geomet
  • Size: M4
  • Type: Nylon Insert Nut
  • Material: Stainless Steel