1 1/4" Locknuts
from National Bolt & Nut Corporation
ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
from National Bolt & Nut Corporation
COUPLING NUTS. Regular width across flats. Commonly used with Threaded Rod. Nylon inserts and Nuts with patches also available as an option on the information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Zinc Plated
from National Bolt & Nut Corporation
HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
- Material: Steel
- Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Pain
from National Bolt & Nut Corporation
HEAVY HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Zinc Plated; Plain
from Monroe Engineering
Material - Steel. Heat Treated Steel. Black Oxide Finish. Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action. [See More]
- Size: 1 1/4"
- Finish: Black Oxide
- Material: Hardened Steel
- Thread Direction: Right Hand
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: 1 1/4"
- Material: Steel; Steel
- Type: Jam Nut
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
- Type: Nylon Insert Nut
- Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Size: 1 1/4"
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
- Type: Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: 1 1/4"
- Material: Case Hardened Steel
- Type: Jam Nut