Nylon Locknuts
from DigiKey
HEX FLANGE NUT, 1/4-20 THREAD, . [See More]
- Material: Plastic; Nylon
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
from RS Components, Ltd.
Nylon PG thread locknut,PG13.5 6mm T [See More]
- Material: Plastic; Nylon; Nylon
from Waytek, Inc.
Heyco 8461 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Material: Plastic; Nylon
- Size: 3/8"
from bisco industries
Lock Nuts [See More]
- Material: Plastic; Nylon
from DigiKey
DRESS NUT, 3/8-32 THREAD, .615 O [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon PG thread locknut,PG9 5mm T [See More]
- Material: Plastic; Nylon; Nylon
from Waytek, Inc.
Heyco 8463 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Material: Plastic; Nylon
- Size: 1/2"
from bisco industries
Lock Nuts [See More]
- Material: Plastic; Nylon
from DigiKey
440 SELF-THRD LOCK NUT BLK M111 [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon PG thread locknut,PG11 5mm T [See More]
- Material: Plastic; Nylon; Nylon
from Waytek, Inc.
Heyco 8465 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Material: Plastic; Nylon
- Size: 3/4"
from bisco industries
Lock Nuts [See More]
- Material: Plastic; Nylon
from DigiKey
10-24 LOCKING THREADED HEX NUT [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon PG thread locknut,PG16 6mm T [See More]
- Material: Plastic; Nylon; Nylon
from Waytek, Inc.
Heyco 8467 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Material: Plastic; Nylon
- Size: 1"
from DigiKey
PG29 Locknut Nut Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT M40 PA6FV RAL 9005 [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M40
from Waytek, Inc.
Heyco M9142 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Material: Plastic; Nylon
- Size: 1/4"
from DigiKey
PG36 Locknut Nut Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT M50 PA6FV RAL 9005 [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M50
from DigiKey
"PG36 Locknut Nut 2.362"" (60.00mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT M63 PA6FV RAL 9005 [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M63
from DigiKey
"M32 Locknut Nut 1.614"" (41.00mm) Nylon" [See More]
- Material: Plastic; Nylon
- Size: M32
from RS Components, Ltd.
Locknut - Pg7 - polyamide - grey - pack [See More]
- Material: Plastic; Nylon; Polyamide
- Size: PG7
from DigiKey
"M40 Locknut Nut 1.969"" (50.00mm) Nylon" [See More]
- Material: Plastic; Nylon
- Size: M40
from RS Components, Ltd.
Locknut - ISO12 - polyamide - grey - pac [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M12
from DigiKey
"NPT-1/2 Locknut Nut 1.062"" (26.97mm) 1 1/16"" Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut - Pg13 - polyamide - grey - pack [See More]
- Material: Plastic; Nylon; Polyamide
- Size: PG13
from DigiKey
"NPT-1 Locknut Nut 1.654"" (42.00mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut - Pg16 - polyamide - grey - pack [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M16
from DigiKey
"M12 Locknut Nut 0.669"" (17.00mm) Nylon" [See More]
- Material: Plastic; Nylon
- Size: M12
from RS Components, Ltd.
Locknut - ISO20 - polyamide - grey - pac [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M20
from DigiKey
"NPT-3/8 Locknut Nut 0.866"" (22.00mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut - Pg21 - polyamide - grey - pack [See More]
- Material: Plastic; Nylon; Polyamide
- Size: PG21
from DigiKey
"1/4""-20 Locknut Nut 0.425"" (10.80mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut - ISO25 - polyamide - grey - pac [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M25
from DigiKey
"#10-32 Locknut Nut 0.366"" (9.30mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut - Pg29 - polyamide - grey - pack [See More]
- Material: Plastic; Nylon; Polyamide
- Size: PG29
from DigiKey
"#6-32 Locknut Nut 0.303"" (7.70mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut - ISO32 - polyamide - grey - pac [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M32
from DigiKey
#10-32 Locknut Nut Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut - ISO40 - polyamide - grey - pac [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M40
from DigiKey
"1/4""-20 Locknut Nut Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut M25x1.5 Black [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M25
from DigiKey
"1/4""-20 Locknut Nut Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut M32x1.5 Black [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M32
from DigiKey
"1/4""-28 Locknut Nut Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Locknut M32x1.5 7mm PA6 LGY [See More]
- Material: Plastic; Nylon; Polyamide
- Size: M32
from DigiKey
"3/8""-32 Locknut Nut 0.500"" (12.70mm) 1/2"" Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT PG7 5MM PA VO LGY [See More]
- Material: Plastic; Nylon; Nylon
- Size: PG7
from DigiKey
"M3x0.5 Locknut Nut 0.260"" (6.60mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT PG9 5MM PA VO LGY [See More]
- Material: Plastic; Nylon; Nylon
from DigiKey
"1/4""-20 Locknut Nut 0.425"" (10.80mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT PG11 5MM PA VO LGY [See More]
- Material: Plastic; Nylon; Nylon
- Size: PG11
from DigiKey
"5/16""-18 Locknut Nut 0.500"" (12.70mm) 1/2"" Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT M12X1.5 5MM PA VO LGY [See More]
- Material: Plastic; Nylon; Nylon
- Size: M12
from DigiKey
"M4x0.7 Locknut Nut 0.276"" (7.00mm) Nylon" [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
LOCKNUT M16X1.5 5MM PA VO LGY [See More]
- Material: Plastic; Nylon; Nylon
from Essentra Components
Locknuts and Sealing Washers for Cable Glands are available to accessorise all of the range's nylon and brass cable glands [See More]
- Material: Plastic; Nylon
from TFC Ltd.
Ideal where extreme misalignment of panels is envisaged. Offers all the features associated with standard lokut nuts. Available with sealing features. Material: Nylon 66. Colour: Black [See More]
- Material: Plastic; Nylon
from Essentra Components
Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object. A jam... [See More]
- Material: Plastic; Nylon
- Type: Jam Nut
from Essentra Components
Lock and Flange Nuts prevent any loosening thanks to their excellent anti-vibration properties [See More]
- Material: Plastic; Nylon