Bronze / Copper Base Alloy Locknuts

4 Results
Custom Nuts
from National Bolt & Nut Corporation

With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]

  • Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
  • Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
  • Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
Nuts -- SC1511-ND [P11501 from Switchcraft, Inc.]
from DigiKey

"1/4""-32 Locknut Nut 0.375"" (9.53mm) 3/8"" Copper Alloy" [See More]

  • Material: Brass
  • Finish: Nickel Plated
Nuts -- SC2531-ND [P10531 from Switchcraft, Inc.]
from DigiKey

"15/32""-32 Locknut Nut 0.562"" (14.27mm) 9/16"" Copper Alloy" [See More]

  • Material: Brass
  • Finish: Nickel Plated
Jam Nuts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. Stocking Grades: A194 GR-2,... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
  • Type: Jam Nut
  • Thread Direction: Right Hand; Left Hand