Zinc Plated Locknuts

36 Results
All Metal Hex Lock Nuts
from National Bolt & Nut Corporation

ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]

  • Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Hex Nuts -- 9143421
from RS Components, Ltd.

M6 Steel Wedgelock Nut, Delta Protekt [See More]

  • Finish: Zinc Plated; Zinc
  • Material: Steel; Steel
  • Size: M6
PEM RT® Free-Running Locknuts
from PennEngineering®

Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]

  • Finish: Zinc Plated
  • Material: Hardened Steel
  • Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
  • Features: Vibration Dampening
Coupling Nuts
from National Bolt & Nut Corporation

COUPLING NUTS. Regular width across flats. Commonly used with Threaded Rod. Nylon inserts and Nuts with patches also available as an option on the information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Finish: Zinc Plated
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Hex Nuts -- 9143424
from RS Components, Ltd.

M8 Steel Wedgelock Nut, Delta Protekt [See More]

  • Finish: Zinc Plated; Zinc
  • Material: Steel; Steel
  • Size: M8
S-RT® Free-Running Locknuts - Unified -- S-RT Series
from PennEngineering®

PEM ® S-RT ™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush... [See More]

  • Finish: Zinc Plated
  • Size: #4; #6; #8; #10; 1/4"; 5/16"
  • Type: Free-running Locknut
  • Material: Steel
Custom Nuts
from National Bolt & Nut Corporation

With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]

  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
  • Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
  • Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
  • Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
Hex Nuts -- 9143428
from RS Components, Ltd.

M10 Steel Wedgelock Nut, Delta Protekt [See More]

  • Finish: Zinc Plated; Zinc
  • Material: Steel; Steel
  • Size: M10
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Metric -- SL-M3-1ZI
from PennEngineering®

Type SL self-locking nuts are designed with a unique and economical TRI-DENT ® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide... [See More]

  • Finish: Zinc Plated
  • Size: M3
  • Type: TRI-DENT® Locking Feature
  • Material: Hardened Steel
Heavy Hex Nuts
from National Bolt & Nut Corporation

HEAVY HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for... [See More]

  • Finish: Zinc Plated; Plain
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Hex Nuts -- 9143430
from RS Components, Ltd.

M16 Steel Wedgelock Nut, Delta Protekt [See More]

  • Finish: Zinc Plated; Zinc
  • Material: Steel; Steel
  • Size: M16
Hex Castle Nuts
from National Bolt & Nut Corporation

HEX CASTLE NUTS. Top of hex corners removed for better Cotter Pin fit. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Finish: Zinc Plated; Zinc Chromate; Plain
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Hex Jam Nuts
from National Bolt & Nut Corporation

HEX JAM NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options... [See More]

  • Finish: Zinc Plated; Zinc Chromate; Plain
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Nylon Insert Heavy Hex Jam Lock Nuts -- NTU Series
from National Bolt & Nut Corporation

N.T.U. SERIES NYLON INSERT LOCK NUTS. Heavy hex thin (Jam) style. Heat treated to Grade C (8) strength level. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an... [See More]

  • Finish: Phosphate; Zinc Plated
  • Size: 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut
  • Material: Steel
Nylon Insert Hex Jam Lock Nuts -- NTE Series
from National Bolt & Nut Corporation

N.T.E. SERIES NYLON INSERT LOCK NUTS. Thin (Jam) Style. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of... [See More]

  • Finish: Zinc Plated
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut
  • Material: Steel
Nylon Insert Hex Lock Nuts -- NE Series
from National Bolt & Nut Corporation

N.E. SERIES NYLON INSERT LOCK NUTS. Regular Style. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
  • Type: Nylon Insert Nut
  • Material: Steel
Nylon Insert Hex Lock Nuts -- NM Series
from National Bolt & Nut Corporation

N.M. SERIES NYLON INSERT LOCK NUTS. Available in machine screw sizes. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Finish: Zinc Plated
  • Size: #6; #8; #10; #12
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut
  • Material: Steel
Serrated Flange Lock Nuts
from National Bolt & Nut Corporation

SERRATED FLANGE LOCK NUTS. National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular... [See More]

  • Finish: Phosphate; Zinc Plated
  • Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Type: Serrated; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Slotted Hex Nuts
from National Bolt & Nut Corporation

SLOTTED HEX NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Finish: Zinc Plated; Zinc Chromate; Plain
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Square Nuts
from National Bolt & Nut Corporation

SQUARE NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and other... [See More]

  • Finish: Zinc Plated; Plain
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"; 2"
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Thick Hex Slotted Nuts
from National Bolt & Nut Corporation

THICK SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Finish: Zinc Plated; Plain
  • Size: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
  • Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Two Way Side Lock Nuts
from National Bolt & Nut Corporation

TWO WAY SIDE LOCK NUTS. Standard nut thickness. Side crimp. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of... [See More]

  • Finish: Zinc Plated; Zinc Chromate
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
Wheel Nuts
from National Bolt & Nut Corporation

WHEEL NUTS. 60 degree, 90 degree, and Radiused face available. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]

  • Finish: Zinc Plated; Zinc Chromate; Plain
  • Size: 7/16"; 1/2"; 5/8"; 3/4"
  • Type: Optional Nylon Inserts and Patches
  • Material: Steel
Hex Nut - Non Metric -- EHN1
from Ebinger Manufacturing Corp.

JAM TYPE. ZINC PLATED FINISH. #6 NOMINAL DIAMETER. 32 TPI. 7/64 INCH THICKNESS [See More]

  • Finish: Zinc Plated
  • Size: #6
  • Type: Jam Nut
Lock Nut - Non Metric -- 1024KNZ
from Peco Fasteners, Inc.

#10 NOMINAL DIAMETER. 24 TPI. #10 NOMINAL DIAMETER - FRACTIONAL. .19 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Finish: Zinc Plated
  • Size: #10
Hex Jam Nut -- 1/4-20 HX - JAM - NU
from PENCOM

Custom sizes and other finishes available [See More]

  • Finish: Zinc Plated; Black Zinc
  • Size: 1/4"
  • Type: Jam Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature)
#10-24 K-Lock Nut, Zinc -- NG2KEP01024Z
from NBS Corp.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Finish: Zinc Plated
  • Size: #10
  • Type: Jet Nut (K-Nut)
  • Material: Steel
ESL Slotted Self-Locking Hexagon Nut -- ESL020040QVZO
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated; Zinc Chromate (optional feature); Geomet®
  • Size: M2
  • Type: Slotted Locknut
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
Self Locking Nuts - Stover - Metric
from TFC Ltd.

Material: Steel. Grade 8. Finish: Zinc & Clear. Dimensions: mm [See More]

  • Finish: Zinc Plated
  • Material: Steel
Hex Nut - Non Metric -- HN5
from Ebinger Manufacturing Corp.

JAM TYPE. ZINC PLATED FINISH. 1-1/4 INCH WIDTH ACROSS FLAT. 3/4 INCH NOMINAL DIAMETER. 10 TPI. 47/64 INCH THICKNESS. GRADE 5 MATERIAL SPECIFICATION [See More]

  • Finish: Zinc Plated
  • Size: 3/4"
  • Type: Jam Nut
Lock Nut - Non Metric -- 1224NLNZ
from Peco Fasteners, Inc.

NYLON INSERT TYPE. #12 NOMINAL DIAMETER. 24 TPI. USS APPLICABLE STANDARD. #12 NOMINAL DIAMETER - FRACTIONAL. .216 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Finish: Zinc Plated
  • Size: #12
#10-24 Nylon Insert Lock Nut, Zinc, NM Pattern -- NG2NNM01024Z
from NBS Corp.

Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]

  • Finish: Zinc Plated
  • Material: Steel
  • Size: #10
Snep Slot Turret Nuts
from TFC Ltd.

Material: Steel. Finish: Zinc & Clear. Dimensions: mm [See More]

  • Finish: Zinc Plated
  • Material: Steel
  • Type: Castle Nut
Lock Nut - Non Metric -- 12LNGCSAEZ
from Peco Fasteners, Inc.

1/2 INCH NOMINAL DIAMETER. SAE APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Finish: Zinc Plated
  • Size: 1/2"
M10 - 1.5 Cl. 6 DIN 958 Nylon Insert Lock Nut, Zinc -- N6985M10P150Z
from NBS Corp.

Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]

  • Finish: Zinc Plated
  • Size: M10
M3 - 0.5 Metric K-Lock Nut, Zinc -- NMTKEP03P05Z
from NBS Corp.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Finish: Zinc Plated
  • Size: M3
  • Type: Jet Nut (K-Nut)
  • Material: Steel