Phosphate Locknuts
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
from National Bolt & Nut Corporation
METRIC ALL METAL LOCK NUTS. Dimensions Per DIN 980. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Finish: Phosphate
- Size: M5; M8; M10; M12; M16; M20; M24
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
from National Bolt & Nut Corporation
N.T.U. SERIES NYLON INSERT LOCK NUTS. Heavy hex thin (Jam) style. Heat treated to Grade C (8) strength level. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an... [See More]
- Finish: Phosphate; Zinc Plated
- Size: 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut
- Material: Steel
from National Bolt & Nut Corporation
SERRATED FLANGE LOCK NUTS. National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular... [See More]
- Finish: Phosphate; Zinc Plated
- Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Type: Serrated; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Finish: Phosphate
- Material: Steel
- Size: 1/2"
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Finish: Phosphate
- Size: M10