M16 Locknuts
from Shenzhen Milvent Technology Co., Limited
Product introduction: 1. Material: pa66. 2. Working Temperature: -40 °c —+120 °c. 3. Thread: metric thread. 4. Color: black and grey. 5. Function: Lock the screw or cable gland. 6.UL94V2. Plastic Nut Data: [See More]
- Size: M8; M10; M12; M16; M20; M25; M32; M36; M40
- Material: Plastic
from RS Components, Ltd.
Nickel plated brass locknut,M16 3.5mm T [See More]
- Size: M16
- Material: Bronze; Brass
from DigiKey
"M16 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]
- Size: M16
- Material: Plastic; Polyamide
from Altech Corp.
Features: Nickel-Plated Brass Characteristics: Metric Threads [See More]
- Size: M16
- Finish: Nickel Plated
- Material: Bronze
from bisco industries
Lock Nuts [See More]
- Size: M16; M16X2
from National Bolt & Nut Corporation
METRIC ALL METAL LOCK NUTS. Dimensions Per DIN 980. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Size: M5; M8; M10; M12; M16; M20; M24
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Phosphate
from RS Components, Ltd.
Hexagonal lock nut M16x1.5 Metal [See More]
- Size: M16
- Finish: Nickel Plated
from DigiKey
"M16 Locknut Nut 0.866"" (22.00mm) Nylon" [See More]
- Size: M16
- Material: Plastic; Nylon
from Altech Corp.
Features: Nickel-Plated Brass. Metric Threads [See More]
- Size: M16
- Finish: Nickel Plated
- Material: Bronze
from National Bolt & Nut Corporation
METRIC HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided fastener is internally threaded and uses the... [See More]
- Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Plain
from RS Components, Ltd.
Met. Locknut M16 [See More]
- Size: M16
- Material: Bronze; Brass
from Altech Corp.
Features: Polyamide 6. 25 % Glass Fiber Reinforced. Metric Threads [See More]
- Size: M16
- Finish: Nickel Plated
- Material: Bronze
from RS Components, Ltd.
ECROU NYLON RAL9011M16X1,5 [See More]
- Size: M16
- Material: Plastic; Plastic
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: M16
- Material: Case Hardened Steel
- Type: Jam Nut
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Size: M16
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Size: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48
- Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
- Type: Nylon Insert Nut
- Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
from igus® inc.
BMN/GMN - Hexagonal Lock Nuts, metric & PG. These hexagonal lock nuts are suitable for a wide range of applications. High torque guarantees a safe connection of the system. Made of reinforced polyamide glass fiber. Material: Type BMN polyamide black. Type GMN polyamide light grey. Temperature... [See More]
- Size: M12; M16; M20; M25; M32; M36; M40; M48
- Material: Plastic; Polyamide
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Size: M16
- Finish: Phosphate
from SAB North America
Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]
- Size: M16
- Material: Plastic; Polyamide
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: M16
- Finish: Nickel Plated
- Material: Bronze
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut. [See More]
- Size: M16
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Type: Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Size: M16
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Size: M16
- Finish: Zinc Plated
from SAB North America
Locknut with grounding teeth to make connection to metal panels or control boxes. [See More]
- Size: M16
- Finish: Nickel
- Material: Bronze
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: M16
- Finish: Nickel Plated
- Material: Bronze
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]
- Size: M16
- Material: Steel (optional feature); Hardened Steel (optional feature)
- Type: Slotted Locknut
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
from SAB North America
Hexagonal Lock Nuts of nickel plated brass according to DIN 46320. [See More]
- Size: M16
- Finish: Nickel
- Material: Bronze
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: M16
- Material: Plastic; Polyamide, glass fiber-reinforced
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Size: M16
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
- Type: Slotted Locknut
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated; Zinc Chromate (optional feature); Geomet®
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]
- Size: M16
- Material: Steel (optional feature); Hardened Steel (optional feature)
- Type: Nylon Insert Nut
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®