ISO Locknuts
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Standards: ASME/ANSI; DIN; ISO; UTS
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut. [See More]
- Standards: ISO
- Size: M4
- Type: Slotted Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]
- Standards: ISO
- Size: M4
- Type: Slotted Locknut
- Material: Steel (optional feature); Hardened Steel (optional feature)
from J.Lanfranco Fastener Systems Inc.
All metal self-locking riveting nut, with locking slot. [See More]
- Standards: ISO
- Size: M4
- Type: Slotted Locknut
- Material: Stainless Steel
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Standards: ISO
- Size: M2
- Type: Slotted Locknut
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Titanium (optional feature)
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut, with nylon insert. [See More]
- Standards: ISO
- Size: M4
- Type: Nylon Insert Nut
- Material: Stainless Steel
from J.Lanfranco Fastener Systems Inc.
All metal self-locking hexagon nut, with marking on the top of the nut NF EN ISO 7719. [See More]
- Standards: ISO
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Size: M4
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Geomet®
from J.Lanfranco Fastener Systems Inc.
The HCE line of locknuts provide a reusable one-piece locknut able to withstand high temperatures where a nylon insert would fail. [See More]
- Standards: ISO
- Size: 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/4" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/2" (optional feature); 9/16"; M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M14 (optional feature); M16 (optional feature); M18 (optional feature); M20 (optional feature); M22 (optional feature); M24 (optional feature); M25 (optional feature); M26 (optional feature); M27 (optional feature); M28 (optional feature); M30 (optional feature); M32 (optional feature); M33 (optional feature); M35 (optional feature); M36 (optional feature); M38 (optional feature); M40 (optional feature); M42 (optional feature); M48 (optional feature); M60
- Type: Slotted Locknut
- Material: Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
from J.Lanfranco Fastener Systems Inc.
Self-locking nut with nylon insert. [See More]
- Standards: ISO
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Size: M3 to M24
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet