SAE Locknuts
2 Results
Hex Hi Nuts
from National Bolt & Nut Corporation
from National Bolt & Nut Corporation
HEX HI NUTS. Dimensions per SAE J482. Additional sizes available. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]
- Standards: SAE; SAE J482
- Size: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
Lock Nuts
from G.L. Huyett
from G.L. Huyett
Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during assembly. [See More]
- Standards: SAE
- Material: Stainless Steel; Low Carbon Steel
- Type: Jam Nut
- Thread Direction: Right Hand