#2 Locknuts
3 Results
#2-56 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts -- A 9X23-0256
from Stock Drive Products & Sterling Instrument - SDP/SI
from Stock Drive Products & Sterling Instrument - SDP/SI
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]
- Size: #2
- Material: Stainless Steel
Self-Clinching Collar, Locking -- NHLSS-256-*-BDF
from PENCOM
from PENCOM
Custom sizes available [See More]
- Size: #2
- Finish: Black Dry Film Lubricant
- Material: Stainless Steel
- Thread Direction: Right Hand
#2-56 Nylon Insert Lock Nut, Zinc, NM Pattern -- NG2NNM00256Z
from NBS Corp.
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Size: #2
- Finish: Zinc Plated
- Material: Steel