5/8" Locknuts

24 Results
All Metal Hex Lock Nuts
from National Bolt & Nut Corporation

ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Steel
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
Cable Gland Locknuts -- 241299 [136196 E57KNS18 from Eaton Corporation]
from RS Components, Ltd.

Eaton 136196 E57KNS18 [See More]

  • Size: 5/8"; M18
  • Material: Stainless Steel; Stainless Steel
Coupling Nuts
from National Bolt & Nut Corporation

COUPLING NUTS. Regular width across flats. Commonly used with Threaded Rod. Nylon inserts and Nuts with patches also available as an option on the information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Material: Steel
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Finish: Zinc Plated
Heavy Hex Jam Nuts
from National Bolt & Nut Corporation

HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
  • Material: Steel
  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Finish: Pain
Heavy Hex Nuts
from National Bolt & Nut Corporation

HEAVY HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Material: Steel
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Finish: Zinc Plated; Plain
Heavy Hex Slotted Nuts
from National Bolt & Nut Corporation

HEAVY HEX SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]

  • Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
  • Material: Steel
  • Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Finish: Plain
Hex Jam Nuts -- NJ-625
from Monroe Engineering

Hardened Black Oxide Finish [See More]

  • Size: 5/8"
  • Material: Hardened Steel
  • Type: Jam Nut
  • Finish: Black Oxide
5/8 - 18 Gr. G Flange Nut, Top Lock, Black Phosphate -- NTGFLN05018BP
from NBS Corp.

Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]

  • Size: 5/8"
  • Finish: Phosphate
  • Material: Steel
Lock Nut - Non Metric -- 58LNGCSAEZ
from Peco Fasteners, Inc.

5/8 INCH NOMINAL DIAMETER. SAE APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 5/8"
  • Finish: Zinc Plated
Flex-Locknut -- 379629
from Fastener SuperStore, Inc.

5/8-11 Flex-Locknuts / Full Height / Hex / Cad and Wax. An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which... [See More]

  • Size: 5/8"
  • Material: Steel
  • Type: Flex-Top Locknuts
  • Finish: Cadmium
Hex Jam Nut -- 5/8-11 HX - JAM - NU
from PENCOM

Custom sizes and other finishes available [See More]

  • Size: 5/8"
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Jam Nut
  • Finish: Zinc Plated; Black Zinc
Nu (heavy) Nylon Insert Lock Nuts
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
  • Type: Nylon Insert Nut
  • Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
Heavy Hex Jam Nut: 5/8-11 Thread -- 42206
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. High Grade Alloy Steel. Will outlast ordinary Hex Jam Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]

  • Size: 5/8"
  • Material: Hardened Steel
  • Type: Jam Nut
  • Finish: Black Oxide
Lock Nut -- FNC-106
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 5/8"
  • Material: Stainless Steel; 303 Stainless Steel
  • Type: Jam Nut
ERM Slotted Self-Locking Hexagon Nut -- ERMQOOUNC
from J.Lanfranco Fastener Systems Inc.

The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads. [See More]

  • Size: 5/8"
  • Material: Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
  • Type: Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Jam Nuts -- NCS-625
from Monroe Engineering

Black Oxide Finish [See More]

  • Size: 5/8"
  • Material: Steel
  • Type: Jam Nut
  • Finish: Black Oxide
5/8-11 Nylon Insert Lock Nut, Zinc, NE Pattern -- NG2NNE05011Z
from NBS Corp.

Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]

  • Size: 5/8"
  • Finish: Zinc Plated
  • Material: Steel
Lock Nut - Non Metric -- 58NLNSAEZ
from Peco Fasteners, Inc.

NYLON INSERT TYPE. 5/8 INCH NOMINAL DIAMETER. 18 TPI. SAE APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: 5/8"
Lock Nut -- FNC-6
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 5/8"
  • Material: Steel; Case-Hardened Steel
  • Type: Jam Nut
ESL Slotted Self-Locking Hexagon Nut -- ESLQ00UNC
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Size: 5/8"
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
  • Type: Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Lock Nuts -- 2711
from Monroe Engineering

Material - Steel. Heat Treated Steel. Black Oxide Finish. Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action. [See More]

  • Size: 5/8"
  • Finish: Black Oxide
  • Material: Hardened Steel
  • Thread Direction: Right Hand
Lock Nut -- FNS-6
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 5/8"
  • Material: Steel; Case-Hardened Steel
  • Type: Jam Nut
Lock Nut -- SFN-5
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Size: 5/8"
  • Material: Steel; Case-Hardened Steel
  • Type: Jam Nut
Lock Nut -- WIP-6060
from Reid Supply

Comprised of plunger sleeves, detents, mounting blocks, flanges, washers, installation tools and lock nuts. Compatible with a wide variety of spring loaded devices and tooling components. Ideal for fixtures. . WIP-6060 [See More]

  • Size: 5/8"
  • Material: Steel; Steel