#0 Locknuts
2 Results
Trident Heat-Treated Carbon Steel Locknuts - Type SL - Unified -- SL-032-1ZI
from PennEngineering®
from PennEngineering®
Type SL self-locking nuts are designed with a unique and economical TRI-DENT ® locking feature, which meets demanding locking performance requirements. 3 cycle locking performance. Achieved using steel socket head cap screws, 180 ksi / property class 12.9 with standard finish of thermal oxide... [See More]
- Size: #0; #10
- Material: Hardened Steel
- Type: TRI-DENT® Locking Feature
- Finish: Zinc Plated
Self-Clinching Collar, Locking -- NHLSS-080-*-BDF
from PENCOM
from PENCOM
Custom sizes available [See More]
- Size: #0
- Finish: Black Dry Film Lubricant
- Material: Stainless Steel
- Thread Direction: Right Hand