M25 Locknuts
from Shenzhen Milvent Technology Co., Limited
Product introduction: 1. Material: pa66. 2. Working Temperature: -40 °c —+120 °c. 3. Thread: metric thread. 4. Color: black and grey. 5. Function: Lock the screw or cable gland. 6.UL94V2. Plastic Nut Data: [See More]
- Size: M8; M10; M12; M16; M20; M25; M32; M36; M40
- Material: Plastic
from RS Components, Ltd.
Nickel plated brass locknut,M25 3.5mm T [See More]
- Size: M25
- Material: Bronze; Brass
from Altech Corp.
Features: Nickel-Plated Brass Characteristics: Metric Threads [See More]
- Size: M25
- Finish: Nickel Plated
- Material: Bronze
from RS Components, Ltd.
Nylon black locknut,M25 9mm T 28mm A/F [See More]
- Size: M25
from Altech Corp.
Features: Nickel-Plated Brass. Metric Threads [See More]
- Size: M25
- Finish: Nickel Plated
- Material: Bronze
from RS Components, Ltd.
Locknut stainless steel 25mm [See More]
- Size: M25
- Material: Stainless Steel
from Altech Corp.
Features: Polyamide 6. 25 % Glass Fiber Reinforced. Metric Threads [See More]
- Size: M25
- Finish: Nickel Plated
- Material: Bronze
from RS Components, Ltd.
Hexagonal lock nut M25x1.5 Metal [See More]
- Size: M25
- Finish: Nickel Plated
from RS Components, Ltd.
Ecrou m étal ISO25 pour presse étoupe [See More]
- Size: M25
- Material: Bronze; Brass
from RS Components, Ltd.
3/4 Inch Nickel Plated Brass Locknut, Me [See More]
- Size: M25
- Finish: Nickel Plated
- Material: Bronze; Nickel Plated Brass
from RS Components, Ltd.
LOCKNUT M25X150 STAINLESS [See More]
- Size: M25
- Material: Stainless Steel; 316 Stainless Steel
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Size: M25
from igus® inc.
BMN/GMN - Hexagonal Lock Nuts, metric & PG. These hexagonal lock nuts are suitable for a wide range of applications. High torque guarantees a safe connection of the system. Made of reinforced polyamide glass fiber. Material: Type BMN polyamide black. Type GMN polyamide light grey. Temperature... [See More]
- Size: M12; M16; M20; M25; M32; M36; M40; M48
- Material: Plastic; Polyamide
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: M25
- Finish: Nickel Plated
- Material: Bronze
from SAB North America
Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]
- Size: M25
- Material: Plastic; Polyamide
from icotek Corp
KGM are hexagonal locknuts with metric threads M16 - M85 for attaching components together. For routing SUB-D, DVI or PROFIBUS connectors in combination with the split cable glands KVT / QVT, special locknuts with suitable cut-outs are required: KGM-SUB-D9 fits D-Sub 9 connectors (Required wall... [See More]
- Size: M25
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: M25
- Finish: Nickel Plated
- Material: Bronze
from SAB North America
Locknut with grounding teeth to make connection to metal panels or control boxes. [See More]
- Size: M25
- Finish: Nickel
- Material: Bronze
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: M25
- Material: Plastic; Polyamide, glass fiber-reinforced
from SAB North America
Hexagonal Lock Nuts of nickel plated brass according to DIN 46320. [See More]
- Size: M25
- Finish: Nickel
- Material: Bronze