#8 Locknuts

12 Results
Nylon Insert Hex Lock Nuts -- NM Series
from National Bolt & Nut Corporation

N.M. SERIES NYLON INSERT LOCK NUTS. Available in machine screw sizes. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]

  • Size: #6; #8; #10; #12
  • Material: Steel
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut
  • Finish: Zinc Plated
Lock Nuts -- SL-832-1ZI [SL-832-1ZI from PennEngineering®]
from bisco industries

Lock Nuts [See More]

  • Size: #8; 0.164-32 (#8-32)
  • Material: Steel
#8-32 Thread, 303 Stainless Steel, Nylon - Insert, Hex Locknuts -- A 9X23-0832
from Stock Drive Products & Sterling Instrument - SDP/SI

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the... [See More]

  • Size: #8
  • Material: Stainless Steel
PEM RT® Free-Running Locknuts
from PennEngineering®

Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]

  • Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
  • Finish: Zinc Plated
  • Material: Hardened Steel
  • Features: Vibration Dampening
Serrated Flange Lock Nuts
from National Bolt & Nut Corporation

SERRATED FLANGE LOCK NUTS. National Bolt & Nut possesses a premium line of high-quality serrated flange nuts. The serrated flange of these fasteners offer superior gripping capabilities. And, along with our other premium flange nut products, our serrated flange nuts possess an enlarged circular... [See More]

  • Size: #6; #8; #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Material: Steel
  • Type: Serrated; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Finish: Phosphate; Zinc Plated
S-RT® Free-Running Locknuts - Unified -- S-RT Series
from PennEngineering®

PEM ® S-RT ™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush... [See More]

  • Size: #4; #6; #8; #10; 1/4"; 5/16"
  • Material: Steel
  • Type: Free-running Locknut
  • Finish: Zinc Plated
ESL Slotted Self-Locking Hexagon Nut -- ESLH00UNC
from J.Lanfranco Fastener Systems Inc.

The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]

  • Size: #8
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
  • Type: Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
Hex Nut - Non Metric -- EHN2
from Ebinger Manufacturing Corp.

JAM TYPE. ZINC PLATED FINISH. #8 NOMINAL DIAMETER. 32 TPI. 1/8 INCH THICKNESS [See More]

  • Size: #8
  • Finish: Zinc Plated
  • Type: Jam Nut
Nylon Insert Locknut -- 8-32 NY - IN - LK - NU
from PENCOM

Custom sizes and other finishes available [See More]

  • Size: #8
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Type: Nylon Insert Nut
  • Finish: Zinc Plated; Black Zinc
#8-32 K-Lock Nut, Zinc -- NG2KEP00832Z
from NBS Corp.

Featuring a built in external tooth lock washer for exceptional surface grip, NBS ’ k-lock nuts are available from ¼ ” through ¾ ” internal diameter. All k-lock nuts are sourced from ISO-9001 accredited manufacturers and come with zinc finish. [See More]

  • Size: #8
  • Material: Steel
  • Type: Jet Nut (K-Nut)
  • Finish: Zinc Plated
Lock Nut - Non Metric -- 832KNZJ
from Peco Fasteners, Inc.

#8 NOMINAL DIAMETER. 32 TPI. #8 NOMINAL DIAMETER - FRACTIONAL. .164 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Size: #8
  • Finish: Zinc Plated
#8-32 Nylon Insert Lock Nut, Zinc, NM Pattern -- NG2NNM00832Z
from NBS Corp.

Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]

  • Size: #8
  • Finish: Zinc Plated
  • Material: Steel