M6 Locknuts
from APM Hexseal Corp.
One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]
- Size: M6
- Material: Steel; Low Carbon Steel
- Type: Nut with a Sealing O-Ring
- Finish: Zinc Chromate
from RS Components, Ltd.
LOCKNUT M6X1 [See More]
- Size: M6
- Finish: Nickel Plated
from PennEngineering®
Engineered to Eliminate Vibration Loosening. In high-vibration environments, traditional locking methods present compromises. Nylon inserts degrade, lock washers lose effectiveness, and thread adhesives need time-consuming application. As vibration cycles grow, these fastening solutions can... [See More]
- Size: #4; #6; #8; #10; 1/4"; 5/16"; M3; M4; M5; M6; M8
- Finish: Zinc Plated
- Material: Hardened Steel
- Features: Vibration Dampening
from DigiKey
"M6 Locknut Nut 0.380"" (9.65mm)" [See More]
- Size: M6
from bisco industries
Lock Nuts [See More]
- Size: M6; M6X1
from National Bolt & Nut Corporation
METRIC HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided fastener is internally threaded and uses the... [See More]
- Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Plain
from RS Components, Ltd.
Wl Gore & Associates M10510-017 [See More]
- Size: M6
- Material: Stainless Steel; Stainless Steel
from PennEngineering®
PEM ® S-RT ™ free-running locknuts are free-running until clamp load is induced. A modified thread angle on the loaded flank provides the vibration resistant locking feature. Screw turns freely until a clamp load is applied. Resistant to vibrational loosening. Back side of panel is flush... [See More]
- Size: M3; M4; M5; M6
- Material: Steel
- Type: Free-running Locknut
- Finish: Zinc Plated
from bisco industries
Lock Nuts [See More]
- Size: M6; M6 x 1
- Material: Steel
from National Bolt & Nut Corporation
METRIC SERRATED FLANGE NUTS. National Bolt & Nut's premium line of metric serrated flange nuts meet DIN 6923 dimensions with the addition of serrated teeth under flange. These metric serrated flange nuts possess a serrated flange and an enlarged circular base that distributes pressure evenly... [See More]
- Size: M5; M6; M8; M10; M12
- Material: Steel
- Type: Serrated; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Zinc Chromate
from PENCOM
Custom sizes available [See More]
- Size: M6
- Finish: Black Dry Film Lubricant
- Material: Stainless Steel
- Thread Direction: Right Hand
from J.Lanfranco Fastener Systems Inc.
All metal reusable slotted self-locking hexagon nut. [See More]
- Size: M6
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Type: Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from NBK America LLC
Specific gravity is approximately 60% of stainless steel. These nuts are equipped with vibration resistant patch to prevent screw from loosening. Continuous Max. Operating Temperature :. -40 to 120 deg C [See More]
- Size: M6
- Features: Vibration Dampening
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Size: M6
- Finish: Phosphate
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: M6
- Material: Case Hardened Steel
- Type: Jam Nut
from G.L. Huyett
A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where some portion of the nut deforms elastically to provide a... [See More]
- Size: #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; M4; M5; M6; M8; M10; M12
- Material: Carbon Steel
- Type: Elastic Stop Nut
- Thread Direction: Right Hand
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Size: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48
- Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
- Type: Nylon Insert Nut
- Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver with its integrated disc spring washer. The result: quick installations and absolute tension maintained under dynamic loads. [See More]
- Size: M6
- Material: Steel (optional feature); Hardened Steel (optional feature)
- Type: Slotted Locknut
- Finish: Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Geomet®
from NBK America LLC
Nuts equipped with a high-performance mechanism of loosening prevention. Prevent loosening caused by vibration. Friction ring with very good restoration elasticity and heat resistance tighten the thread peak of the male thread from four sides. Effective for loosening prevention. The male thread is... [See More]
- Size: M6
- Features: Vibration Dampening
- Material: Stainless Steel; SUS304
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Size: M6
- Finish: Zinc Plated