1/2" Locknuts
from Jergens, Inc.
Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel. Finish: Zinc [See More]
- Size: 1/2"; 1/2-20
- Material: Steel; C1018 Low Carbon Steel
- Type: Jam Nut
- Finish: Zinc
from National Bolt & Nut Corporation
ALL METAL LOCK NUTS. Dimensions per IFI-100/107. Crowned top. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Zinc Plated; Zinc Chromate; Cadmium & Wax
from Altech Corp.
Features: Polyamide 6. 25 % Glass Fiber Reinforced. NPT Threads [See More]
- Size: 1/2"
- Finish: Nickel Plated
- Material: Bronze
from Waytek, Inc.
Heyco 8463 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]
- Size: 1/2"
- Material: Plastic; Nylon
from bisco industries
Lock Nuts [See More]
- Size: 1/2"; 1/2-13
from National Bolt & Nut Corporation
COUPLING NUTS. Regular width across flats. Commonly used with Threaded Rod. Nylon inserts and Nuts with patches also available as an option on the information request form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Zinc Plated
from National Bolt & Nut Corporation
HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
- Material: Steel
- Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Pain
from National Bolt & Nut Corporation
HEAVY HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a wide range of heavy hex nuts in various grades, finishes, threads, and sizes to meet your unique application requirements. Meeting ANSI B18.2.2 dimensional requirements, heavy hex nuts are popular for... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
- Material: Steel
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Finish: Zinc Plated; Plain
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: 1/2"
- Material: Steel; Steel
- Type: Jam Nut
from Fastener SuperStore, Inc.
1/2-13 Flex-Locknuts / Full Height / Hex / Cad and Wax. An all-metal, one-piece, hex-shaped lock nut with a round collar at its back end. The collar is segmented with opposed slots cut into it above each corner of the nut. When the screw or bolt reaches the collar, the slotted portion expands which... [See More]
- Size: 1/2"
- Material: Steel
- Type: Flex-Top Locknuts
- Finish: Cadmium
from Monroe Engineering
Hardened Black Oxide Finish [See More]
- Size: 1/2"
- Material: Hardened Steel
- Type: Jam Nut
- Finish: Black Oxide
from J.Lanfranco Fastener Systems Inc.
The one-piece ERM is a great time saver. The ERM combines the performance of the ESL with an integrated disc spring washer. The result: Quick installations and absolute tension maintained under dynamic loads. [See More]
- Size: 1/2"
- Material: Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
- Type: Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from Peco Fasteners, Inc.
1/2 INCH NOMINAL DIAMETER. SAE APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: 1/2"
- Finish: Zinc Plated
from Bayou City Bolt & Supply Co., Inc.
A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
- Type: Nylon Insert Nut
- Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: 1/2"
- Material: Steel
from G.L. Huyett
A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where some portion of the nut deforms elastically to provide a... [See More]
- Size: #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; M4; M5; M6; M8; M10; M12
- Material: Carbon Steel
- Type: Elastic Stop Nut
- Thread Direction: Right Hand
from PENCOM
Custom sizes and other finishes available [See More]
- Size: 1/2"
- Material: Steel (optional feature); Stainless Steel (optional feature)
- Type: Jam Nut
- Finish: Zinc Plated; Black Zinc
from Te-Co, Inc.
Product Information. Black Oxide Finish. Case Hardened. High Grade Alloy Steel. Will outlast ordinary Hex Jam Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]
- Size: 1/2"
- Material: Hardened Steel
- Type: Jam Nut
- Finish: Black Oxide
from SAB North America
Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]
- Size: 1/2"
- Material: Plastic; Polyamide
from NBS Corp.
Individually top pressed to produce a razor tight sealing lock, NBS ’ top lock flange nuts set the standard for all locking flange nuts. Available from ¼ ” through ¾ ” (inch) and M6 through M16 (metric) internal diameter, all top lock flange nuts are non-serrated... [See More]
- Size: 1/2"
- Finish: Phosphate
- Material: Steel
from Ebinger Manufacturing Corp.
JAM TYPE. ZINC PLATED FINISH. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 7/16 INCH THICKNESS [See More]
- Size: 1/2"
- Finish: Zinc Plated
- Type: Jam Nut
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: 1/2"
- Material: Stainless Steel; 303 Stainless Steel
- Type: Jam Nut
from Monroe Engineering
Black Oxide Finish [See More]
- Size: 1/2"
- Material: Steel
- Type: Jam Nut
- Finish: Black Oxide
from J.Lanfranco Fastener Systems Inc.
The ESL's two self-locking slots make it ideal in any application subjected to high vibration, shock, impact, heavy loads, and high temperatures. The ESL provides unparalleled locking ability without seizing up upon removal. [See More]
- Size: 1/2"
- Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature); Light Alloy
- Type: Slotted Locknut
- Finish: Anti-Galling Coating (optional feature); Phosphate (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet
from Peco Fasteners, Inc.
NYLON INSERT TYPE. 1/2 INCH NOMINAL DIAMETER. 20 TPI. SAE APPLICABLE STANDARD. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Size: 1/2"
from LAPP
High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]
- Size: 1/2"
- Material: Plastic; Polyamide, glass fiber-reinforced
from NBS Corp.
Featuring a white nylon insert and available in both normal and thin pattern, NBS ’ nylon insert lock nuts are the ideal general purpose locking nut. Available from ¼ ” through 1 ” (inch) and M3 through M16 (metric) internal diameter, all nylon insert lock nuts meet IFI... [See More]
- Size: 1/2"
- Finish: Zinc Plated
- Material: Steel
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: 1/2"
- Material: Case Hardened Steel
- Type: Jam Nut
from Monroe Engineering
Material - Steel. Heat Treated Steel. Black Oxide Finish. Saves time where knob must be completely removed from stud member. Knob can be slid along length of stud. Tilt to engage threads. A 1/4 turn starts clamping action. [See More]
- Size: 1/2"
- Finish: Black Oxide
- Material: Hardened Steel
- Thread Direction: Right Hand
from Reid Supply
Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]
- Size: 1/2"
- Material: Case Hardened Steel
- Type: Jam Nut