Jam Nut Locknuts

28 Results
Self-Sealing Locking Jam Nut - Imperial SEELNUT® -- 6-32 UNC-2B
from APM Hexseal Corp.

One of APM Hexseal's earliest innovations was a self-sealing hexagonal nut, or Seelnut ®. Seelnuts install just like conventional nuts, and are designed for use with ordinary screws, bolts and studs, making them a quick and easy sealing option for all sorts of applications, especially where... [See More]

  • Type: Jam Nut; Nut with a Sealing O-Ring
  • Finish: Nickel Plated
  • Material: Bronze
  • Features: Vibration Dampening
Jam Nuts -- 60961
from Jergens, Inc.

Jergens Jam Nuts are used to tighten or "jam" against another nut to lock the two into place. This tightening resists loosening due to vibration. Features, Benefits, & Product Specifications: Material: C1018 Low Carbon Steel. Finish: Zinc [See More]

  • Type: Jam Nut
  • Material: Steel; C1018 Low Carbon Steel
  • Size: 1/2"; 1/2-20
  • Finish: Zinc
Custom Nuts
from National Bolt & Nut Corporation

With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]

  • Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
  • Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
  • Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
Heavy Hex Jam Nuts
from National Bolt & Nut Corporation

HEAVY HEX JAM NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]

  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 3-1/2", Fine and Course Threads
  • Finish: Pain
Hex Jam Nuts
from National Bolt & Nut Corporation

HEX JAM NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers a series of hex jam nuts that meet ANSI B18.2.2 dimensional specifications. Thinner than a conventional hex nut, our hex jam nuts can be constructed using a variety of materials. A number of finish options... [See More]

  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Finish: Zinc Plated; Zinc Chromate; Plain
Nylon Insert Heavy Hex Jam Lock Nuts -- NTU Series
from National Bolt & Nut Corporation

N.T.U. SERIES NYLON INSERT LOCK NUTS. Heavy hex thin (Jam) style. Heat treated to Grade C (8) strength level. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an... [See More]

  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut
  • Material: Steel
  • Size: 1"; 1 1/4"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
  • Finish: Phosphate; Zinc Plated
Nylon Insert Hex Jam Lock Nuts -- NTE Series
from National Bolt & Nut Corporation

N.T.E. SERIES NYLON INSERT LOCK NUTS. Thin (Jam) Style. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of... [See More]

  • Type: Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut
  • Material: Steel
  • Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
  • Finish: Zinc Plated
Slotted Hex Jam Nuts
from National Bolt & Nut Corporation

SLOTTED JAM NUTS. Standard jam nut thickness with addition of slots. 43M line equivalent to Grade 5 material and strength. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or... [See More]

  • Type: Castle Nut; Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Material: Steel
  • Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Finish: Plain
Jam Nuts
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Jam Nut, Heavy Hex Jam Nut, Lock Nut, Custom. Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 6 ” (M150) Nominal Diameter. Stocking Grades: A194 GR-2,... [See More]

  • Type: Jam Nut
  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Size: Stocking Sizes: 1/4” through 6” Nominal Diameter; Stocking Sizes: M6 through M150 Nominal Diameter
  • Thread Direction: Right Hand; Left Hand
Heavy Hex Jam Nut: 1-8 Thread -- 42209
from Te-Co, Inc.

Product Information. Black Oxide Finish. Case Hardened. High Grade Alloy Steel. Will outlast ordinary Hex Jam Nuts when used in repetitive operations. Standard package quantity: 25 pcs. [See More]

  • Type: Jam Nut
  • Material: Hardened Steel
  • Size: 1"
  • Finish: Black Oxide
Hex Jam Nuts -- NJ-1000
from Monroe Engineering

Hardened Black Oxide Finish [See More]

  • Type: Jam Nut
  • Material: Hardened Steel
  • Size: 1"
  • Finish: Black Oxide
Jam Nuts
from Carr Lane Manufacturing Co.

High-quality heavy-hex jam nut. Available in steel or stainless steel. [See More]

  • Type: Jam Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Size: #8 (optional feature); #10 (optional feature); 1/4" (optional feature); 5/16" (optional feature); 3/8" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 1" (optional feature); M4 (optional feature); M5 (optional feature); M6 (optional feature); M8 (optional feature); M10 (optional feature); M12 (optional feature); M16 (optional feature); M20 (optional feature); M24 (optional feature)
  • Thread Direction: Right Hand
Heavy Hex Jam Nuts
from Dyson Corporation (The)

Heavy Hex Jam Nuts. Dyson can manufacture custom Heavy Hex Nuts to your specifications. Click on Request Information to specify your requirements or to attach a file. [See More]

  • Type: Jam Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Thread Direction: Right Hand
Hex Nut - Non Metric -- EHN1
from Ebinger Manufacturing Corp.

JAM TYPE. ZINC PLATED FINISH. #6 NOMINAL DIAMETER. 32 TPI. 7/64 INCH THICKNESS [See More]

  • Type: Jam Nut
  • Finish: Zinc Plated
  • Size: #6
Hex Jam Nut -- 1/4-20 HX - JAM - NU
from PENCOM

Custom sizes and other finishes available [See More]

  • Type: Jam Nut
  • Material: Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/4"
  • Finish: Zinc Plated; Black Zinc
Jam Nut -- QN-1
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Type: Jam Nut
  • Material: Steel; Steel
  • Size: 1/2"
Jam Nuts -- NJS140A
from Essentra Components

Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object. A jam... [See More]

  • Type: Jam Nut
  • Material: Plastic; Nylon
Lock Nuts
from G.L. Huyett

Locknuts were the original and most popular form of bearing retention in the early part of the century. As wire forming technology improved, retaining rings gradually replaced locknuts because of their lower unit cost and reduced manufacturing costs. Locknuts also require more time during assembly. [See More]

  • Type: Jam Nut
  • Thread Direction: Right Hand
  • Material: Stainless Steel; Low Carbon Steel
  • Standards: SAE
Jam Nuts -- NCS-190
from Monroe Engineering

Black Oxide Finish [See More]

  • Type: Jam Nut
  • Material: Steel
  • Size: #10
  • Finish: Black Oxide
Hex Jam Nuts
from Dyson Corporation (The)

Custom, Hex Jam Nuts. Thread Diameter 0.5" to 20" [See More]

  • Type: Jam Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Thread Direction: Right Hand
Hex Nut - Non Metric -- HN5
from Ebinger Manufacturing Corp.

JAM TYPE. ZINC PLATED FINISH. 1-1/4 INCH WIDTH ACROSS FLAT. 3/4 INCH NOMINAL DIAMETER. 10 TPI. 47/64 INCH THICKNESS. GRADE 5 MATERIAL SPECIFICATION [See More]

  • Type: Jam Nut
  • Finish: Zinc Plated
  • Size: 3/4"
Jam Nut -- TC-JN475 [TC-JN475 from DESTACO]
from Reid Supply

Accessorize your actuators with floating joints, sensors, clevises and much more! These parts assist the actuators to meet application needs by enhancing alignment, mounting, sensing and attachment needs. . .310 in thick Cylinder Jam Nut fits 1-1/8-16 power clamps and has an O.D. of 1.750 in for... [See More]

  • Type: Jam Nut
Hex Jam Nuts "FM" Forged and Machined
from Dyson Corporation (The)

Hex Jam Nuts "FM", Forged and Machined All Surfaces. Regular Machined Nuts are hot forged, side faces milled, crown machined and bearing surface washer faced. The washer face is at right angles to the threaded hole within a tolerance of 0.005" for nuts thru 4" and 0.007" for nuts 4 1/4" and larger. [See More]

  • Type: Jam Nut
  • Material: Exotic Metals (optional feature); Monel (optional feature); Steel (optional feature); Hardened Steel (optional feature); Stainless Steel (optional feature)
  • Size: 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1/2" to 20"
  • Finish: Galvanized (optional feature); Zinc Plated (optional feature); Cadmium Plating
Lock Nut -- FNC-1
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Type: Jam Nut
  • Material: Steel; Case-Hardened Steel
  • Size: 1/4"
Lock Nut -- FNC-101
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Type: Jam Nut
  • Material: Stainless Steel; 303 Stainless Steel
  • Size: 1/4"
Lock Nut -- FNS-1
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Type: Jam Nut
  • Material: Case Hardened Steel
  • Size: 1/4"
Lock Nut -- NC-10
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Type: Jam Nut
  • Material: Steel; Nylatron
  • Size: 1/4"
Lock Nut -- SFN-1
from Reid Supply

Reid has a large selection of industrial nuts for all of your fastening needs. Reid offers everything from tooling, allen, button thread, Jam, standard hex, thumb and flange nuts to industrial T-slot and machine screw nuts. Reid offers both imperial and metric nuts in a wide variety of materials... [See More]

  • Type: Jam Nut
  • Material: Steel; Case-Hardened Steel
  • Size: 1/4"