M30 Locknuts

4 Results
Metric Hex Nuts
from National Bolt & Nut Corporation

METRIC HEX NUTS. As part of our premium line of hex nut products, National Bolt & Nut offers metric hex nuts that can be constructed using a variety of materials. Various finishes can also be applied and are available upon request. This six-sided fastener is internally threaded and uses the... [See More]

  • Size: M5; M6; M8; M10; M12; M16; M20; M24; M30; M36
  • Material: Steel
  • Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
  • Finish: Plain
Cable Gland Locknuts -- 240024 [136197 E57KNS30 from Eaton Corporation]
from RS Components, Ltd.

Eaton 136197 E57KNS30 [See More]

  • Size: M30
  • Material: Stainless Steel; Stainless Steel
Nylon Insert Lock Nuts
from Bayou City Bolt & Supply Co., Inc.

A nut is a type of fastener with a threaded hole. Nuts are almost always used opposite a mating bolt to fasten parts together. The two components work together by a combination of friction between the threads, a slight stretch of the bolt, and compression of the mating parts. Nuts are graded with... [See More]

  • Size: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30; M33; M36; M42; M48
  • Material: Steel (optional feature); Stainless Steel (optional feature); Plastic (optional feature); Nylon (optional feature); Alloy Steel
  • Type: Nylon Insert Nut
  • Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
All Metal Reusable Slotted Self-Locking Hexagon Nut -- THM300350
from J.Lanfranco Fastener Systems Inc.

All metal reusable slotted self-locking hexagon nut. [See More]

  • Size: M30
  • Material: Bronze (optional feature); Brass (optional feature); Exotic Metals (optional feature); Steel (optional feature); Stainless Steel (optional feature); Titanium (optional feature)
  • Type: Slotted Locknut
  • Finish: Anti-Galling Coating (optional feature); Galvanized (optional feature); Nickel Plated (optional feature); Zinc Plated (optional feature); Zinc Chromate (optional feature); Self-Color, Pass., Anti-Galling, Geomet