Plastic Locknuts

90 Results
Cable Gland Locknuts -- 127423
from RS Components, Ltd.

Nylon PG thread locknut,PG13.5 6mm T [See More]

  • Material: Plastic; Nylon; Nylon
Plastic Lock Nuts -- MIV-NUT
from Shenzhen Milvent Technology Co., Limited

Product introduction: 1. Material: pa66. 2. Working Temperature: -40 °c —+120 °c. 3. Thread: metric thread. 4. Color: black and grey. 5. Function: Lock the screw or cable gland. 6.UL94V2. Plastic Nut Data: [See More]

  • Material: Plastic
  • Size: M8; M10; M12; M16; M20; M25; M32; M36; M40
Plastic Locking Wing Knob with Stud by ELESA® -- 33765
from Jergens, Inc.

Jergens Plastic Locking Wing Knob with Stud by ELESA ® has a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer. Finish: Black Matte. [See More]

  • Material: Plastic; Glass-Fibre Reinforced Polyamide Based (PA) Technopolymer
  • Finish: Black Matte
Nuts -- 1414570-ND [1414570 from PHOENIX CONTACT USA]
from DigiKey

"M20 Locknut Nut 1.024"" (26.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Custom Nuts
from National Bolt & Nut Corporation

With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]

  • Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
  • Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
  • Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
  • Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
Heyco 8461 Nylon Locknut 3/8 NPT, Black -- 24611 [8461 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8461 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]

  • Material: Plastic; Nylon
  • Size: 3/8"
Cable Gland Locknuts -- 127439
from RS Components, Ltd.

Nylon PG thread locknut,PG9 5mm T [See More]

  • Material: Plastic; Nylon; Nylon
Plastic Locking Wing Knobs -- 33776
from Jergens, Inc.

Jergens Plastic Locking Wing Knobs have a wing-shaped head with varying execution, designed to allow high tightening torque values. Features, Benefits, & Product Specifications: Material: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer. Finish: Black Matte. Insert: Brass Insert with... [See More]

  • Material: Plastic; Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
  • Finish: Black Matte
Nuts -- 1417659-ND [1417659 from PHOENIX CONTACT USA]
from DigiKey

"M12 Locknut Nut 0.710"" (18.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
  • Size: M12
Heyco 8463 Nylon Locknut 1/2 NPT, Black -- 24612 [8463 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8463 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]

  • Material: Plastic; Nylon
  • Size: 1/2"
Cable Gland Locknuts -- 127518
from RS Components, Ltd.

Nylon PG thread locknut,PG11 5mm T [See More]

  • Material: Plastic; Nylon; Nylon
Nuts -- 1417660-ND [1417660 from PHOENIX CONTACT USA]
from DigiKey

"M16 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
  • Size: M16
Heyco 8465 Nylon Locknut 3/4 NPT, Black -- 24613 [8465 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8465 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]

  • Material: Plastic; Nylon
  • Size: 3/4"
Cable Gland Locknuts -- 127596
from RS Components, Ltd.

Nylon PG thread locknut,PG16 6mm T [See More]

  • Material: Plastic; Nylon; Nylon
Nuts -- 1417661-ND [1417661 from PHOENIX CONTACT USA]
from DigiKey

"M25 Locknut Nut 1.260"" (32.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
  • Standards: RoHS Compliant
Heyco 8467 Nylon Locknut 1 NPT, Black -- 24614 [8467 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco 8467 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]

  • Material: Plastic; Nylon
  • Size: 1"
Cable Gland Locknuts -- 2663708 [3 866 63 from Legrand]
from RS Components, Ltd.

ECROU NYLON RAL9011PG11 [See More]

  • Material: Plastic; Plastic
Nuts -- 1417662-ND [1417662 from PHOENIX CONTACT USA]
from DigiKey

"M32 Locknut Nut 1.615"" (41.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
  • Size: M32
Heyco M9142 Nylon Locknut 1/4 NPT, Black -- 24610 [M9142 from Heyco Products, Inc.]
from Waytek, Inc.

Heyco M9142 Nylon Locknut. Category: Strain Reliefs. Manufacturer: Heyco. Resists salt, water, weak acids, gasoline, alcohol, oil, grease, and common solvents. Flex nut style prevents cable kinking. Easy installation: push cable through strain relief and tighten dome nut. Use minimum size strain... [See More]

  • Material: Plastic; Nylon
  • Size: 1/4"
Cable Gland Locknuts -- 2663713 [386672 from Legrand]
from RS Components, Ltd.

ECROU NYLON RAL9011M16X1,5 [See More]

  • Material: Plastic; Plastic
  • Size: M16
Nuts -- 1417664-ND [1417664 from PHOENIX CONTACT USA]
from DigiKey

"M40 Locknut Nut 1.969"" (50.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
  • Size: M40
Cable Gland Locknuts -- 2663714 [386673 from Legrand]
from RS Components, Ltd.

ECROU NYLON RAL9011M20X1,5 [See More]

  • Material: Plastic; Plastic
  • Size: M20
Cable Gland Locknuts -- 2705236
from RS Components, Ltd.

LOCKNUT M40 PA6FV RAL 9005 [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M40
Cable Gland Locknuts -- 2705237
from RS Components, Ltd.

LOCKNUT M50 PA6FV RAL 9005 [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M50
Cable Gland Locknuts -- 2705238
from RS Components, Ltd.

LOCKNUT M63 PA6FV RAL 9005 [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M63
Cable Gland Locknuts -- 2712601
from RS Components, Ltd.

Locknut - Pg7 - polyamide - grey - pack [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: PG7
Nuts -- 1719110000-ND [1719110000 from Weidmuller]
from DigiKey

"PG9 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712604
from RS Components, Ltd.

Locknut - ISO12 - polyamide - grey - pac [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M12
Nuts -- 1719120000-ND [1719120000 from Weidmuller]
from DigiKey

"PG11 Locknut Nut 0.945"" (24.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712605
from RS Components, Ltd.

Locknut - Pg13 - polyamide - grey - pack [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: PG13
Nuts -- 1736920000-ND [1736920000 from Weidmuller]
from DigiKey

"M16x1.5 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712606
from RS Components, Ltd.

Locknut - Pg16 - polyamide - grey - pack [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M16
Nuts -- 1920-1108-ND [7211 486 from Altech Corp.]
from DigiKey

"NPT-1/2 Locknut Nut 1.063"" (27.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712608
from RS Components, Ltd.

Locknut - ISO20 - polyamide - grey - pac [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M20
Nuts -- 1920-1109-ND [7211 487 from Altech Corp.]
from DigiKey

"NPT-3/4 Locknut Nut 1.417"" (36.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712609
from RS Components, Ltd.

Locknut - Pg21 - polyamide - grey - pack [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: PG21
Nuts -- 1920-1110-ND [7211 495 from Altech Corp.]
from DigiKey

"NPT-3/8 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712610
from RS Components, Ltd.

Locknut - ISO25 - polyamide - grey - pac [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M25
Nuts -- 1920-1111-ND [7211 496 from Altech Corp.]
from DigiKey

"NPT-1/2 Locknut Nut 1.063"" (27.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712611
from RS Components, Ltd.

Locknut - Pg29 - polyamide - grey - pack [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: PG29
Nuts -- 1920-1115-ND [7211 981 from Altech Corp.]
from DigiKey

"M20x1.5 Locknut Nut 0.945"" (24.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712612
from RS Components, Ltd.

Locknut - ISO32 - polyamide - grey - pac [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M32
Nuts -- 1920-1116-ND [7211 985 from Altech Corp.]
from DigiKey

"M50x1.5 Locknut Nut 2.362"" (60.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2712613
from RS Components, Ltd.

Locknut - ISO40 - polyamide - grey - pac [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M40
Nuts -- 1920-2165-ND [7211 980 from Altech Corp.]
from DigiKey

"M16x1.5 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2821494 [M10510-009 from W. L. Gore & Associates, Inc.]
from RS Components, Ltd.

Wl Gore & Associates M10510-009 [See More]

  • Material: Plastic; Plastic
  • Size: M12
Nuts -- 1920-2251-ND [7211 485 from Altech Corp.]
from DigiKey

"NPT-3/8 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2858158 [30013124 from icotek GmbH]
from RS Components, Ltd.

Locknut M25x1.5 Black [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M25
Nuts -- 1920-2252-ND [7211 488 from Altech Corp.]
from DigiKey

"NPT-1 Locknut Nut 1.614"" (41.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2858159 [15514675 from icotek GmbH]
from RS Components, Ltd.

Locknut M32x1.5 Black [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M32
Nuts -- 1920-2253-ND [7211 498 from Altech Corp.]
from DigiKey

"NPT-1 Locknut Nut 1.614"" (41.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 2884200 [50.232PA7035 from Distrelec Group AG]
from RS Components, Ltd.

Locknut M32x1.5 7mm PA6 LGY [See More]

  • Material: Plastic; Nylon; Polyamide
  • Size: M32
Nuts -- 1920-2254-ND [7211 851 from Altech Corp.]
from DigiKey

"PG7 Locknut Nut 0.748"" (19.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Cable Gland Locknuts -- 340150 [1.262.0700.11 from Nelco AB]
from RS Components, Ltd.

LOCKNUT PG7 5MM PA VO LGY [See More]

  • Material: Plastic; Nylon; Nylon
  • Size: PG7
Nuts -- 1920-2255-ND [7211 852 from Altech Corp.]
from DigiKey

"PG9 Locknut Nut 0.866"" (22.00mm) Polyamide" [See More]

  • Material: Plastic; Polyamide
Metric M12x1.5 Black Polyamide 6 Locknut -- LMB-12
from SAB North America

Polyamide 6 hexagonal Lock Nuts glass fibre reinforced available in Gray and Black. [See More]

  • Material: Plastic; Polyamide
  • Size: M12
Locking Nut Luer Nut, Natural -- AP19LNTP
from ARKPLAS

All Ark-Plas ® Luer Fittings feature conical tapers molded to ISO 594-1, and ISO 594-2 Standards for 6% Luer tapers. This helps to ensure compatibility with all other luers molded to the same high standard. With locking or non-locking characteristics, Luer Fittings can be used in most any... [See More]

  • Material: Plastic; Polycarbonate
  • Type: Locking Luer Nut
Bathtub Lokut Nut
from TFC Ltd.

Ideal where extreme misalignment of panels is envisaged. Offers all the features associated with standard lokut nuts. Available with sealing features. Material: Nylon 66. Colour: Black [See More]

  • Material: Plastic; Nylon
PMA Cable Protection -- BMN/GMN
from igus® inc.

BMN/GMN - Hexagonal Lock Nuts, metric & PG. These hexagonal lock nuts are suitable for a wide range of applications. High torque guarantees a safe connection of the system. Made of reinforced polyamide glass fiber. Material: Type BMN polyamide black. Type GMN polyamide light grey. Temperature... [See More]

  • Material: Plastic; Polyamide
  • Size: M12; M16; M20; M25; M32; M36; M40; M48
53019000 - LAPP SKINTOP® GMP- GL Locknut - Gray - 7 PG -- OLF53019000
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL is a gray hexagonal locknut with 7 PG threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53019000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019000 AVAILABILITY : In Stock PRODUCT TYPES :... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 7 PG
SKINTOP® GMP-GL: Metric -- 53119000
from LAPP

High quality and durability are synonymous with the Lapp family of products, and the EPIC ® line of industrial connectors is no exception. Whether the application is power, control or signal/data, EPIC ® connectors offer performance you can count on, providing secure and reliable electrical... [See More]

  • Material: Plastic; Polyamide, glass fiber-reinforced
  • Size: M12
Cable Gland Locknuts -- LNPT300G
from Essentra Components

Locknuts and Sealing Washers for Cable Glands are available to accessorise all of the range's nylon and brass cable glands [See More]

  • Material: Plastic; Nylon
53019010 - LAPP SKINTOP® GMP- GL Locknut - Gray - 9 PG -- OLF53019010
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL is a gray hexagonal locknut with 9 PG threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53019010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019010 AVAILABILITY : In Stock PRODUCT TYPES :... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 9 PG
Jam Nuts -- NJS140A
from Essentra Components

Jam nuts are thin hex nut that can be threaded onto a bolt and run tight against the standard nut which will lock the nut in place and prevent it from backing off. This stops an object from being able to thread any further, locking it into place without running up against the connected object. A jam... [See More]

  • Material: Plastic; Nylon
  • Type: Jam Nut
53019020 - LAPP SKINTOP® GMP- GL Locknut - Gray - 11 PG -- OLF53019020
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL is a gray hexagonal locknut with 11 PG threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53019020. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019020 AVAILABILITY : In Stock PRODUCT TYPES :... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 11 PG
Lock & Flange Nuts - Plastic -- STLN150A
from Essentra Components

Lock and Flange Nuts prevent any loosening thanks to their excellent anti-vibration properties [See More]

  • Material: Plastic; Nylon
53019030 - LAPP SKINTOP® GMP- GL Locknut - Gray - 13 PG -- OLF53019030
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL is a gray hexagonal locknut with 13 PG threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53019030. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019030 AVAILABILITY : In Stock PRODUCT TYPES :... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 13 PG
53019040 - LAPP SKINTOP® GMP- GL Locknut - Gray - 16 PG -- OLF53019040
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL is a gray hexagonal locknut with 16 PG threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53019040. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019040 AVAILABILITY : In Stock PRODUCT TYPES :... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 16 PG
53019070 - LAPP SKINTOP® GMP- GL Locknut - Gray - 36 PG -- OLF53019070
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL is a gray hexagonal locknut with 36 PG threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53019070. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019070 AVAILABILITY : In Stock PRODUCT TYPES :... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 36 PG
53019260 - LAPP SKINTOP® GMP-GL Locknut - Black - 29 PG -- OLF53019260
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL is a black hexagonal locknut with 29 PG threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53019260. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53019260 AVAILABILITY : In Stock PRODUCT TYPES :... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 29 PG
53119000 - LAPP SKINTOP® GMP-GL-M Locknut - Gray - 12 Metric -- OLF53119000
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a gray hexagonal locknut with 12 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119000. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119000 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 12 Metric; 12 Metric
53119010 - LAPP SKINTOP® GMP-GL-M Locknut - Gray - 16 Metric -- OLF53119010
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a gray hexagonal locknut with 16 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119010. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119010 AVAILABILITY : Contact 800-633-6339... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 16 Metric; 16 Metric
53119020 - LAPP SKINTOP® GMP-GL-M Locknut - Gray - 20 Metric -- OLF53119020
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a gray hexagonal locknut with 20 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119020. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119020 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 20 Metric; 20 Metric
53119030 - LAPP SKINTOP® GMP-GL-M Locknut - Gray - 25 Metric -- OLF53119030
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a gray hexagonal locknut with 25 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119030. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119030 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 25 Metric; 25 Metric
53119040 - LAPP SKINTOP® GMP-GL- M Locknut - Gray - 32 Metric -- OLF53119040
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a gray hexagonal locknut with 32 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119040. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119040 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 32 Metric; 32 Metric
53119050 - LAPP SKINTOP® GMP-GL- M Locknut - Gray - 40 Metric -- OLF53119050
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a gray hexagonal locknut with 40 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119050. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119050 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 40 Metric; 40 Metric
53119100 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 12 Metric -- OLF53119100
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a black hexagonal locknut with 12 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119100. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119100 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 12 Metric; 12 Metric
53119110 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 16 Metric -- OLF53119110
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a black hexagonal locknut with 16 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119110. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119110 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 16 Metric; 16 Metric
53119120 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 20 Metric -- OLF53119120
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a black hexagonal locknut with 20 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119120. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119120 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 20 Metric; 20 Metric
53119140 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 32 Metric -- OLF53119140
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a black hexagonal locknut with 32 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119140. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119140 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 32 Metric; 32 Metric
53119150 - LAPP SKINTOP® GMP-GL-M Locknut - Black - 40 Metric -- OLF53119150
from Lapp Tannehill

LAPP's SKINTOP ® GMP-GL-M is a black hexagonal locknut with 40 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119150. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119150 AVAILABILITY : In Stock PRODUCT TYPES... [See More]

  • Material: Plastic; Glass fiber-reinforced polyamide
  • Size: 40 Metric; 40 Metric
53119250 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 40 Metric -- OLF53119250
from Lapp Tannehill

LAPP's SKINTOP ® GMP-HF-M is a light gray hexagonal locknut with 40 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119250. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119250 AVAILABILITY : In Stock PRODUCT... [See More]

  • Material: Plastic; Halogen-free polyamide
  • Size: 40 Metric; 40 Metric
53119270 - LAPP SKINTOP® GMP-HF- M Locknut - Light gray - 63 Metric -- OLF53119270
from Lapp Tannehill

LAPP's SKINTOP ® GMP-HF-M is a light gray hexagonal locknut with 63 Metric threading, designed for use with SKINTOP ®cable glands and is available in a halogen-free material. LAPP part number 53119270. MANUFACTURER : LAPP MANUFACTURER PART NUMBER : 53119270 AVAILABILITY : Contact... [See More]

  • Material: Plastic; Halogen-free polyamide
  • Size: 63 Metric; 63 Metric