Castle Nut Locknuts
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Finish: Black Oxide; Chrome; Phosphate; Galvanized; Nickel Plated; Silver; Zinc Plated; Brass, Cadmium, Chromate, Color Coated, Painted, Polished, PTFE
from National Bolt & Nut Corporation
HEAVY HEX SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
- Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; Size Range: 1/4" - 5", Fine and Course Threads
- Finish: Plain
from National Bolt & Nut Corporation
HEX CASTLE NUTS. Top of hex corners removed for better Cotter Pin fit. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]
- Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Finish: Zinc Plated; Zinc Chromate; Plain
from National Bolt & Nut Corporation
SLOTTED JAM NUTS. Standard jam nut thickness with addition of slots. 43M line equivalent to Grade 5 material and strength. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or... [See More]
- Type: Castle Nut; Jam Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
- Size: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Finish: Plain
from National Bolt & Nut Corporation
SLOTTED HEX NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]
- Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
- Size: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"
- Finish: Zinc Plated; Zinc Chromate; Plain
from National Bolt & Nut Corporation
THICK SLOTTED NUTS. Dimensions per ANSI B18.2.2. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts and... [See More]
- Type: Castle Nut; Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
- Size: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
- Finish: Zinc Plated; Plain
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut
- Finish: Self Colour
- Material: Steel
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut
- Finish: Self Colour
- Material: Steel
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: mm [See More]
- Type: Castle Nut
- Finish: Self Colour
- Material: Steel
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut
- Finish: Self Colour
- Material: Steel
from TFC Ltd.
Material: Steel. Finish: Self Colour. Dimensions: Inches [See More]
- Type: Castle Nut
- Finish: Self Colour
- Material: Steel
from TFC Ltd.
Material: Steel. Finish: Zinc & Clear. Dimensions: mm [See More]
- Type: Castle Nut
- Finish: Zinc Plated
- Material: Steel