DIN Locknuts
from National Bolt & Nut Corporation
With the ability to produce a variety of nut styles, including, but not limited to, conical, coupling, finished hex, and serrated hex flange, National Bolt & Nut can manufacture our custom nuts to meet our client's particular requirements. And, we can heat treat our quality products to match... [See More]
- Standards: ASME/ANSI; DIN; ISO; UTS
- Size: Minimum: #4, Maximum: 4"; Minimum: M2, Maximum: M80
- Type: Castle Nut; Flex-Top Locknuts; Jam Nut; Top Lock; Nylon Insert Nut
- Material: Aluminum; Bronze; Brass; Exotic Metals; Incoloy; Monel; Steel; Hardened Steel; Stainless Steel; Titanium; Plastic; Nylon; Beryllium, Magnesium, Molybdenum, Nickel, Tin
from Nord-Lock Group
The Nord-Lock wheel nut safely secures wheels on on-road and off-road heavy vehicles by maintaining high clamping force even under extreme operating conditions. When assembled correctly, the Nord-Lock wheel nut cannot loosen by itself. It represents a simple and cost effective way to make wheels... [See More]
- Standards: DIN
- Material: Steel
- Size: 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
- Finish: Basecoat Delta Protekt KL 100, Topcoat VH 302 GZ
from National Bolt & Nut Corporation
METRIC ALL METAL LOCK NUTS. Dimensions Per DIN 980. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our selection of bolts... [See More]
- Standards: DIN; DIN 980
- Size: M5; M8; M10; M12; M16; M20; M24
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
from National Bolt & Nut Corporation
METRIC HEX WELD NUTS. Dimensions per DIN 929. Three projection. Piloted. Nylon inserts and Nuts with patches also available as an option on the Request for Information form. Other materials and finishes available. For further information, call or send an information request. In conjunction with our... [See More]
- Standards: DIN; DIN 929
- Size: M8; M10; M12
- Type: Optional Nylon Inserts and Patches; Nylon Insert Nut (optional feature)
- Material: Steel
from G.L. Huyett
A locknut, also known as a lock nut, locking nut, prevailing torque nut, stiff nut or elastic stop nut, is a nut that resists loosening under vibrations and torque. Elastic stop nuts and prevailing torque nuts are of the particular type where some portion of the nut deforms elastically to provide a... [See More]
- Standards: ASME/ANSI; DIN
- Size: #10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; M4; M5; M6; M8; M10; M12
- Type: Elastic Stop Nut
- Material: Carbon Steel
from SAB North America
Hexagonal Lock Nuts of nickel plated brass according to DIN 46320. [See More]
- Standards: DIN
- Finish: Nickel
- Material: Bronze