Copper Bolts
2 Results
Bolts and Screws
from CORE Manufacturing
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head. Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Other Size Specs: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
- Bolt Type: T-Head Bolt; U-Bolt; Forged Bolt, D-Head Bolt, Flat Head Bolt, Coupling Bolt
Hex Head Bolts and Screws
from CORE Manufacturing
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head. Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 3 ” (M75)... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Other Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Bolt Type: Hexagon Bolt; Hex Bolt, Heavy Hex Bolt, Finished Hex Bolt