Aluminum Bolts

4 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
Aluminum Super Special Low Profile Bolt with Hexalobular Socket -- SETA-M3-10
from NBK America LLC

Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of... [See More]

  • Material: Aluminum
  • Metric: M3
  • Bolt Type: Hexagon Bolt
  • Length: 0.3937
Bolts and Screws
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head. Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Other Size Specs: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
  • Bolt Type: T-Head Bolt; U-Bolt; Forged Bolt, D-Head Bolt, Flat Head Bolt, Coupling Bolt
Hex Head Bolts and Screws
from CORE Manufacturing

100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head. Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 3 ” (M75)... [See More]

  • Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
  • Other Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
  • Bolt Type: Hexagon Bolt; Hex Bolt, Heavy Hex Bolt, Finished Hex Bolt