M10 Bolts

81 Results
Hex Flange Sealing Bolts
from ZAGO Manufacturing Company, Inc.

If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Flange Bolt; Hexagon Bolt
  • Length: 0.0787 to 1.97
Bolt -- 4014A4/316L10040109
from BUMAX®

BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 40 [See More]

  • Metric: M10
  • Material: Stainless Steel; Austenitic
  • Length: 1.57
  • Fastener Standards: ISO 4014
Metric Hexagon Head Bolt - Type STM SEELBOLT® -- M10 X 1.5 6g
from APM Hexseal Corp.

In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that... [See More]

  • Metric: M10
  • Bolt Type: Hexagon Bolt
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
CAM SCREWS -- MBCS
from Imao-Fixtureworks

SCM440 steel. Quenched & tempered. Black oxide finished [See More]

  • Metric: M5; M8; M10; M12; M16; M20
  • Length: 0.3937 to 1.18
  • Bolt Type: CAM SCREW
  • Material: Steel
Coach Bolts -- 1224435
from RS Components, Ltd.

RS PRO Q206030001000030000 Coach Bolt [See More]

  • Metric: M10
  • Length: 1.18
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Hex Head Sealing Bolts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Hexagon Bolt
  • Length: 0.0787 to 1.97
Bolt -- 4014A4/316L1004088
from BUMAX®

BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M10 x 40 [See More]

  • Metric: M10
  • Material: Stainless Steel; Austenitic
  • Length: 1.57
  • Fastener Standards: ISO 4014
Metric Carriage Bolts
from National Bolt & Nut Corporation

METRIC CARRIAGE BOLTS. Dimensions per DIN 603. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using the proper bolts cannot... [See More]

  • Metric: M6; M8; M10; M12
  • Other Size Specs: Thread Range: M6 - M12, Course Threads
  • Bolt Type: Carriage Bolt
  • Material: Steel
Contact Bolt -- BJ732
from Imao-Fixtureworks

Body - BJ732. Steel (SCM435). Quenched and tempered. Case hardened (on radius end). Black oxide finish. Body - BJ732-SUS. Stainless steel (SUS440C). Case hardened (on radius end) [See More]

  • Metric: M6; M8; M10; M12; M16; M20; M24
  • Finish: Black Oxide
  • Material: Steel; Stainless Steel
Coach Bolts -- 1224436
from RS Components, Ltd.

RS PRO Q206030001000040000 Coach Bolt [See More]

  • Metric: M10
  • Length: 1.57
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Bolt -- 4014D610060129
from BUMAX®

BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M10 x 60 [See More]

  • Metric: M10
  • Material: Stainless Steel; Duplex
  • Length: 2.36
  • Fastener Standards: ISO 4014
Metric Flat Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M16
  • Other Size Specs: Thread Range: M3 - M16, Course Threads
  • Length: 0.4724 to 1.5
  • Material: Steel
Eye Bolt -- BJ761-N / BJ761-A
from Imao-Fixtureworks

Body. Steel (S45C). Quenched and tempered. Black oxide finish [See More]

  • Metric: M6; M8; M10; M12; M16; M20
  • Finish: Black Oxide
  • Material: Steel
Coach Bolts -- 1224437
from RS Components, Ltd.

RS PRO Q206030001000050000 Coach Bolt [See More]

  • Metric: M10
  • Length: 1.97
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Bolt -- 4014D810045109
from BUMAX®

BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M10 x 45 [See More]

  • Metric: M10
  • Material: Stainless Steel; Super Duplex
  • Length: 1.77
  • Fastener Standards: ISO 4014
Metric Hex Flange Bolts
from National Bolt & Nut Corporation

METRIC HEX FLANGE BOLTS. National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional specifications. Other materials and... [See More]

  • Metric: M6; M8; M10; M12; M16
  • Length: 0.7874 to 4.33
  • Bolt Type: Flange Bolt
  • Other Size Specs: Thread Range: M6 - M16, Course Threads
Fully-threaded Bar -- BJ830
from Imao-Fixtureworks

Body. Steel (SCM435). Quenched and tempered. Black oxide finish. Pin. Steel (SK95). Black oxide finish [See More]

  • Metric: M8; M10; M12; M16; M20; M24
  • Length: 9.06 to 39.37
  • Bolt Type: Stud Bolt
  • Material: Steel; Stainless Steel
Coach Bolts -- 1224438
from RS Components, Ltd.

RS PRO Q206030001000060000 Coach Bolt [See More]

  • Metric: M10
  • Length: 2.36
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Metric Hex Head Cap Screw
from National Bolt & Nut Corporation

METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]

  • Metric: M6; M8; M10; M12; M14; M16; M20; M24
  • Length: 0.7087 to 2.13
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: M6 - M24, Course Threads
Stud -- BJ745
from Imao-Fixtureworks

Type BJ745-08 ~20 - Body. Steel (SCM435). Quenched and tempered (HRC33-39). Black oxide finish. Type BJ745-24 - Body. Steel (SCM435). Quenched and tempered (HRC23-34). Black oxide finish [See More]

  • Metric: M8; M10; M12; M16; M20; M24
  • Length: 1.97 to 19.69
  • Bolt Type: Stud Bolt
  • Material: Steel
Coach Bolts -- 1224439
from RS Components, Ltd.

RS PRO Q206030001000070000 Coach Bolt [See More]

  • Metric: M10
  • Length: 2.76
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Metric Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Other Size Specs: Thread Range: M2 - M24, Course Threads
  • Length: 0.7874 to 7.48
  • Material: Steel
Swivel Contact Bolt -- BJ730
from Imao-Fixtureworks

BJ730-04006 ~20032 - Body. S45C steel Quenched and tempered (for M4-M8 screw). Black oxide finish. BJ730-04006 ~20032 - Ball. SUJ2 steel Heat treated to HRC56-67. BJ730-06113 ~20127 - Body. SCM435 steel. Quenched and tempered. BJ730-06113 ~20127 - Ball. SUJ2 steel. Heat... [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M16; M20
  • Finish: Black Oxide
  • Material: Steel
Coach Bolts -- 1224440
from RS Components, Ltd.

RS PRO Q206030001000080000 Coach Bolt [See More]

  • Metric: M10
  • Length: 3.15
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Coach Bolts -- 1224441
from RS Components, Ltd.

RS PRO Q206030001000090000 Coach Bolt [See More]

  • Metric: M10
  • Length: 3.54
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Coach Bolts -- 1224442
from RS Components, Ltd.

RS PRO Q206030001000100000 Coach Bolt [See More]

  • Metric: M10
  • Length: 3.94
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Coach Bolts -- 1224443
from RS Components, Ltd.

RS PRO Q206030001000110000 Coach Bolt [See More]

  • Metric: M10
  • Length: 4.33
  • Bolt Type: Coach Bolts
  • Material: Stainless Steel
Coach Bolts -- 5121118
from RS Components, Ltd.

Carriage bolts & nuts,BZP,M10 x 65mm [See More]

  • Metric: M10
  • Length: 2.56
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5121124
from RS Components, Ltd.

Carriage bolts & nuts,BZP,M10 x 75mm [See More]

  • Metric: M10
  • Length: 2.95
  • Bolt Type: Coach Bolts
  • Material: Steel
Coach Bolts -- 5121130
from RS Components, Ltd.

Carriage bolts & nuts,BZP,M10 x 100mm [See More]

  • Metric: M10
  • Length: 3.94
  • Bolt Type: Coach Bolts
  • Material: Steel
Hex Bolts -- 190349
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M10
  • Length: 0.7874
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190355
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M10
  • Length: 0.9843
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190361
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M10
  • Length: 1.18
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190383
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M10
  • Length: 1.57
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190399
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M10
  • Length: 1.77
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190406
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M10
  • Length: 1.97
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 190412
from RS Components, Ltd.

RS PRO DIN 933 Hex Bolt [See More]

  • Metric: M10
  • Length: 2.36
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel
Hex Bolts -- 1925503
from RS Components, Ltd.

RS PRO &MHB10 040 00RS Hex Bolt [See More]

  • Metric: M10
  • Length: 1.57
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 1925505
from RS Components, Ltd.

RS PRO &MHB10 060 00RS Hex Bolt [See More]

  • Metric: M10
  • Length: 2.36
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 1925508
from RS Components, Ltd.

RS PRO &MHB10 100 00RS Hex Bolt [See More]

  • Metric: M10
  • Length: 3.94
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 1925509
from RS Components, Ltd.

RS PRO &MHB10 110 00RS Hex Bolt [See More]

  • Metric: M10
  • Length: 4.33
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 1925557
from RS Components, Ltd.

RS PRO &MHS10 020 00RS Hex Bolt [See More]

  • Metric: M10
  • Length: 0.7874
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Hex Bolts -- 1925558
from RS Components, Ltd.

RS PRO &MHS10 025 00RS Hex Bolt [See More]

  • Metric: M10
  • Length: 0.9843
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Set-Up Stud -- SUS-111
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M10 and an overall length of 80.0 mm [See More]

  • Metric: M10
  • Length: 3.15
  • Bolt Type: Stud Bolt
  • Material: Steel w/Rolled Threads
Replacement Screw -- 24210S
from ADB®

Replacement Screws for Safety Engineered Hoist Rings - Metric [See More]

  • Metric: M10
  • Length: 0.7087
  • Bolt Type: Shoulder Bolt; Shoulder Bolt
  • Other Size Specs: 1-UP - 9.64
Bolt Head/ Wrench Cap Screws -- Metric Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Fastener Standards: ASME/ANSI (optional feature); DIN (optional feature); ISO (optional feature); SAE (optional feature)
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
M10-1.25 x 16mm Cl. 10.9 JIS B1189 Frame Bolt, Non-Serrated, Non-Indented Head, Trivalent -- B10FLJ10016125T
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M10
  • Length: 0.6299
  • Bolt Type: Frame Bolt
  • Finish: Trivalent
Stripper Bolt -- Shoulder Stripper Bolts MM
from DME Company

Socket Head Stripper Bolts MM [See More]

  • Metric: M2.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
  • Length: 0.2362 to 9.84
  • Bolt Type: Shoulder Bolt; Shoulder Bolt
Adjust Bolt -- SAT-M10-30
from NBK America LLC

For work and jig locating and centering, etc. Please combine with the block SAK-ASAK-B. SAK-ASAK-B. Adjust bolt SAT and block SAK-ASAK-B combination. Part Number - Blocks for applicable adjust bolt. SAT-M6 SAK-6-A SAK-6-B. SAT-M8 SAK-8-A SAK-8-B. SAT-M10 SAK-10-A SAK-10-B. SAT-M12 SAK-12-A SAK-12-B [See More]

  • Metric: M10
  • Finish: Nickel Plated
  • Length: 1.18
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
Stainless Steel Hexagon Bolts -- KHHS-245H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M10 Thread [See More]

  • Metric: M10
  • Length: 0.7870
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel; 316L Stainless Steel
Button Head Socket Cap Screw -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12
  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Material: Alloy Steel
M10-1.25 x 25mmCl. 10.9 DIN 6921 Frame Bolt, Non-Serrated, Non-Indented Head, Black Phosphate -- B10FLT10025125P
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Metric: M10
  • Length: 0.9843
  • Bolt Type: Frame Bolt
  • Material: Steel
Ceramic Bolt -- SCX-M10-12-C
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]

  • Metric: M10
  • Length: 0.4724
Stainless Steel Hygienic Bolts -- KBWS-205H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. Black Washer [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.7870
Ceramic Bolt -- SCX-M10-12-H
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]

  • Metric: M10
  • Length: 0.4724
Stainless Steel Hygienic Bolts -- KBWS-230H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Black Washer [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.77
Clamping Bolt - Ceramic Ball -- SCBS-M10-25-CE
from NBK America LLC

Clamping bolt with an integral ceramic ball. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our... [See More]

  • Metric: M10
  • Length: 1.05
Stainless Steel Hygienic Bolts -- KBWS-540H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. White Washer [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.7870
Clamping Bolt - Flat Ball - with Reversal Prevention Mechanism -- SCB-M10-25-FB
from NBK America LLC

All sizes are standardized with full thread. The ball rotates flexibly by up to 9 °. The reversal prevention mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. [See More]

  • Metric: M10
  • Finish: Black Oxide
  • Length: 0.9843
Stainless Steel Hygienic Bolts -- KBWS-565H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. White Washer [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.77
Clamping Bolt - Flat Ball - with Reversal Prevention Mechanism -- SCBS-M10-25-FB
from NBK America LLC

All sizes are standardized with full thread. The ball rotates flexibly by up to 9 °. The reversal prevention mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. [See More]

  • Metric: M10
  • Length: 0.9843
Stainless Steel Hygienic Bolts -- KBWS-875H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. Blue Washer [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.7870
Clamping Bolt - Flat Ball -- SCB-M10-25-F
from NBK America LLC

Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]

  • Metric: M10
  • Finish: Black Oxide
  • Length: 0.9843
Stainless Steel Hygienic Bolts -- KBWS-900H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Blue Washer [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.77
Clamping Bolt - Flat Ball -- SCBS-M10-25-F
from NBK America LLC

Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]

  • Metric: M10
  • Length: 0.9843
Stainless Steel Hygienic Bolts -- KSHS-215H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 1.77
Clamping Bolt - Full Ball -- SCB-M10-25-R
from NBK America LLC

Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]

  • Metric: M10
  • Finish: Black Oxide
  • Length: 1.05
Stainless Steel Hygienic Bolts -- KSHS-50H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded [See More]

  • Metric: M10
  • Material: Stainless Steel; 316L Stainless Steel
  • Length: 0.7870
Clamping Bolt - Full Ball -- SCBS-M10-25-R
from NBK America LLC

Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]

  • Metric: M10
  • Length: 1.05
T-Bolt -- TSB-106
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of M10 and a thread length of 30.0 mm [See More]

  • Metric: M10
  • Length: 1.18
  • Bolt Type: T-Head Bolt
  • Material: 1045 Steel
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism -- SCB-M10-25-GB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]

  • Metric: M10
  • Finish: Black Oxide
  • Length: 0.9843
Clamping Bolt - Knurled Ball - with Reversal Prevention Mechanism -- SCBS-M10-25-GB
from NBK America LLC

The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]

  • Metric: M10
  • Length: 0.9843
Hex Socket Flat Head Bolts (with Pin) -- SRHFS-M10-25
from NBK America LLC

Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Metric: M10
  • Length: 0.9843
  • Bolt Type: Hexagon Bolt
Hexagon Stud Bolt -- SHS-M10-L
from NBK America LLC

For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part. number. SHS-R----Right thread. SHS-L----Left thread. All products are provided with hexagon nuts (3 types). [See More]

  • Metric: M10
  • Length: 2.72
  • Bolt Type: Hexagon Bolt; Stud Bolt
Roller Chain Bolt -- SRC-50-41-L
from NBK America LLC

Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRC-R----Right thread. SRC-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]

  • Metric: M10
  • Length: 2.56
Roller Chain Bolt -- SRCS-50-41-L
from NBK America LLC

Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRCS-R----Right thread. SRCS-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]

  • Metric: M10
  • Length: 2.56
Stopper Bolt - Head Sphere Type -- SSB-M10-30-B
from NBK America LLC

Hexagon head is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut. [See More]

  • Metric: M10
  • Finish: Black Oxide
  • Length: 1.18
Stopper Bolt - Tip Sphere Type -- SSB-M10-30-A
from NBK America LLC

Screw tip is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut. [See More]

  • Metric: M10
  • Finish: Black Oxide
  • Length: 1.18
Stopper Bolt with Urethane Pad -- SUB-M10-20
from NBK America LLC

For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut. [See More]

  • Metric: M10
  • Finish: Nickel Plated
  • Length: 0.7874