Carriage Bolt Bolts
from National Bolt & Nut Corporation
CARRIAGE BOLTS. Dimensions per ANSI B18.5. Full size body. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using the proper... [See More]
- Bolt Type: Carriage Bolt
- Length: 0.6250 to 6
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Other Size Specs: Thread Range: 1/4" - 3/4", Fine and Course Threads
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from National Bolt & Nut Corporation
SHAKER SCREEN BOLTS (FULL THREADED CARRIAGE BOLTS). Carriage Bolts threaded to square. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the... [See More]
- Bolt Type: Carriage Bolt
- Length: 0.7500 to 10
- Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"
- Other Size Specs: Thread Range: 1/4" - 3/4", Course Thread
from National Bolt & Nut Corporation
METRIC CARRIAGE BOLTS. Dimensions per DIN 603. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using the proper bolts cannot... [See More]
- Bolt Type: Carriage Bolt
- Other Size Specs: Thread Range: M6 - M12, Course Threads
- Metric: M6; M8; M10; M12
- Material: Steel
from National Bolt & Nut Corporation
RIBBED NECK CARRIAGE BOLTS. Dimensions per ANSI B18.5. For use wood, thin gage steel, or aluminum applications. Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the basic components of any construction job,... [See More]
- Bolt Type: Carriage Bolt
- Length: 0.7500 to 3
- Inch: 1/4"; 5/16"; 3/8"; 7/16"
- Other Size Specs: Thread Range: 1/4" - 7/16", Course Threads
from ODG (Origin Data Global)
Carriage bolts [See More]
- Bolt Type: Carriage Bolt
from Interfast Group
Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous... [See More]
- Bolt Type: Carriage Bolt
- Finish: Zinc Plated
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Standards: ANSI/ASME. Size: from 1/4 to 4 inches (length to 20-inch max). Materials: A193 B7/A194 2H; A193 B7M/A194 2HM; A320 L7/A194 7; A320 L7M/A194 7M. Surface: black; cadmium-plate [See More]
- Bolt Type: Carriage Bolt
- Length: 0.2500 to 20
- Inch: 1/4" (optional feature); # 16 (optional feature); # 18 (optional feature); 5/16" (optional feature); # 20 (optional feature); # 24 (optional feature); 3/8" (optional feature); 7/16" (optional feature); 1/2" (optional feature); 5/8" (optional feature); 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 3" (optional feature)
- Other Size Specs: 1/4 to 4 inches
from Peco Fasteners, Inc.
ROUND HEAD, SQUARE NECK TYPE. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. #10 NOMINAL DIAMETER. 24 TPI. .19 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECE PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Bolt Type: Carriage Bolt
- Length: 1.5
- Inch: # 10
- Finish: Zinc Plated
from Minerallac Company
ROUND HEAD, SQUARE NECK TYPE. STEEL MATERIAL. ZINC PLATED FINISH. 3/4 INCH. 1/4 INCH NOMINAL DIAMETER. 20 TPI. PACKAGING QUANTITY 100 PER BOX [See More]
- Bolt Type: Carriage Bolt
- Length: 0.7500
- Inch: 1/4"
- Material: Steel
from Long-Lok Fasteners Corporation
The patented Dual-Lok process is designed specifically for use in higher temperature applications. Using Vespel ™ inserts as its locking element, Dual-Lok fasteners have the capability to withstand high to low temperature cycling (-450 °F to +500 °F; -268 °C to + 260 °C)... [See More]
- Bolt Type: Carriage Bolt
from LCSC Electronics Technology (HK) Limited
- Carriage bolts ROHS [See More]
- Bolt Type: Carriage Bolt
from NBS Corp.
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½ ” diameter, all carriage bolts come with zinc finish. [See More]
- Bolt Type: Carriage Bolt
- Length: 1
- Inch: # 10
- Material: Steel
from Elgin Fastener Group
Special Cold Headed Products. We can meet your special fastener needs with unique products designed to your specifications. Configurations are available in either inch or metric sizes. [See More]
- Bolt Type: Carriage Bolt
- Length: ? to 9
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Other Size Specs: 3/16" to 3/4"
from Peco Fasteners, Inc.
ROUND HEAD, SQUARE NECK TYPE. 10 INCH. 10 LENGTH - DECIMAL. 10 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECE PER PACK. FINISH/COATING HOT DIP GALVANIZED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]
- Bolt Type: Carriage Bolt
- Length: 10
- Inch: 1/2"
- Finish: Galvanized
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
from NBS Corp.
Featuring a flattened head, NBS ’ flat head carriage bolts are available in ¼ ” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]
- Bolt Type: Carriage Bolt
- Length: 1.75
- Inch: 1/4"
- Material: Steel
from Elgin Fastener Group
Pallet Bolts. Leland Powell manufactures a variety of special application fasteners used in many different industries and applications. We work with local subcontractors to create custom plastic molded parts for leveling adjustments for appliances. Special pallets used by the shipping industry... [See More]
- Bolt Type: Carriage Bolt
from Long-Lok Fasteners Corporation
Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without... [See More]
- Bolt Type: Carriage Bolt; Machine Bolt
- Length: 0.1250 to 0.7500
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: Steel; Hardened Steel
from NBS Corp.
Featuring a short square neck, NBS ’ short neck carriage bolts are available from 5/16 ” through 3/8 ” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers. Available in grade 2, all short neck carriage bolts come with zinc finish. [See More]
- Bolt Type: Carriage Bolt
- Length: 0.6250
- Inch: 1/4"
- Material: Steel
from Elgin Fastener Group
Binder Posts. Post Specifications: Length: 5/8" through 36". Thread Length: 3/8". Thread Size: 12-24. Body Diameter: .184-.187. Material: 1008-1010 Steel. Finish: Zinc with clear chromate, others upon request [See More]
- Bolt Type: Carriage Bolt
- Material: Brass; Steel
- Length: ? to 0.3125
- Finish: Chrome; Zinc Plated; Others Available Upon Request
from Long-Lok Fasteners Corporation
Poly-Lok ® is today ’s most advanced, most reliable prevailing torque type self-locking fastener. And it ’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch... [See More]
- Bolt Type: Carriage Bolt; Machine Bolt
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
from NBS Corp.
Featuring a flattened head and a short square neck, NBS ’ flat head carriage bolts are available in ¼ ” diameter. All carriage bolts are sourced only from ISO-9001 accredited manufacturers and come with zinc finish. [See More]
- Bolt Type: Carriage Bolt
- Length: 0.6250
- Inch: 1/4"
- Material: Steel
from Long-Lok Fasteners Corporation
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]
- Bolt Type: Carriage Bolt; Hexagon Bolt; Fillister, Button, Round, Binder, Truss. Socket Cap
- Material: Steel; Hardened Steel; Inconel™
- Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Finish: Cadmium, Silver Plate, Passivate, Dry Film Lube
from Long-Lok Fasteners Corporation
Omni-Lok fasteners incorporate single or multiple pins, fully contained in holes located within the thread, and held parallel to the longitudinal axis. The pin is precisely located in such a manner that the outer diameter of the pin extends above the root diameter of external threads –and... [See More]
- Bolt Type: Carriage Bolt