M3 Bolts

52 Results
Bolt -- 145-50M030050D004-ND [50M030050D004 from Essentra Components]
from DigiKey

M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Hex Bolts -- 2237175
from RS Components, Ltd.

Goodfellow 223-7175 Hex Bolt [See More]

  • Metric: M3
  • Length: 0.1969
  • Bolt Type: Hexagon Bolt
  • Material: Ceramic
Hex Flange Sealing Bolts
from ZAGO Manufacturing Company, Inc.

If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Flange Bolt; Hexagon Bolt
  • Length: 0.0787 to 1.97
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Panel Mount or Board Mount M3 Bolt -- KA1-4200000
from Harwin Plc

10mm long bolt with hexagon socket head, for use with connectors for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3 thread size, for use with Kona connectors. Supplied with cable backshell kits KA1-970 metal backshells - use this part... [See More]

  • Metric: M3
  • Material: Stainless Steel
  • Length: 0.3937
Bolt -- 145-50M030050D008-ND [50M030050D008 from Essentra Components]
from DigiKey

M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Hex Bolts -- 2237181
from RS Components, Ltd.

Goodfellow C/BOLT M3 X 10 Hex Bolt [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Ceramic
Hex Head Sealing Bolts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Bolt Type: Hexagon Bolt
  • Length: 0.0787 to 1.97
Metric Flat Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M16
  • Other Size Specs: Thread Range: M3 - M16, Course Threads
  • Length: 0.4724 to 1.5
  • Material: Steel
Bolt -- 145-50M030050D025-ND [50M030050D025 from Essentra Components]
from DigiKey

M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 100282
from RS Components, Ltd.

Brass slot'd screw,nut & washer kit [See More]

  • Metric: M2; M3; M4; M5; M6
  • Finish: Nickel plated
  • Material: Brass
  • Fastener Standards: RoHS Compliant
Metric Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
  • Other Size Specs: Thread Range: M2 - M24, Course Threads
  • Length: 0.7874 to 7.48
  • Material: Steel
Bolt -- 145-50M030050D030-ND [50M030050D030 from Essentra Components]
from DigiKey

M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 2253357
from RS Components, Ltd.

RS PRO DIN 912 Screw/Bolt Kit [See More]

  • Metric: M3; M4; M5; M6
  • Finish: Plain
  • Material: Stainless Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050D035-ND [50M030050D035 from Essentra Components]
from DigiKey

M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 2253363
from RS Components, Ltd.

RS PRO DIN 912 Screw/Bolt Kit [See More]

  • Metric: M3; M4; M5; M6
  • Finish: Plain
  • Material: Stainless Steel
  • Fastener Standards: RoHS Compliant
Screw & Bolt Kits -- 281962
from RS Components, Ltd.

ZnPt steel cross pan/csk head screw kit [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6
  • Finish: Zinc Plated; Bright zinc plated
  • Material: Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050J010-ND [50M030050J010 from Essentra Components]
from DigiKey

M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 281978
from RS Components, Ltd.

RS PRO DIN 85, 963, 934 & 125 [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6
  • Finish: Plain
  • Material: Stainless Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050J025-ND [50M030050J025 from Essentra Components]
from DigiKey

M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 281984
from RS Components, Ltd.

RS PRO DIN 965, 7985, 934, 125A &125B [See More]

  • Metric: M2; M2.5; M3; M4; M5; M6
  • Finish: Plain
  • Material: Stainless Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050J030-ND [50M030050J030 from Essentra Components]
from DigiKey

M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 2909599
from RS Components, Ltd.

ZnPt steel button head socket screw kit [See More]

  • Metric: M3; M4; M5; M6; M8
  • Finish: Galvanized; Galvanised
  • Material: Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050J042-ND [50M030050J042 from Essentra Components]
from DigiKey

M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 2909606
from RS Components, Ltd.

RS PRO DIN 7991 Screw/Bolt Kit [See More]

  • Metric: M3; M4; M5; M6; M8
  • Finish: Galvanized; Galvanised
  • Material: Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050K004-ND [50M030050K004 from Essentra Components]
from DigiKey

M3x0.5 Hex Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 2909612
from RS Components, Ltd.

RS PRO DIN 912 Screw/Bolt Kit [See More]

  • Metric: M3; M4; M5; M6; M8
  • Finish: Galvanized; Galvanised
  • Material: Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050K008-ND [50M030050K008 from Essentra Components]
from DigiKey

M3x0.5 Hex Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 393169
from RS Components, Ltd.

RS PRO DIN 7380 A2 STAINLESS,KIT [See More]

  • Metric: M3; M4; M5; M6
  • Finish: Plain
  • Material: Stainless Steel
  • Fastener Standards: RoHS Compliant
Bolt -- 145-50M030050L042-ND [50M030050L042 from Essentra Components]
from DigiKey

M3x0.5 Hex Head Bolt Slotted Drive Nylon [See More]

  • Metric: M3
  • Material: Plastic; Nylon
Screw & Bolt Kits -- 393179
from RS Components, Ltd.

RS PRO DIN 7991,A2 STAINLESS,KIT [See More]

  • Metric: M3; M4; M5; M6
  • Finish: Plain
  • Material: Stainless Steel
  • Fastener Standards: RoHS Compliant
Screw & Bolt Kits -- 395424
from RS Components, Ltd.

Black steel socket set screw kit [See More]

  • Metric: M3; M4
  • Finish: Black oxide
  • Material: Steel
  • Fastener Standards: RoHS Compliant
Stainless Steel Hexagon Bolts -- KHHS-10H
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M3 Thread [See More]

  • Metric: M3
  • Length: 0.3150
  • Bolt Type: Hexagon Bolt
  • Material: Stainless Steel; 316L Stainless Steel
Aluminum Super Special Low Profile Bolt with Hexalobular Socket -- SETA-M3-10
from NBK America LLC

Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Aluminum
Hex Bolt/Screw -- 2154044
from MS Aerospace, Inc.

M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]

  • Metric: M3
  • Material: Incoloy 909
Button Head Socket Cap Screw -- Metric Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12
  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Material: Alloy Steel
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
Captive Button Head Cap Bolts with Hexalobular Socket (with Pin) -- SSC-SRBS-M3-10
from NBK America LLC

Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE. Install and remove with SRX Dedicated... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
Hex Head Cap Screws -- Metric Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Metric: M3; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Fastener Standards: ASME/ANSI (optional feature); DIN (optional feature); ISO (optional feature); SAE (optional feature)
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Ceramic Bolt -- SCX-M3-10-C
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]

  • Metric: M3
  • Length: 0.3937
Ceramic Bolt -- SCX-M3-10-H
from NBK America LLC

Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]

  • Metric: M3
  • Length: 0.3937
Flat Head Bolts with Hexalobular Socket (with Pin) -- SRFXS-M3-10
from NBK America LLC

Flat head bolt with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1 :  The hexalobular shape is... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Fastener Standards: ISO; JIS
Flat Head Bolts with Hexalobular Socket (with Pin) Rosette Washer Set -- SRFXS-M3-10-SET
from NBK America LLC

Set of Flat Head Bolt with Hexalobular Socket *1SRFXS (SRFXS) and Rosette Washer SWAS-RW (SWAS-RW). SRFXS can be used without countersinking. SRFXS cannot be mounted or removed by normal tools. Since the combined use of SWAS-RW will disable pinching and rotating SRFXS directly, the anti-theft... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Fastener Standards: ISO; JIS
Hex Socket Flat Head Bolts (with Pin) -- SRHFS-M3-10
from NBK America LLC

Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
Hexagon Head Bolts (with Ventilation Hole) -- SVHS-M3-10
from NBK America LLC

The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The ventilation hole is machined by a method that has less effect on metal structure. It suppress the brittle failure and generation of outgas in a vacuum... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
Plastic screw - Hex Socket Low Head Bolt - PEEK -- SPE-M3-10-LC
from NBK America LLC

Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Plastic; PEEK / Light Brown
Plastic screw - Hex Socket Low Head Bolt - PPS -- SPS-M3-10-LC
from NBK America LLC

Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200 °C. No fat or organic solvent cannot dissolve PPS at 200 ℃ or below. High... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Plastic; PPS (Poly Phenylene Sulfide) (Bright Light Brown) (Glass fiber 40%)
Plastic screw - Hex Socket Low Head Bolt - RENY -- SPA-M3-10-LC
from NBK America LLC

Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation... [See More]

  • Metric: M3
  • Length: 0.3937
  • Bolt Type: Hexagon Bolt
  • Material: Plastic; RENY *1 (Glass Fiber 50% Reinforced Polyamide MXD6) (Black)
Roller Chain Bolt -- SRC-15-12-L
from NBK America LLC

Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRC-R----Right thread. SRC-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]

  • Metric: M3
  • Length: 0.8110
Stopper Bolt - Head Sphere Type -- SSB-M3-10-B
from NBK America LLC

Hexagon head is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut. [See More]

  • Metric: M3
  • Finish: Black Oxide
  • Length: 0.3937