Brass Bolts
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
from RS Components, Ltd.
RS PRO DIN933 Hex Bolt [See More]
- Material: Brass
- Metric: M5
- Bolt Type: Hexagon Bolt
- Length: 0.3937
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M5
- Bolt Type: Hexagon Bolt
- Length: 0.7874
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M6
- Bolt Type: Hexagon Bolt
- Length: 0.6299
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M6
- Bolt Type: Hexagon Bolt
- Length: 0.7874
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M6
- Bolt Type: Hexagon Bolt
- Length: 0.9843
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M6
- Bolt Type: Hexagon Bolt
- Length: 1.18
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M8
- Bolt Type: Hexagon Bolt
- Length: 0.6299
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M8
- Bolt Type: Hexagon Bolt
- Length: 0.7874
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Material: Brass
- Metric: M8
- Bolt Type: Hexagon Bolt
- Length: 0.9843
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Forged Bolt, Eyebolt, U-Bolt, T-Head Bolt, D-Head Bolt, Flat Head Bolt, Hex Flange Screw, Coupling Bolt, Custom Head. Dimensions: ASTM, AASHTO, SAE, CORE-STD, Customer Drawing/Requirements. CORE Capability: 1/4 ” (M6) through 8... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Other Size Specs: CORE Capability: 1/4” (M6) through 8” (M200) Nominal Diameter
- Bolt Type: T-Head Bolt; U-Bolt; Forged Bolt, D-Head Bolt, Flat Head Bolt, Coupling Bolt
from Peco Fasteners, Inc.
SILICON BRONZE MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 1/2 INCH NOMINAL DIAMETER. 13 TPI. 1/2 NOMINAL DIAMETER - FRACTIONAL. .5 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50 PIECES. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Material: Brass
- Inch: 1/2"
- Bolt Type: Hexagon Bolt
- Length: 1.5
from Elgin Fastener Group
Valve Stem and B-7 Fasteners. Quality valves demand quality valve stems. Chandler offers a wide variety of precision valve stems to meet your particular design needs. Certified B-7 fasteners to exacting specifications. Configurations are available in either inch or metric sizes. [See More]
- Material: Brass; Stainless Steel
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Bolt Type: Hexagon Bolt
- Length: ? to 9
from CORE Manufacturing
100% Domestic Melt and Manufacture, Made in USA, Certified. Hex Bolt, Heavy Hex Bolt, Hex Cap Screw, Heavy Hex Cap Screw, Finished Hex Bolt, Custom Head. Dimensions: ASME B18.2.1, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements. Stocking Sizes: 1/4 ” (M6) through 3 ” (M75)... [See More]
- Material: Aluminum; Bronze; Brass; Copper; Steel; Stainless Steel; AQ Steel, Nickel
- Other Size Specs: Stocking Sizes: 1/4” (M6) through 3” (M75) Nominal Diameter
- Bolt Type: Hexagon Bolt; Hex Bolt, Heavy Hex Bolt, Finished Hex Bolt
from Elgin Fastener Group
Binder Posts. Post Specifications: Length: 5/8" through 36". Thread Length: 3/8". Thread Size: 12-24. Body Diameter: .184-.187. Material: 1008-1010 Steel. Finish: Zinc with clear chromate, others upon request [See More]
- Material: Brass; Steel
- Length: ? to 0.3125
- Bolt Type: Carriage Bolt
- Finish: Chrome; Zinc Plated; Others Available Upon Request