5/8" Bolts

81 Results
#3 Regular Flat Head Plow Bolts
from National Bolt & Nut Corporation

#3 REGULAR FLAT HEAD PLOW BOLTS. Dimensions per ANSI B18.9. Full and partial threads available. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build,... [See More]

  • Inch: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: 1 to 1.75
  • Bolt Type: Plow Bolt
  • Other Size Specs: Thread Range: 3/8" - 3/4", Course Threads
Hex Flange Sealing Bolts
from ZAGO Manufacturing Company, Inc.

If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Bolt Type: Flange Bolt; Hexagon Bolt
  • Length: 0.0787 to 1.97
Dovetail Bolts -- 17901
from Jergens, Inc.

Jergens Dovetail Bolts can be used for clamping guide members on the front of press brakes. Features, Benefits, & Product Specifications: Material: Alloy Steel. Finish: Black Oxide. Heat Treat: RC 34-38. Thread: 2A-UNC [See More]

  • Inch: 5/8"
  • Material: Steel; Alloy Steel
  • Other Size Specs: 5/8-11
  • Finish: Black Oxide; Black Oxide
#7 Head Bucket Tooth Bolts
from National Bolt & Nut Corporation

#7 HEAD BUCKET TOOTH BOLTS. National Bolt & Nut offers a premium line of #7 head bucket tooth bolts, commonly used in bucket tooth or shear bolt applications. #7 bucket tooth bolts are highly specialized fasteners that are known for their durability and precise locking mechanisms. Therefore,... [See More]

  • Inch: 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
  • Length: 2 to 17
  • Bolt Type: Plow Bolt
  • Other Size Specs: Thread Range: 5/8" - 1-1/2", Course Threads
Hex Head Sealing Bolts
from ZAGO Manufacturing Company, Inc.

ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]

  • Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
  • Bolt Type: Hexagon Bolt
  • Length: 0.0787 to 1.97
Swing Bolts -- 29507
from Jergens, Inc.

With one of the largest selections available, Jergens Workholding Components have everything you need to design and build fixtures, jigs, and other workholding devices. Features, Benefits, & Product Specifications: Materials: Available in 4140 Steel and 303 Stainless Steel. Finish: Black Oxide. [See More]

  • Inch: 5/8"
  • Material: Steel; Stainless Steel; Steel
  • Other Size Specs: 5/8-11
  • Finish: Black Oxide; Black Oxide
12 Point Flange Bolts
from National Bolt & Nut Corporation

12 POINT FLANGE BOLTS. High strength. Alternative for Socket Head Cap Screws. Other materials and finishes available. For further information, call or send an information request. [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Length: 0.7500 to 5.5
  • Bolt Type: Flange Bolt
  • Other Size Specs: Thread Range: 1/4" - 1", Fine and Course Threads
T-Bolts -- 42502
from Jergens, Inc.

Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, & Product... [See More]

  • Inch: 5/8"
  • Other Size Specs: 5/8-11
  • Bolt Type: T-Head Bolt
  • Material: Steel; Alloy Steel
Button Head Hex Socket Cap Screws
from National Bolt & Nut Corporation

BUTTON HEAD HEX SOCKET CAP SCREWS. Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap screw heads. Button head... [See More]

  • Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Other Size Specs: Thread Range: #4 - 5/8", Fine and Course Threads
  • Length: 0.1875 to 2
  • Material: Steel
T-Slot Bolts -- 44301
from Jergens, Inc.

Jergens T-Slot Bolts protect your expensive machine table slots. Their finished machined head provides at least 50% more bearing surface under your table slot. T-Slot Bolts outlast T-Bolts in wearability in most applications. Features, Benefits, & Product Specifications: Material: Alloy Steel. [See More]

  • Inch: 5/8"
  • Other Size Specs: 5/8-11
  • Bolt Type: T-Head Bolt
  • Material: Steel; Alloy Steel
Carriage Bolts
from National Bolt & Nut Corporation

CARRIAGE BOLTS. Dimensions per ANSI B18.5. Full size body. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using the proper... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: 0.6250 to 6
  • Bolt Type: Carriage Bolt
  • Other Size Specs: Thread Range: 1/4" - 3/4", Fine and Course Threads
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Flat Head Slotted Cap Screws
from National Bolt & Nut Corporation

FLAT HEAD SLOTTED CAP SCREWS. Dimensions per ANSI B18.6.2. 82 ° countersink angle. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. [See More]

  • Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
  • Length: 1.5 to 6
  • Material: Steel
Full Threaded Carriage Bolts
from National Bolt & Nut Corporation

SHAKER SCREEN BOLTS (FULL THREADED CARRIAGE BOLTS). Carriage Bolts threaded to square. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"
  • Length: 0.7500 to 10
  • Bolt Type: Carriage Bolt
  • Other Size Specs: Thread Range: 1/4" - 3/4", Course Thread
Heavy Hex Head Bolts
from National Bolt & Nut Corporation

HEAVY HEX HEAD BOLTS. Dimensions per ANSI B18.2.1. Material and physical properties per ASTM A307 GradeB. Custom Hex Head Bolts available. We carry 1/2 to 3" diameter and up to 6 feet in length. Dimensions per ANSI 18.2.1 or your specification. Material and Physical properties per ASTM - A325, A490,... [See More]

  • Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Length: 1.5 to 8
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
Hex Flange Bolts
from National Bolt & Nut Corporation

HEX FLANGE BOLTS. Dimensions per IFI-111. Washer built into head design. Other materials and finishes available. For further information, call or send an information request. [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: 0.5000 to 6
  • Bolt Type: Flange Bolt
  • Other Size Specs: Thread Range: 1/4" - 3/4", Fine and Course Threads
Hex Head Bolts / Hex Cap Screws
from National Bolt & Nut Corporation

HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
  • Length: 0.5000 to 15
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
Hex Head Cap Screw
from National Bolt & Nut Corporation

1/4 - 5/8" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Meeting ANSI B18.2.1 dimensional specifications, our series of grade 5, 1/4 - 5/8 inch diameter hex head cap screws feature rolled threads. Our Grade 5, 1/4 - 5/8 inch diameter hex head cap screws meet SAE J429 standards for both material and... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"
  • Length: 0.5000 to 20
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: 1/4" - 5/8", Fine and Course Threads
Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
  • Length: 0.1250 to 10
  • Material: Steel
Socket Head Shoulder Screws
from National Bolt & Nut Corporation

SOCKET HEAD SHOULDER SCREWS. National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket head shoulder screws feature a hexagon-shaped socket and are ideal for a variety of rotating or... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Length: 0.2500 to 6
  • Bolt Type: Shoulder Bolt
  • Other Size Specs: Thread Range: 1/4" - 5/8", Course Threads
Square Head Bolts
from National Bolt & Nut Corporation

SQUARE HEAD BOLTS. Dimensions per ANSI B18.2.1. Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of... [See More]

  • Inch: 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Length: 1 to 16
  • Bolt Type: Square Head Bolt
  • Other Size Specs: Thread Range: 5/16" - 1-1/2", Fine and Course Threads
Square Head Tap Bolts
from National Bolt & Nut Corporation

SQUARE HEAD TAP BOLTS. Dimensions per ANSI B18.2.1. Threaded to head. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using... [See More]

  • Inch: 1/2"; 5/8"; 3/4"
  • Length: 1.5 to 4
  • Bolt Type: Square Head Bolt
  • Other Size Specs: Thread Range: 1/2" - 3/4", Course Threads
Bolt Head/ Wrench Cap Screws -- Inch Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Inch: # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Fastener Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
Replacement Screw -- 23021S
from ADB®

Replacement screws for safety engineered products [See More]

  • Inch: 5/8"
  • Length: 1.22
  • Bolt Type: Shoulder Bolt; Shoulder Bolt
  • Other Size Specs: 5/8-11 x 2
Mil-Spec Bolt -- 279981
from Fastener SuperStore, Inc.

5/8-11 X 1 (BH063C100N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant. Tested & Certified to Military Standards. [See More]

  • Inch: 5/8"
  • Length: 1
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Latch Bolt -- SWB-3
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Latch Bolts with a thread length of 1.750 in and thread size of 5/8-11. Head length to hole center .750 in [See More]

  • Inch: 5/8"
  • Material: Steel
  • Length: 1.75
Carriage Bolt - Non Metric -- 58X112CBZ
from Peco Fasteners, Inc.

ROUND HEAD, SQUARE NECK TYPE. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. 11 TPI. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECE PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Carriage Bolt
  • Finish: Zinc Plated
5/8-11 x 1-1/2" 307A Hex Machine Bolt, Zinc -- BG2HMB05001411Z
from NBS Corp.

Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼ ” to ¾ ” diameter, all hex machine bolts come with zinc finish. [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Machine Bolt
  • Material: Steel
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
U Bolt - Non Metric -- 090N0600PL
from PHD Manufacturing, Inc.

ROUND BEND TYPE. LOW CARBON STEEL MATERIAL. 6-3/4 INCH INSIDE WIDTH. 3-3/4 INCH THREAD LENGTH. 5/8 INCH NOMINAL DIAMETER. FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. 3620 LB AT 650 DEG F, 3230 LB... [See More]

  • Inch: 5/8"
  • Length: 3.75
  • Bolt Type: U-Bolt
  • Material: Steel
Heavy Duty 4140 Steel T-Bolt: 5/8-11 Thread x 10 Length -- 46569
from Te-Co, Inc.

Product Information. Black Oxide Finish. 4140 Steel. Thread Class 2A UNC. Special lengths and sizes quoted upon request [See More]

  • Inch: 5/8"
  • Length: 10
  • Bolt Type: T-Head Bolt
  • Material: Steel
Tension Indicating Bolts -- SmartBolts®
from Industrial Indicators

SmartBolts ® Direct Tension Indicating (DTI) Fasteners. DTI SmartBolts ® from Stress Indicators, Inc. indicate whether a bolted joint is loose or tight with a clear visible indicator that gradually darkens from bright red when loose to near black as the fastener is tightened. SmartBolts... [See More]

  • Inch: 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"
  • Bolt Type: Machine Bolt; Structural Bolt
Hex Bolt - Non Metric -- MB58112
from L.H. Dottie Company

FULLY THREADED TYPE. GRADE 2 LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 1-1/2 INCH. 15/16 INCH HEAD WIDTH ACROSS FLAT. 5/8 INCH NOMINAL DIAMETER. 11 TPI. PC 4090 MODEL [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Hexagon Bolt
  • Material: Steel
12 Point (Modified) -- 11664479-1
from MS Aerospace, Inc.

M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]

  • Inch: 5/8"
  • Material: 4340
Shoulder Screw -- 3/4 x 1
from Monroe Engineering

Alloy steel heat treated, Tensile Strength 140,000 P.S.I. Precision ground to close tolerances. Black Oxide finish [See More]

  • Inch: 5/8"
  • Length: 1
  • Bolt Type: Shoulder Bolt
  • Other Size Specs: 3/4 x 1 Shoulder, 5/8-11 x 7/8 Thread
Axle Bolts
from Berliss

Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings. [See More]

  • Inch: 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 1"
  • Bolt Type: Hexagon Bolt; Axle Bolt
PN - SQCN - SEMS - MS -- 1/4-20 X 5/8
from PENCOM

Custom sizes/other finishes available, square cone lock washer sems [See More]

  • Inch: 5/8"
  • Length: 0.6250
  • Bolt Type: Machine Bolt
  • Material: Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
5/8 x 5/8 Stripper Bolt -- 5858SB
from DME Company

The D-M-E Toggle-Lok is an externally mounted device used to positively return the ejector assembly before the mold completely closes. Employed when ejector pins or other moving components interfere with normal mold closure, the Toggle-Lok returns and locks the ejector assembly firmly in place,... [See More]

  • Inch: 5/8"
  • Bolt Type: Stripper Bolt
Hex Bolt - Non Metric -- 62X100HEBBOX
from Hubbell Incorporated

FULLY THREADED TYPE. ASTM B99 SILICON BRONZE MATERIAL. 1 INCH. 1 LENGTH - DECIMAL. 1 LENGTH - FRACTIONAL. 1 INCH THREAD LENGTH. 5/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 11 TPI. NEMA APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. DURIUM[T] BRAND. [See More]

  • Inch: 5/8"
  • Length: 1
  • Bolt Type: Hexagon Bolt
  • Material: Bronze
Chandler Products -- Shoulder Bolts
from Elgin Fastener Group

Shoulder Bolts. Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes. [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: ? to 4.5
  • Bolt Type: Hexagon Bolt; Shoulder Bolt
  • Other Size Specs: 3/16" to 3/4"
Button Head Socket Cap Screw -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Material: Alloy Steel
Mil-Spec Bolt -- 402052
from Fastener SuperStore, Inc.

5/8-11 X 1 3/4 (MS90725-163) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow. Tested & Certified to Military Standards. [See More]

  • Inch: 5/8"
  • Length: 1.75
  • Bolt Type: Hexagon Bolt
  • Material: Grade 5
Rod Ends with Eye Hole -- WMT-12
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Rod Ends - blank, with an outside diameter of 1.25 in, a shank diameter of .63 in & the length to the hole center is 3.00 in [See More]

  • Inch: 5/8"
  • Material: Steel
  • Length: 2
Hex Bolt - Non Metric -- 58X112HBG2Z
from Peco Fasteners, Inc.

1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. 11 TPI. USS APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Hexagon Bolt
  • Finish: Zinc Plated
5/8-11 x 1-1/2" Gr. Alloy 12 Point Flange Bolt, Plain -- BD8FLB05001411P
from NBS Corp.

From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI ’s ® patented DPK ® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Flange Bolt
  • Material: Steel
Prevailing Torque Self-Locking Fasteners -- Long-Lok® Inserts
from Long-Lok Fasteners Corporation

Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Length: 0.1250 to 0.7500
  • Bolt Type: Carriage Bolt; Machine Bolt
  • Material: Steel; Hardened Steel
U Bolt - Non Metric -- 093N0600PV
from PHD Manufacturing, Inc.

ROUND BEND TYPE. LOW CARBON STEEL MATERIAL. 6-3/4 INCH INSIDE WIDTH. 3-3/4 INCH THREAD LENGTH. 5/8 INCH NOMINAL DIAMETER. FEDERAL SPECIFICATION A-A-1192A TYPE 24, MSS SP-69 TYPE 24 APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. 3620 LB AT 650 DEG F, 3230 LB... [See More]

  • Inch: 5/8"
  • Length: 3.75
  • Bolt Type: U-Bolt
  • Material: Steel
Heavy Duty T-Slot Bolt - 4140 Steel: 5/8-11 Thread x 10 Length -- 45568
from Te-Co, Inc.

Product Information. Black Oxide Finish. 4140 Steel. T-Slot Bolt head is undersized to fit machine table slot. Thread Class 2A UNC. Special lengths and sizes quoted upon request [See More]

  • Inch: 5/8"
  • Length: 10
  • Bolt Type: T-Head Bolt
  • Material: Steel
Hex Bolt - Non Metric -- MB58314
from L.H. Dottie Company

FULLY THREADED TYPE. LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 3-1/4 INCH. 15/16 INCH HEAD WIDTH ACROSS FLAT. 5/8 INCH NOMINAL DIAMETER. 11 TPI. MB MODEL [See More]

  • Inch: 5/8"
  • Length: 3.25
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Bolt -- Socket Head Stripper Bolts IN
from DME Company

Socket Head Stripper Bolts IN [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"
  • Length: 0.3150 to 10.24
  • Bolt Type: Shoulder Bolt; Shoulder Bolt
Hex Bolt - Non Metric -- 62X450HABBOX
from Hubbell Incorporated

2024-T4 ALUMINUM ALLOY MATERIAL. 4-1/2 INCH. 4.5 LENGTH - DECIMAL. 4-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 11 TPI. NEMA APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. CORROSION RESISTANT. FINISH/COATING ANODIZED. LENGTH -... [See More]

  • Inch: 5/8"
  • Length: 4.5
  • Bolt Type: Hexagon Bolt
  • Material: Aluminum Alloy
Chandler Products -- Special Cold Headed Products
from Elgin Fastener Group

Special Cold Headed Products. We can meet your special fastener needs with unique products designed to your specifications. Configurations are available in either inch or metric sizes. [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: ? to 9
  • Bolt Type: Carriage Bolt
  • Other Size Specs: 3/16" to 3/4"
Drop-In Anchor Bolts
from Bayou City Bolt & Supply Co., Inc.

Drop-in anchors are internally threaded expansion anchors with a preassembled expander plug. This type of anchor is used for flush mount applications in solid base materials. The anchor is set by driving the expansion plug towards the bottom of the anchor using the setting tool. GOVERNING STANDARDS. [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"
  • Material: Steel
  • Bolt Type: Anchor Bolt
  • Fastener Standards: A-A-55614, Type I
Set-Up Stud -- SUS-224
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of 5/8-11 and an overall length of 4.00 in [See More]

  • Inch: 5/8"
  • Length: 4
  • Bolt Type: Stud Bolt
  • Material: Stainless Steel; 303 Stainless Steel
Hex Bolt - Non Metric -- 58X112HBG8SAEYZ
from Peco Fasteners, Inc.

1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. 18 TPI. SAE APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. COLOR YELLOW. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Hexagon Bolt
  • Finish: Zinc Plated
5/8-11 x 1-1/2" Gr. Alloy Frame Bolt, Non-Serrated, Non-Indented, Black Phosphate -- BN9FLT05001411P
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Frame Bolt
  • Material: Steel
Prevailing Torque Self-Locking Fasteners -- Poly-Lok®
from Long-Lok Fasteners Corporation

Poly-Lok ® is today ’s most advanced, most reliable prevailing torque type self-locking fastener. And it ’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Bolt Type: Carriage Bolt; Machine Bolt
U Bolt - Non Metric -- 095 1000PL
from PHD Manufacturing, Inc.

ROUND BEND TYPE. LOW CARBON STEEL MATERIAL. 10-7/8 INCH INSIDE WIDTH. 2-1/2 INCH THREAD LENGTH. 5/8 INCH NOMINAL DIAMETER. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. 3620 LB CAPACITY. 11-1/2 INCH CENTER DISTANCE. WITHOUT NUT. PIPE SIZE 10 INCH. TANGENT 7-1/4 INCH. WEIGHT 2.3... [See More]

  • Inch: 5/8"
  • Length: 2.5
  • Bolt Type: U-Bolt
  • Material: Steel
Stainless Steel T-Bolt: 5/8-11 Thread x 2 Length -- 46580
from Te-Co, Inc.

Product Information. Material: 304 Stainless Steel. Special lengths and sizes quoted upon request [See More]

  • Inch: 5/8"
  • Length: 2
  • Bolt Type: T-Head Bolt
  • Material: Stainless Steel
Shoulder (Stripper) Bolts
from DME Company

Shoulder (Stripper) Bolts [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"; 3/4"
  • Length: 0.3750 to 0.8750
  • Bolt Type: Shoulder Bolt; Stripper Bolt
Chandler Products -- Stainless Steel Fasteners
from Elgin Fastener Group

Stainless Steel Fasteners. Special dimensions (head heights, shank sizes or thread lengths) can be produced in stainless steel. Configurations are available in either inch or metric sizes. [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: ? to 9
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: 3/16" to 3/4"
Heavy Hex Bolts - General -- A193 B7
from Bayou City Bolt & Supply Co., Inc.

Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon steel bolts... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Stainless Steel (optional feature); Alloy Steel
  • Bolt Type: Hexagon Bolt
  • Fastener Standards: ASTM
Set-Up Stud -- SUS-804
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Wrench Flat Set- Up Studs with a thread size of 5/8-11 and an overall length of 3.00 in [See More]

  • Inch: 5/8"
  • Length: 3
  • Bolt Type: Stud Bolt
  • Material: Hardened Steel; Medium Carbon Steel
Hex Bolt - Non Metric -- 58X114HBG5SAEZ
from Peco Fasteners, Inc.

1-1/4 INCH. 1.25 LENGTH - DECIMAL. 1-1/4 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. 18 TPI. SAE APPLICABLE STANDARD. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER -... [See More]

  • Inch: 5/8"
  • Length: 1.25
  • Bolt Type: Hexagon Bolt
  • Finish: Zinc Plated
5/8-11 x 5-1/2" Gr. 8 Frame Bolt, Non-Indented Head, Non-Serrated, Black Phosphate -- BN8FLT05005411P
from NBS Corp.

Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]

  • Inch: 5/8"
  • Length: 5.5
  • Bolt Type: Frame Bolt
  • Material: Steel
Self-Locking Fasteners -- Dyna-Thred® II
from Long-Lok Fasteners Corporation

The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]

  • Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Material: Steel; Hardened Steel; Inconel™
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Fillister, Button, Round, Binder, Truss. Socket Cap
  • Finish: Cadmium, Silver Plate, Passivate, Dry Film Lube
Tugger® T-Bolt: 5/8-11 Thread x 1-1/2 Length -- 46501
from Te-Co, Inc.

Product Information. Black Oxide Finish. Medium Carbon Steel. Heat Treated. Thread Class 2A UNC. Special lengths and sizes quoted upon request [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: T-Head Bolt
  • Material: Steel
Chandler Products -- T & Square Head Bolts
from Elgin Fastener Group

T & Square Head Bolts. "T" head or square head, Chandler manufactures both exactly to your blueprints. Special dimensions (head types, shank sizes or thread lengths) can be produced. Configurations are available in either inch or metric sizes. [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: ? to 6
  • Bolt Type: T-Head Bolt
  • Other Size Specs: 3/16" to 3/4"
L Shaped Anchor Bolts
from Bayou City Bolt & Supply Co., Inc.

L-Shaped anchor bolts are embedded in concrete and used to support structural steel columns, light poles, highway signs, heavy equipment, and many other applications. The hook portion of the anchor bolt serves to create resistance so that the bolt does not pull out of the concrete foundation when... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Length: 6 to 36
  • Bolt Type: Anchor Bolt
  • Material: Steel
T-Bolt -- RTSB-55
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Rotary - with a thread size of 5/8-11 and a thread length of 1.50 in [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: T-Head Bolt
  • Material: 4140 Steel
Hex Bolt - Non Metric -- 58X212HBHDG
from Peco Fasteners, Inc.

2-1/2 INCH. 2.5 LENGTH - DECIMAL. 2-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. 11 TPI. 5/8 NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25 PIECES. FINISH/COATING HOT DIP GALVANIZED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 5/8"
  • Length: 2.5
  • Bolt Type: Hexagon Bolt
  • Finish: Galvanized
Self-Locking Fasteners -- Tek-Lok™
from Long-Lok Fasteners Corporation

Tek-Lok ® self-locking threaded fasteners obtain locking action from an engineered plastic pellet compressed into a hole drilled in the threaded region of the fastener, to a depth slightly below the root of the thread. Pellet size and location are standard but can be altered to meet special... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
  • Material: Steel; Hardened Steel
Tugger® T-Slot Bolt: 5/8-11 Thread x 1-1/2 Length -- 45501
from Te-Co, Inc.

Product Information. Black Oxide Finish. Medium Carbon Steel. T-Slot Bolt head is undersized to fit machine table slot. Thread Class 2A UNC. Special lengths and sizes quoted upon request [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: T-Head Bolt
  • Material: Steel
Chandler Products -- Valve Stem and B-7 Fasteners
from Elgin Fastener Group

Valve Stem and B-7 Fasteners. Quality valves demand quality valve stems. Chandler offers a wide variety of precision valve stems to meet your particular design needs. Certified B-7 fasteners to exacting specifications. Configurations are available in either inch or metric sizes. [See More]

  • Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
  • Length: ? to 9
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: 3/16" to 3/4"
U-Bolts -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

U-Bolts are U-shaped bolts with two threaded arms protruding from a curved base. Round U-Bolts are typically used for attaching pipe or steel round bar to wood or steel post. They are also used to hang wrought iron pipe in mechanical installations. Long tangent U-Bolts are also available. Their long... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Length: 0.7500 to 4
  • Bolt Type: U-Bolt
  • Material: Steel
T-Bolt -- TB-17
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Square Head - with a thread size of 5/8-11 and a thread length of 1.00 in [See More]

  • Inch: 5/8"
  • Length: 1
  • Bolt Type: Square Head Bolt; T-Head Bolt
  • Material: Heat Treated Medium Carbon Alloy Steel
Plow Bolt - Non Metric -- 58X112PBP
from Peco Fasteners, Inc.

1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 5/8 INCH NOMINAL DIAMETER. 5/8:INCH NOMINAL DIAMETER - FRACTIONAL. .625 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 25. FINISH/COATING PLAIN FINISH. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: Plow Bolt
Ohio Rod Products -- Motor Thru Bolts
from Elgin Fastener Group

Motor Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer Collared Stud, Six Lobes. Slot: Struck or Milled —... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 4
  • Bolt Type: Motor Thru Bolt
  • Material: Steel
Wedge Anchor Bolts
from Bayou City Bolt & Supply Co., Inc.

Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These anchors are available... [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Length: 1.5 to 12
  • Bolt Type: Anchor Bolt
  • Material: Steel
T-Bolt -- TSB-17
from Reid Supply

Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of 5/8-11 and a thread length of 1.50 in [See More]

  • Inch: 5/8"
  • Length: 1.5
  • Bolt Type: T-Head Bolt
  • Material: 1045 Steel
Ohio Rod Products -- Thru Bolts
from Elgin Fastener Group

Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 52
  • Bolt Type: Hexagon Bolt; Machine Bolt
  • Material: Steel