ISO Bolts
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Fastener Standards: ASME/ANSI; DIN; ISO; UTS
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
from National Bolt & Nut Corporation
METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]
- Fastener Standards: ASME/ANSI; ISO; ANSI B18.2.3.1M, ISO 4014
- Metric: M6; M8; M10; M12; M14; M16; M20; M24
- Bolt Type: Hexagon Bolt
- Length: 0.7087 to 2.13
from TFC Ltd.
Dimensions: mm. Material: A2 Stainless Steel. Finish: Self Colour. DIN 931. ISO: 4014. ANSI: B18.2.3.1M [See More]
- Fastener Standards: ASME/ANSI; ISO
- Material: Stainless Steel
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
from Plasti-Bond/Perma-Cote/Korkap
ROUND BEND TYPE. STEEL MATERIAL. 20 MIL GRAY PVC COATED FINISH. 1 INCH INSIDE WIDTH. ISO 9001 APPLICABLE STANDARD [See More]
- Fastener Standards: ISO
- Material: Steel
- Bolt Type: U-Bolt
- Finish: PVC Coated
from NBK America LLC
Aluminum alloy hexalobular socket head cap screws with extreme low profile. The specific gravity is approximately 33% that of stainless steel. There is no electrocorrosion due to contact with aluminum alloy. Hexalobular socket *1 head cap screws with ultra-thin head. For space-saving of... [See More]
- Fastener Standards: ISO; JIS
- Metric: M3
- Bolt Type: Hexagon Bolt
- Length: 0.3937
from TFC Ltd.
Dimensions: mm. Material: Grade 8.8. Finish: Self Colour. DIN 960. ISO: 8765 [See More]
- Fastener Standards: ISO
- Material: Steel
- Bolt Type: Hexagon Bolt
- Finish: Self Colour
from NBK America LLC
Flat head bolt with a pin at the center of the hexalobular socket *1. This prevents mounting and removing with regular tools. Install and remove with SRX Dedicated Wrench or SRXB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. *1 : The hexalobular shape is... [See More]
- Fastener Standards: ISO; JIS
- Metric: M3
- Bolt Type: Hexagon Bolt
- Length: 0.3937
from TFC Ltd.
Dimensions: mm. Material: Grade 10.9. Finish: Zinc & Clear / Self Colour. DIN 931. ISO: 4014. ANSI: B18.3.1M [See More]
- Fastener Standards: ASME/ANSI; ISO
- Material: Steel
- Bolt Type: Hexagon Bolt
- Finish: Zinc & Clear / Self Colour
from NBK America LLC
Set of Flat Head Bolt with Hexalobular Socket *1SRFXS (SRFXS) and Rosette Washer SWAS-RW (SWAS-RW). SRFXS can be used without countersinking. SRFXS cannot be mounted or removed by normal tools. Since the combined use of SWAS-RW will disable pinching and rotating SRFXS directly, the anti-theft... [See More]
- Fastener Standards: ISO; JIS
- Metric: M3
- Bolt Type: Hexagon Bolt
- Length: 0.3937