# 2 Bolts
from National Bolt & Nut Corporation
BUTTON HEAD HEX SOCKET CAP SCREWS. Featuring a six-sided hexagon socket and constructed from highly durable alloy steel material, National Bolt & Nut's button head hex socket cap screws possess a larger surface bearing and a lower profile head than traditional socket cap screw heads. Button head... [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
- Other Size Specs: Thread Range: #4 - 5/8", Fine and Course Threads
- Length: 0.1875 to 2
- Material: Steel
from ZAGO Manufacturing Company, Inc.
If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Bolt Type: Flange Bolt; Hexagon Bolt
- Length: 0.0787 to 1.97
from DigiKey
#2-56 Cheese Head Bolt Hex Drive Titanium [See More]
- Inch: # 2
from National Bolt & Nut Corporation
HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
- Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
- Length: 0.1250 to 10
- Material: Steel
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Bolt Type: Hexagon Bolt
- Length: 0.0787 to 1.97
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from National Bolt & Nut Corporation
PAN HEAD CROSS RECESSED TAPPING SCREWS. We offer a series of pan head cross recessed tapping screws designed for steel applications. Our pan head cross recessed tapping screws are heat treated per SAE 581 specifications and feature a unique head design that meets ANSI B18.6.4 dimensional standards. [See More]
- Inch: # 2; # 4; # 6; # 8; # 10; 1/4"
- Length: 0.7500 to 20.5
- Bolt Type: Machine Bolt
- Other Size Specs: Thread Range: #2 - 1/4", Fine and Course Threads
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from DigiKey
#2-56 Hex Head Bolt Hex Socket, Slotted Drive Nylon [See More]
- Inch: # 2
- Material: Plastic; Nylon
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
- Fastener Standards: ASME/ANSI; DIN; ASTM
- Material: Alloy Steel
from Elgin Fastener Group
Motor Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer Collared Stud, Six Lobes. Slot: Struck or Milled —... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 4
- Bolt Type: Motor Thru Bolt
- Material: Steel
from PENCOM
Custom sizes and other finishes available, 100 deg flat head angle [See More]
- Inch: # 2
- Length: 0.1875
- Bolt Type: Machine Bolt
- Material: Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
from Bayou City Bolt & Supply Co., Inc.
The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces. [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"
- Fastener Standards: ASME/ANSI
- Bolt Type: Machine Bolt
from Elgin Fastener Group
Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 52
- Bolt Type: Hexagon Bolt; Machine Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Length: 0.1250 to 0.7500
- Bolt Type: Carriage Bolt; Machine Bolt
- Material: Steel; Hardened Steel
from Long-Lok Fasteners Corporation
Poly-Lok ® is today ’s most advanced, most reliable prevailing torque type self-locking fastener. And it ’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Bolt Type: Carriage Bolt; Machine Bolt
from Long-Lok Fasteners Corporation
Tek-Lok ® self-locking threaded fasteners obtain locking action from an engineered plastic pellet compressed into a hole drilled in the threaded region of the fastener, to a depth slightly below the root of the thread. Pellet size and location are standard but can be altered to meet special... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: Steel; Hardened Steel