7/16" Bolts
from ZAGO Manufacturing Company, Inc.
If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Bolt Type: Flange Bolt; Hexagon Bolt
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
#3 HEAD PLOW BOLTS - OVERSIZED HEAD. Oversized head uses the next largest head size for the thread size listed. 3/8 thread size has 7/16" head size. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction... [See More]
- Inch: 3/8"; 7/16"
- Length: 1.25 to 2.5
- Bolt Type: Plow Bolt
- Other Size Specs: Thread Range: 3/8" - 7/16", Course Threads
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Bolt Type: Hexagon Bolt
- Length: 0.0787 to 1.97
from National Bolt & Nut Corporation
#3 REGULAR FLAT HEAD PLOW BOLTS. Dimensions per ANSI B18.9. Full and partial threads available. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build,... [See More]
- Inch: 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: 1 to 1.75
- Bolt Type: Plow Bolt
- Other Size Specs: Thread Range: 3/8" - 3/4", Course Threads
from National Bolt & Nut Corporation
12 POINT FLANGE BOLTS. High strength. Alternative for Socket Head Cap Screws. Other materials and finishes available. For further information, call or send an information request. [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Length: 0.7500 to 5.5
- Bolt Type: Flange Bolt
- Other Size Specs: Thread Range: 1/4" - 1", Fine and Course Threads
from National Bolt & Nut Corporation
CARRIAGE BOLTS. Dimensions per ANSI B18.5. Full size body. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using the proper... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: 0.6250 to 6
- Bolt Type: Carriage Bolt
- Other Size Specs: Thread Range: 1/4" - 3/4", Fine and Course Threads
from National Bolt & Nut Corporation
CLIPPED HEAD PLOW BOLTS. Flat round head with trimmed sides. Threaded to square. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance... [See More]
- Inch: 3/8"; 7/16"; 1/2"
- Length: 1.25 to 1.5
- Bolt Type: Plow Bolt
- Other Size Specs: Thread Range: 3/8" - 1/2", Course Threads
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from National Bolt & Nut Corporation
HEX FLANGE BOLTS. Dimensions per IFI-111. Washer built into head design. Other materials and finishes available. For further information, call or send an information request. [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: 0.5000 to 6
- Bolt Type: Flange Bolt
- Other Size Specs: Thread Range: 1/4" - 3/4", Fine and Course Threads
from National Bolt & Nut Corporation
HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
- Length: 0.5000 to 15
- Bolt Type: Hexagon Bolt
- Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
from National Bolt & Nut Corporation
1/4 - 5/8" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Meeting ANSI B18.2.1 dimensional specifications, our series of grade 5, 1/4 - 5/8 inch diameter hex head cap screws feature rolled threads. Our Grade 5, 1/4 - 5/8 inch diameter hex head cap screws meet SAE J429 standards for both material and... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"
- Length: 0.5000 to 20
- Bolt Type: Hexagon Bolt
- Other Size Specs: Thread Range: 1/4" - 5/8", Fine and Course Threads
from National Bolt & Nut Corporation
HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
- Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
- Length: 0.1250 to 10
- Material: Steel
from National Bolt & Nut Corporation
RIBBED NECK CARRIAGE BOLTS. Dimensions per ANSI B18.5. For use wood, thin gage steel, or aluminum applications. Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the basic components of any construction job,... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"
- Length: 0.7500 to 3
- Bolt Type: Carriage Bolt
- Other Size Specs: Thread Range: 1/4" - 7/16", Course Threads
from National Bolt & Nut Corporation
SERRATED FLANGE BOLTS. Dimensions per IFI-111. Case hardened for added toughness to teeth. Core hardness equivalent to Grade 5. Other materials and finishes available. For further information, call or send an information request. [See More]
- Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"
- Length: 0.2500 to 3
- Bolt Type: Flange Bolt
- Other Size Specs: Thread Range: #6 - 1/2", Fine and Course Threads
from Berliss
Fine and coarse thread axles and their corresponding nuts from 1/4" to 1" in zinc plated low carbon steel and stainless steel with or without grease fittings. [See More]
- Inch: 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 1"
- Bolt Type: Hexagon Bolt; Axle Bolt
from NBS Corp.
Featuring a hexagonal head and available in either grade 2, all NBS hex machine bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from ¼ ” to ¾ ” diameter, all hex machine bolts come with zinc finish. [See More]
- Inch: 7/16"
- Length: 1
- Bolt Type: Machine Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
from Peco Fasteners, Inc.
ROUND HEAD, SQUARE NECK TYPE. 1-1/4 INCH. 1.25 LENGTH - DECIMAL. 1-1/4 LENGTH - FRACTIONAL. 7/16 INCH NOMINAL DIAMETER. 14 TPI. 7/16 NOMINAL DIAMETER - FRACTIONAL. .4375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECE PER PACK. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]
- Inch: 7/16"
- Length: 1.25
- Bolt Type: Carriage Bolt
- Finish: Zinc Plated
from Hubbell Incorporated
FULLY THREADED TYPE. ASTM B99 SILICON BRONZE MATERIAL. 1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 1-1/2 INCH THREAD LENGTH. 7/16 INCH NOMINAL DIAMETER. UNC-2A THREAD SERIES. 14 TPI. NEMA APPLICABLE STANDARD. 7/16 NOMINAL DIAMETER - FRACTIONAL. .4375 NOMINAL DIAMETER - DECIMAL. [See More]
- Inch: 7/16"
- Length: 1.5
- Bolt Type: Hexagon Bolt
- Material: Bronze
from PENCOM
Custom sizes/other finishes available, square cone lock washer sems [See More]
- Inch: 7/16"
- Length: 0.4375
- Bolt Type: Machine Bolt
- Material: Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
from MS Aerospace, Inc.
M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]
- Inch: 7/16"
- Material: A286
from Industrial Indicators
SmartBolts ® Direct Tension Indicating (DTI) Fasteners. DTI SmartBolts ® from Stress Indicators, Inc. indicate whether a bolted joint is loose or tight with a clear visible indicator that gradually darkens from bright red when loose to near black as the fastener is tightened. SmartBolts... [See More]
- Inch: 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"
- Bolt Type: Machine Bolt; Structural Bolt
from Fastener SuperStore, Inc.
7/16-14 X 1 (BH044C100N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant. Tested & Certified to Military Standards. [See More]
- Inch: 7/16"
- Length: 1
- Bolt Type: Hexagon Bolt
- Material: Steel
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Inch: # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
- Fastener Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from Elgin Fastener Group
Shoulder Bolts. Special dimensions for Shoulder Bolts (shoulder diameter ratios, head heights, head types and thread lengths) can be produced. Configurations are available in either inch or metric sizes. [See More]
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: ? to 4.5
- Bolt Type: Hexagon Bolt; Shoulder Bolt
- Other Size Specs: 3/16" to 3/4"
from NBS Corp.
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]
- Inch: 7/16"
- Length: 1
- Bolt Type: Frame Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Long-Lok strip fasteners are manufactured by forming a narrow longitudinal slot long enough to assure engagement with the female thread in an otherwise normal bolt or screw, and compressing a special locking material in the slot. The resiliency of the locking insert holds it in place without... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Length: 0.1250 to 0.7500
- Bolt Type: Carriage Bolt; Machine Bolt
- Material: Steel; Hardened Steel
from Peco Fasteners, Inc.
1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 7/16 INCH NOMINAL DIAMETER. 14 TPI. USS APPLICABLE STANDARD. 7/16 NOMINAL DIAMETER - FRACTIONAL. .4375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER -... [See More]
- Inch: 7/16"
- Length: 1.5
- Bolt Type: Hexagon Bolt
- Finish: Zinc Plated
from Fastener SuperStore, Inc.
7/16-14 X 2 (MS90725-91) Military Grade 5 Hex Cap Screws MS90725 / Grade 5 / Cadmium Yellow. Tested & Certified to Military Standards. [See More]
- Inch: 7/16"
- Length: 2
- Bolt Type: Hexagon Bolt
- Material: Hardened Steel; Grade 5
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Fastener Standards: ASME/ANSI; DIN; ASTM
- Material: Alloy Steel
from Elgin Fastener Group
Special Cold Headed Products. We can meet your special fastener needs with unique products designed to your specifications. Configurations are available in either inch or metric sizes. [See More]
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: ? to 9
- Bolt Type: Carriage Bolt
- Other Size Specs: 3/16" to 3/4"
from NBS Corp.
From the 12 perfectly shaped corners to the precision forged chamfer on the flange, each 12 point is meticulously made to exacting standards. Produced using FMI ’s ® patented DPK ® production process, cutting dyes are eliminated leaving a cleaner and sharper fit and finish. All 12... [See More]
- Inch: 7/16"
- Length: 1.5
- Bolt Type: Flange Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Poly-Lok ® is today ’s most advanced, most reliable prevailing torque type self-locking fastener. And it ’s all due to the unique polyester patch material that is more resilient, has higher strength, and can be reused more often with higher retained torque values than any other patch... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Bolt Type: Carriage Bolt; Machine Bolt
from Peco Fasteners, Inc.
1-1/2 INCH. 1.5 LENGTH - DECIMAL. 1-1/2 LENGTH - FRACTIONAL. 7/16 INCH NOMINAL DIAMETER. 14 TPI. USS APPLICABLE STANDARD. 7/16 NOMINAL DIAMETER - FRACTIONAL. .4375 NOMINAL DIAMETER - DECIMAL. COLOR YELLOW. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]
- Inch: 7/16"
- Length: 1.5
- Bolt Type: Hexagon Bolt
- Finish: Zinc Plated
from Bayou City Bolt & Supply Co., Inc.
Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon steel bolts... [See More]
- Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
- Material: Stainless Steel (optional feature); Alloy Steel
- Bolt Type: Hexagon Bolt
- Fastener Standards: ASTM
from Elgin Fastener Group
Stainless Steel Fasteners. Special dimensions (head heights, shank sizes or thread lengths) can be produced in stainless steel. Configurations are available in either inch or metric sizes. [See More]
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: ? to 9
- Bolt Type: Hexagon Bolt
- Other Size Specs: 3/16" to 3/4"
from NBS Corp.
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]
- Inch: 7/16"
- Length: 3
- Bolt Type: Frame Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
The patented Dyna-Thred lock is formed of the fastener itself and requires use of no additional locking element materials. Locking action takes place in a full hoop, 360 ° around the thread, providing an equal load on all sides. Dyna-Thred II fasteners are available in a wide variety of head... [See More]
- Inch: # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: Steel; Hardened Steel; Inconel™
- Bolt Type: Carriage Bolt; Hexagon Bolt; Fillister, Button, Round, Binder, Truss. Socket Cap
- Finish: Cadmium, Silver Plate, Passivate, Dry Film Lube
from Peco Fasteners, Inc.
1-3/4 INCH. 1.75 LENGTH - DECIMAL. 1-3/4 LENGTH - FRACTIONAL. 7/16 INCH NOMINAL DIAMETER. 20 TPI. SAE APPLICABLE STANDARD. 7/16 NOMINAL DIAMETER - FRACTIONAL. .4375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 100 PIECES. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER -... [See More]
- Inch: 7/16"
- Length: 1.75
- Bolt Type: Hexagon Bolt
- Finish: Zinc Plated
from Elgin Fastener Group
T & Square Head Bolts. "T" head or square head, Chandler manufactures both exactly to your blueprints. Special dimensions (head types, shank sizes or thread lengths) can be produced. Configurations are available in either inch or metric sizes. [See More]
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: ? to 6
- Bolt Type: T-Head Bolt
- Other Size Specs: 3/16" to 3/4"
from NBS Corp.
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]
- Inch: 7/16"
- Length: 3
- Bolt Type: Frame Bolt
- Material: Steel
from Long-Lok Fasteners Corporation
Tek-Lok ® self-locking threaded fasteners obtain locking action from an engineered plastic pellet compressed into a hole drilled in the threaded region of the fastener, to a depth slightly below the root of the thread. Pellet size and location are standard but can be altered to meet special... [See More]
- Inch: # 0; # 1; # 2; # 3; # 4; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"
- Material: Steel; Hardened Steel
from Peco Fasteners, Inc.
1-3/4 INCH. 1.75 LENGTH - DECIMAL. 1-3/4 LENGTH - FRACTIONAL. 7/16 INCH NOMINAL DIAMETER. 7/16:INCH NOMINAL DIAMETER - FRACTIONAL. .4375 NOMINAL DIAMETER - DECIMAL. PACKAGING QUANTITY 50. FINISH/COATING PLAIN FINISH. LENGTH - DECIMAL - UOM IN. NOMINAL DIAMETER - DECIMAL - UOM IN [See More]
- Inch: 7/16"
- Length: 1.75
- Bolt Type: Plow Bolt
from Elgin Fastener Group
Valve Stem and B-7 Fasteners. Quality valves demand quality valve stems. Chandler offers a wide variety of precision valve stems to meet your particular design needs. Certified B-7 fasteners to exacting specifications. Configurations are available in either inch or metric sizes. [See More]
- Inch: # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Length: ? to 9
- Bolt Type: Hexagon Bolt
- Other Size Specs: 3/16" to 3/4"
from Elgin Fastener Group
Cable Reel Bolts. General Information. Type of Head: Double Slot Truss Washer, Indented Hex Washer, Square Drive-slot Combination, Formed Hex. Thread Diameters: 10-24 through 5/8-11. Length: To a maximum of 96 ”. Length of Thread: 4" maximum. Wire Diameter: .160 through .565 [See More]
- Inch: # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"
- Length: ? to 96
- Bolt Type: Hexagon Bolt
from Elgin Fastener Group
Motor Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer Collared Stud, Six Lobes. Slot: Struck or Milled —... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 4
- Bolt Type: Motor Thru Bolt
- Material: Steel
from Elgin Fastener Group
Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles... [See More]
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Length: ? to 52
- Bolt Type: Hexagon Bolt; Machine Bolt
- Material: Steel