Plastic Bolts
from Golden Collar Technology Co., Ltd .
Our PTFE bolts and nuts can be used stably in a variety of corrosive media such as acids, alkalis and organic solvents for a long time, and maintain stable performance at extreme temperatures of -200 ° C to 260 ° C, without lubrication. Secondly, PTFE material has a very low coefficient of... [See More]
- Material: Plastic; PTFE
from RS Components, Ltd.
RS PRO M1020HHNYSCB50DIN933 Hex Bolt [See More]
- Material: Plastic; Nylon
- Length: 0.7874
- Bolt Type: Hexagon Bolt
- Finish: Plain
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
from DigiKey
1/4-20 X 1 EYEBOLT BLACK M111 [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M10x30mm [See More]
- Material: Plastic; Nylon
- Length: 1.18
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
SLOTTED HEX SCREW, 3/8-24 THREAD [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M10x40mm [See More]
- Material: Plastic; Nylon
- Length: 1.57
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2x0.4 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M10x50mm [See More]
- Material: Plastic; Nylon
- Length: 1.97
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2x0.4 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M10x60mm [See More]
- Material: Plastic; Nylon
- Length: 2.36
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2x0.4 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M12x20mm [See More]
- Material: Plastic; Nylon
- Length: 0.7874
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2x0.4 Hex Head Bolt Hex Socket Drive Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M12x30mm [See More]
- Material: Plastic; Nylon
- Length: 1.18
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2x0.4 Hex Head Bolt Hex Socket Drive Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M12x40mm [See More]
- Material: Plastic; Nylon
- Length: 1.57
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2x0.4 Hex Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M12x50mm [See More]
- Material: Plastic; Nylon
- Length: 1.97
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2x0.4 Hex Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
from RS Components, Ltd.
Nylon6.6 hexagon head set screw,M12x70mm [See More]
- Material: Plastic; Nylon
- Length: 2.76
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M2.5
from RS Components, Ltd.
Nylon 6.6 hexagon head set screw,M8x16mm [See More]
- Material: Plastic; Nylon
- Length: 0.6299
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M2.5
from RS Components, Ltd.
Nylon 6.6 hexagon head set screw,M8x20mm [See More]
- Material: Plastic; Nylon
- Length: 0.7874
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M2.5
from RS Components, Ltd.
Nylon 6.6 hexagon head set screw,M8x25mm [See More]
- Material: Plastic; Nylon
- Length: 0.9843
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2.5x0.45 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M2.5
from RS Components, Ltd.
Nylon 6.6 hexagon head set screw,M8x30mm [See More]
- Material: Plastic; Nylon
- Length: 1.18
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2.5x0.45 Hex Head Bolt Hex Socket Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M2.5
from RS Components, Ltd.
Nylon 6.6 hexagon head set screw,M8x40mm [See More]
- Material: Plastic; Nylon
- Length: 1.57
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M2.5x0.45 Hex Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M2.5
from RS Components, Ltd.
Nylon 6.6 hexagon head set screw,M8x60mm [See More]
- Material: Plastic; Nylon
- Length: 2.36
- Bolt Type: Hexagon Bolt
- Finish: Plain
from DigiKey
M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from RS Components, Ltd.
600 piece nylon metric screw kit [See More]
- Material: Plastic; Nylon
- Fastener Standards: RoHS Compliant
from DigiKey
M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from RS Components, Ltd.
M6 SCREW/WASHER/NUT KIT [See More]
- Material: Plastic; Nylon
- Finish: Plain
- Metric: M6
- Fastener Standards: RoHS Compliant
from DigiKey
M3x0.5 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from DigiKey
M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from DigiKey
M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from DigiKey
M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from DigiKey
M3x0.5 Hex Head Bolt Hex Socket Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from DigiKey
M3x0.5 Hex Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
- Metric: M3
from DigiKey
M3.5x0.6 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
from DigiKey
M3.5x0.6 Cheese Head Bolt Slotted Drive Nylon [See More]
- Material: Plastic; Nylon
from NBK America LLC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PEEK is thermoplastic super engineering plastic superior in physical and chemical properties. Excellent chemical resistance. It resists almost all chemicals other than... [See More]
- Material: Plastic; PEEK / Light Brown
- Metric: M3
- Bolt Type: Hexagon Bolt
- Length: 0.3937
from Minerallac Company
CONICAL TYPE. ENGINEERED PLASTIC MATERIAL. 3/4 INCH ANCHOR LENGTH. 1/8 INCH DRILL SIZE. #6 TO #8 ANCHOR SIZE. 3/4 INCH EMBED DEPTH. APPLICATION DRYWALL, CONCRETE, HOLLOW BLOCK OR BRICK. PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK [See More]
- Material: Plastic
- Length: 0.7500
- Bolt Type: Anchor Bolt
from NBK America LLC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. PPS is excellent in heat resistance and chemical resistance and continuously used at 200 °C. No fat or organic solvent cannot dissolve PPS at 200 ℃ or below. High... [See More]
- Material: Plastic; PPS (Poly Phenylene Sulfide) (Bright Light Brown) (Glass fiber 40%)
- Metric: M3
- Bolt Type: Hexagon Bolt
- Length: 0.3937
from Minerallac Company
LIPPED PLUG TYPE. PLASTIC MATERIAL. 1 INCH ANCHOR LENGTH. #10 TO #12 SCREW SIZE. 1/4 INCH DRILL SIZE. 0.375 INCH ANCHOR SIZE. 1 INCH EMBED DEPTH. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Plastic
- Length: 1
- Bolt Type: Anchor Bolt
from NBK America LLC
Hex socket head cap screw with low head. For space-saving of equipment/device and applications with a limited top space. RENY is thermoplastic engineering plastics with excellent tensile strength and bending strength. It is highly fatigue-resistant and has excellent creeping and heat insulation... [See More]
- Material: Plastic; RENY *1 (Glass Fiber 50% Reinforced Polyamide MXD6) (Black)
- Metric: M3
- Bolt Type: Hexagon Bolt
- Length: 0.3937
from Minerallac Company
PLUG TYPE. ENGINEERED PLASTIC MATERIAL. 1 INCH ANCHOR LENGTH. 12 TPI. 1/4 INCH DRILL SIZE. #10 ANCHOR SIZE. 1 INCH EMBED DEPTH. APPLICATION STONE, CONCRETE, HOLLOW BLOCK OR BRICK. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Plastic
- Length: 1
- Bolt Type: Anchor Bolt
from NBK America LLC
It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws ⇒Plastic Screws [See More]
- Material: Plastic
- Length: 0.5906
- Metric: M5
from Minerallac Company
WINGED TYPE. PLASTIC, VINYL MATERIAL. YELLOW DYED FINISH. 3/4 INCH ANCHOR LENGTH. 3/16 INCH DRILL SIZE. #4, #6, #8 ANCHOR SIZE. APPLICATION SHEETROCK, PLASTER, BRICKWORK, CONCRETE, TILE, HOLLOW MATERIALS. PACKAGING QUANTITY 100 PER BOX/500 PER STANDARD PACK [See More]
- Material: Plastic; PVC
- Length: 0.7500
- Bolt Type: Anchor Bolt
- Finish: Zinc Chromate
from Minerallac Company
EXPANDER TYPE. ENGINEERED PLASTIC MATERIAL. 1 INCH ANCHOR LENGTH. 10 TPI. #8 SCREW SIZE. 1/4 INCH DRILL SIZE. 0.375 INCH ANCHOR SIZE. 1 INCH EMBED DEPTH. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Plastic
- Length: 1
- Bolt Type: Anchor Bolt
from Minerallac Company
EZ, SELF DRILLING TYPE. NYLON MATERIAL. WHITE FINISH. 1-5/8 INCH ANCHOR LENGTH. 50 LB IN 1/2 INCH DRYWALL (TENSION STRENGTH) LOAD RATING. 1/2 INCH ANCHOR SIZE. 1-5/8 INCH EMBED DEPTH. EZ ANCORS[R] BRAND. FIXTURE THICKNESS 3/4 INCH (MAXIMUM). APPLICATION DRYWALL, HORIZONTAL. PACKAGING QUANTITY 100... [See More]
- Material: Plastic; Nylon
- Length: 1.62
- Bolt Type: Anchor Bolt
from Minerallac Company
EZ, SELF DRILLING TYPE. NYLON MATERIAL. WHITE FINISH. 1.313 INCH ANCHOR LENGTH. 25 LB (HOLDING WEIGHT) LOAD RATING. 3/8 INCH ANCHOR SIZE. EZ ANCORS[R] BRAND. APPLICATION OVERHEAD. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Plastic; Nylon
- Length: 1.31
- Bolt Type: Anchor Bolt
from Minerallac Company
NAIL-IN TYPE. NYLON MATERIAL. 1 INCH ANCHOR LENGTH. 285 LB (ULTIMATE PULLOUT) LOAD RATING. MUSHROOM HEAD TYPE. 1/4 INCH ANCHOR SIZE. APPLICATION DESIGNED FOR ATTACHING TERMINATION BAR TO SOLID CONCRETE, SOLID BRICK, BLOCK OR MASONRY WALLS. PACKAGING QUANTITY 100 PER BOX [See More]
- Material: Plastic; Nylon
- Length: 1
- Bolt Type: Anchor Bolt
from Minerallac Company
ANCHOR LENGTH 1 INCH. ANCHOR SIZE #10. FINISH ZINC PLATED. MATERIAL PLASTIC. TYPE SCREW. 39710 MODEL. DRIVE TYPE SQUARE. COLOR RED. INCLUDES SCREW, MASONRY DRILL BIT [See More]
- Material: Plastic
- Length: 1
- Bolt Type: Anchor Bolt
- Finish: Zinc Plated
from Minerallac Company
ANCHOR LENGTH 1 INCH. ANCHOR SIZE #10. FINISH ZINC PLATED. HEAD TYPE WING. MATERIAL PLASTIC. DRIVE TYPE SQUARE. COLOR YELLOW. PACKAGING QUANTITY 200 PER JAR. INCLUDES MASONRY DRILL BIT [See More]
- Material: Plastic
- Length: 1
- Bolt Type: Anchor Bolt
- Finish: Zinc Plated
from Minerallac Company
ANCHOR SIZE #8. HEAD TYPE PAN. MATERIAL PLASTIC. TYPE EXPANDER. DRIVE TYPE SQUARE. COLOR GREEN. PACKAGING QUANTITY 201 PER JAR [See More]
- Material: Plastic
- Bolt Type: Anchor Bolt
from Minerallac Company
DRILL SIZE 5/16 INCH. MATERIAL PLASTIC. SCREW SIZE #8. TYPE TOGGLE. APPLICATION HOLLOW WALL. PACKAGING QUANTITY 100 PER BOX. WALL THICKNESS 1/8 TO 1/4 INCH [See More]
- Material: Plastic
- Bolt Type: Anchor Bolt