M8 Bolts
from ZAGO Manufacturing Company, Inc.
If your equipment is exposed to high pressure, contamination, or vibration, then protect it with ZAGO ’s hex flange sealing nuts. Our hex flange sealing nuts are unique because they are designed with an ingrained rubber element. The power of our sealing technology is unleashed when the nuts... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Bolt Type: Flange Bolt; Hexagon Bolt
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 109 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 35 [See More]
- Metric: M8
- Material: Stainless Steel; Austenitic
- Length: 1.38
- Fastener Standards: ISO 4014
from APM Hexseal Corp.
In addition to fastening, our self-sealing screws and bolts offer a reliable and reusable seal, preventing (or containing!) contamination from dust, air, water, lubricants and other liquid or gaseous substances. They are also vibration resistant, making them a great choice for applications that... [See More]
- Metric: M8
- Bolt Type: Hexagon Bolt
from National Bolt & Nut Corporation
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]
- Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
- Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
- Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
from Imao-Fixtureworks
SCM440 steel. Quenched & tempered. Black oxide finished [See More]
- Metric: M5; M8; M10; M12; M16; M20
- Length: 0.3937 to 1.18
- Bolt Type: CAM SCREW
- Material: Steel
from RS Components, Ltd.
RS PRO Q206030000800020000 Coach Bolt [See More]
- Metric: M8
- Length: 0.7874
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from ZAGO Manufacturing Company, Inc.
ZAGO ’s hex sealing bolts are designed to withstand extreme pressure, and to form a complete seal along the threading of your bolt. Where liquids, gas, and contamination are present, it is crucial to use ZAGO ’s hex sealing bolts rather than ordinary nuts bolts to ensure optimal... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M27; M30
- Inch: # 0; # 1; # 2; # 4; # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"
- Bolt Type: Hexagon Bolt
- Length: 0.0787 to 1.97
from BUMAX®
BUMAX 88 Austenitic Stainless Steel A4/316L ISO 4014 Hex Head Bolt M8 x 35 [See More]
- Metric: M8
- Material: Stainless Steel; Austenitic
- Length: 1.38
- Fastener Standards: ISO 4014
from National Bolt & Nut Corporation
METRIC CARRIAGE BOLTS. Dimensions per DIN 603. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of using the proper bolts cannot... [See More]
- Metric: M6; M8; M10; M12
- Other Size Specs: Thread Range: M6 - M12, Course Threads
- Bolt Type: Carriage Bolt
- Material: Steel
from Imao-Fixtureworks
Body - BJ732. Steel (SCM435). Quenched and tempered. Case hardened (on radius end). Black oxide finish. Body - BJ732-SUS. Stainless steel (SUS440C). Case hardened (on radius end) [See More]
- Metric: M6; M8; M10; M12; M16; M20; M24
- Finish: Black Oxide
- Material: Steel; Stainless Steel
from RS Components, Ltd.
RS PRO Q206030000800025000 Coach Bolt [See More]
- Metric: M8
- Length: 0.9843
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from BUMAX®
BUMAX DX 129 Duplex Stainless Steel D6 ISO 4014 Hex Head Bolt M8 x 40 [See More]
- Metric: M8
- Material: Stainless Steel; Duplex
- Length: 1.57
- Fastener Standards: ISO 4014
from National Bolt & Nut Corporation
METRIC FLAT HEAD HEX SOCKET CAP SCREWS. Meeting ANSI B18.3.5M dimensional specifications, our line of coarse threaded metric flat head hex socket cap screws are manufactured in various thread sizes to meet your particular application requirements. Metric flat head hex socket cap screws are ideal for... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12; M16
- Other Size Specs: Thread Range: M3 - M16, Course Threads
- Length: 0.4724 to 1.5
- Material: Steel
from Imao-Fixtureworks
Body. Steel (S45C). Quenched and tempered. Black oxide finish [See More]
- Metric: M6; M8; M10; M12; M16; M20
- Finish: Black Oxide
- Material: Steel
from RS Components, Ltd.
RS PRO Q206030000800030000 Coach Bolt [See More]
- Metric: M8
- Length: 1.18
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from BUMAX®
BUMAX SDX 109 Super Duplex Stainless Steel D8 ISO 4014 Hex Head Bolt M8 x 40 [See More]
- Metric: M8
- Material: Stainless Steel; Super Duplex
- Length: 1.57
- Fastener Standards: ISO 4014
from National Bolt & Nut Corporation
METRIC HEX FLANGE BOLTS. National Bolt & Nut offers a selection of metric hex flange bolts that feature a unique head design that includes a built-in washer. Frequently used on motorcycles and import cars, our metric hex flange bolts meet DIN 6921 dimensional specifications. Other materials and... [See More]
- Metric: M6; M8; M10; M12; M16
- Length: 0.7874 to 4.33
- Bolt Type: Flange Bolt
- Other Size Specs: Thread Range: M6 - M16, Course Threads
from Imao-Fixtureworks
Body. Steel (SCM435). Quenched and tempered. Black oxide finish. Pin. Steel (SK95). Black oxide finish [See More]
- Metric: M8; M10; M12; M16; M20; M24
- Length: 9.06 to 39.37
- Bolt Type: Stud Bolt
- Material: Steel; Stainless Steel
from RS Components, Ltd.
RS PRO Q206030000800035000 Coach Bolt [See More]
- Metric: M8
- Length: 1.38
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from National Bolt & Nut Corporation
METRIC HEX HEAD CAP SCREW. Dimensions per ANSI B18.2.3.1M. Dimensions standardized with ISO 4014. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the... [See More]
- Metric: M6; M8; M10; M12; M14; M16; M20; M24
- Length: 0.7087 to 2.13
- Bolt Type: Hexagon Bolt
- Other Size Specs: Thread Range: M6 - M24, Course Threads
from Imao-Fixtureworks
Type BJ745-08 ~20 - Body. Steel (SCM435). Quenched and tempered (HRC33-39). Black oxide finish. Type BJ745-24 - Body. Steel (SCM435). Quenched and tempered (HRC23-34). Black oxide finish [See More]
- Metric: M8; M10; M12; M16; M20; M24
- Length: 1.97 to 19.69
- Bolt Type: Stud Bolt
- Material: Steel
from RS Components, Ltd.
RS PRO Q206030000800040000 Coach Bolt [See More]
- Metric: M8
- Length: 1.57
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from National Bolt & Nut Corporation
METRIC HEX SOCKET HEAD CAP SCREWS. Meeting ANSI B18.3.1M dimensional requirements, our line of coarse threaded metric hex socket head cap screws come equipped with various thread sizes, designed to meet your particular application needs. Constructed from high strength alloy steel, we additionally... [See More]
- Metric: M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M20; M24
- Other Size Specs: Thread Range: M2 - M24, Course Threads
- Length: 0.7874 to 7.48
- Material: Steel
from Imao-Fixtureworks
BJ730-04006 ~20032 - Body. S45C steel Quenched and tempered (for M4-M8 screw). Black oxide finish. BJ730-04006 ~20032 - Ball. SUJ2 steel Heat treated to HRC56-67. BJ730-06113 ~20127 - Body. SCM435 steel. Quenched and tempered. BJ730-06113 ~20127 - Ball. SUJ2 steel. Heat... [See More]
- Metric: M4; M5; M6; M8; M10; M12; M16; M20
- Finish: Black Oxide
- Material: Steel
from RS Components, Ltd.
RS PRO Q206030000800050000 Coach Bolt [See More]
- Metric: M8
- Length: 1.97
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO Q206030000800060000 Coach Bolt [See More]
- Metric: M8
- Length: 2.36
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO Q206030000800070000 Coach Bolt [See More]
- Metric: M8
- Length: 2.76
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO Q206030000800080000 Coach Bolt [See More]
- Metric: M8
- Length: 3.15
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO Q206030000800090000 Coach Bolt [See More]
- Metric: M8
- Length: 3.54
- Bolt Type: Coach Bolts
- Material: Stainless Steel
from RS Components, Ltd.
Carriage bolts & nuts,BZP,M8 x 40mm [See More]
- Metric: M8
- Length: 1.57
- Bolt Type: Coach Bolts
- Material: Steel
from RS Components, Ltd.
Carriage bolts & nuts,BZP,M8 x 50mm [See More]
- Metric: M8
- Length: 1.97
- Bolt Type: Coach Bolts
- Material: Steel
from RS Components, Ltd.
Carriage bolts & nuts,BZP,M8 x 65mm [See More]
- Metric: M8
- Length: 2.56
- Bolt Type: Coach Bolts
- Material: Steel
from RS Components, Ltd.
Carriage bolts & nuts,BZP,M8 x 75mm [See More]
- Metric: M8
- Length: 2.95
- Bolt Type: Coach Bolts
- Material: Steel
from RS Components, Ltd.
Carriage bolts & nuts,BZP,M8 x 100mm [See More]
- Metric: M8
- Length: 3.94
- Bolt Type: Coach Bolts
- Material: Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 0.4724
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 0.6299
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 0.7874
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 0.9843
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 1.18
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 1.57
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 1.77
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 1.97
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO DIN 933 Hex Bolt [See More]
- Metric: M8
- Length: 2.36
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel
from RS Components, Ltd.
RS PRO &MHB08 030 00RS Hex Bolt [See More]
- Metric: M8
- Length: 1.18
- Bolt Type: Hexagon Bolt
- Material: Steel
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . Round Set- Up Studs with a thread size of M8 and an overall length of 63.0 mm [See More]
- Metric: M8
- Length: 2.48
- Bolt Type: Stud Bolt
- Material: Steel w/Rolled Threads
from ADB®
Replacement Screws for Safety Engineered Hoist Rings - Metric [See More]
- Metric: M8
- Length: 0.7087
- Bolt Type: Shoulder Bolt; Shoulder Bolt
- Other Size Specs: 1-UP - 9.64
from Bayou City Bolt & Supply Co., Inc.
US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]
- Metric: M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Fastener Standards: ASME/ANSI (optional feature); DIN (optional feature); ISO (optional feature); SAE (optional feature)
- Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
from NBS Corp.
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]
- Metric: M8
- Length: 3.94
- Bolt Type: Frame Bolt
- Material: Steel
from DME Company
Socket Head Stripper Bolts MM [See More]
- Metric: M2.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24
- Length: 0.2362 to 9.84
- Bolt Type: Shoulder Bolt; Shoulder Bolt
from NBK America LLC
For work and jig locating and centering, etc. Please combine with the block SAK-ASAK-B. SAK-ASAK-B. Adjust bolt SAT and block SAK-ASAK-B combination. Part Number - Blocks for applicable adjust bolt. SAT-M6 SAK-6-A SAK-6-B. SAT-M8 SAK-8-A SAK-8-B. SAT-M10 SAK-10-A SAK-10-B. SAT-M12 SAK-12-A SAK-12-B [See More]
- Metric: M8
- Finish: Nickel Plated
- Length: 1.18
from Long-Lok Fasteners Corporation
Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]
- Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
- Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
- Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox 316L Stainless Steel Hexagon Head Bolt for Hygienic Area. M8 Thread [See More]
- Metric: M8
- Length: 0.6300
- Bolt Type: Hexagon Bolt
- Material: Stainless Steel; 316L Stainless Steel
from Bayou City Bolt & Supply Co., Inc.
A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]
- Metric: M3; M4; M5; M6; M8; M10; M12
- Fastener Standards: ASME/ANSI; DIN; ASTM
- Material: Alloy Steel
from NBS Corp.
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]
- Metric: M8
- Length: 0.4724
- Bolt Type: Frame Bolt
- Finish: Trivalent
from NBK America LLC
Prevents fall-off and loss of the screw. They are intended to fix protective and inspection covers that are frequently installed and removed. Tamper resistant screw type. For CE Marking compatibility. ⇒Use the NBK Captive Screw Series to be comply with CE. Install and remove with SRX Dedicated... [See More]
- Metric: M8
- Length: 0.6299
- Bolt Type: Hexagon Bolt
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. Black Washer [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.6300
from NBS Corp.
Featuring no serrations under the head, partial thread* as well as a non-indented head for better tool grip, NBS ’ non-serrated non-indented frame bolts is one of our newest addition to our fastener line and the first of its kind in the United States. Available in grade 5, grade 8, grade... [See More]
- Metric: M8
- Length: 0.4724
- Bolt Type: Frame Bolt
- Material: Steel
from NBK America LLC
Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]
- Metric: M8
- Length: 0.4724
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Black Washer [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 1.57
from NBK America LLC
Ceramic made from 99.5% high-purity alumina. Usable continually at 1500 °C. Types can be selected by the end symbol of the part number. SCX-C----Socket Head Cap Screws. SCX-H----Hex Head Screws. Excellent heat resistance, chemical resistance, and electrical insulation. The properties of ceramic... [See More]
- Metric: M8
- Length: 0.4724
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. White Washer [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.6300
from NBK America LLC
Clamping bolt with an integral ceramic ball. Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our... [See More]
- Metric: M8
- Length: 0.8346
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. White Washer [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 1.57
from NBK America LLC
All sizes are standardized with full thread. The ball rotates flexibly by up to 9 °. The reversal prevention mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. [See More]
- Metric: M8
- Finish: Black Oxide
- Length: 0.7874
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded. Blue Washer [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.6300
from NBK America LLC
All sizes are standardized with full thread. The ball rotates flexibly by up to 9 °. The reversal prevention mechanism always ensures secure clamping on the flat plane on the ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. [See More]
- Metric: M8
- Length: 0.7874
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded. Blue Washer [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 1.57
from NBK America LLC
Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]
- Metric: M8
- Finish: Black Oxide
- Length: 0.7874
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Partially Threaded [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 1.57
from NBK America LLC
Surface is contacted by a flat ball. This does not scratch the work. The ball rotates flexibly by up to 9 °. It securely clamps even when the mating part is tilted. For tool holder set screw and pressure piece stopper. We also produce products of special specifications, e.g. nominal diameter of... [See More]
- Metric: M8
- Length: 0.7874
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . NOVOnox Hygienic Stainless Steel Hexagon Head Bolt with Collar Fully Threaded [See More]
- Metric: M8
- Material: Stainless Steel; 316L Stainless Steel
- Length: 0.6300
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M8
- Finish: Black Oxide
- Length: 0.8346
from Reid Supply
Bushings are used as spacers between pulleys and gears to prevent damage caused by vibration and dynamic loads. The durable bushing material is corrosion resistant. . T-Bolts - Standard - with a thread size of M8 and a thread length of 35.0 mm [See More]
- Metric: M8
- Length: 1.38
- Bolt Type: T-Head Bolt
- Material: 1045 Steel
from NBK America LLC
Point contact by full ball securely fixes a work. For tool holder set screw, pressure piece and stopper. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface treatment. Please feel free to contact our customer service. [See More]
- Metric: M8
- Length: 0.8346
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]
- Metric: M8
- Finish: Black Oxide
- Length: 0.7874
from NBK America LLC
The ball rotates flexibly by up to 9 °. The reversal prevention mechanism ensures secure clamping. Even coarse surface such as casting surface can be securely clamped by the knurled ball. We also produce products of special specifications, e.g. nominal diameter of thread, length and surface... [See More]
- Metric: M8
- Length: 0.7874
from NBK America LLC
Flat head bolts with pin at the center of their socket. This prevents mounting and removing with regular tools. Install and remove with SRH Dedicated Wrench or SRHB Dedicated Bit and SRD Dedicated Magnetic Screwdriver together. [See More]
- Metric: M8
- Length: 0.3937
- Bolt Type: Hexagon Bolt
from NBK America LLC
The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The ventilation hole is machined by a method that has less effect on metal structure. It suppress the brittle failure and generation of outgas in a vacuum... [See More]
- Metric: M8
- Length: 0.6299
- Bolt Type: Hexagon Bolt
from NBK America LLC
For rod end shaft bearing height adjustment, etc. Right thread or left thread can be selected according to the end symbol of the part. number. SHS-R----Right thread. SHS-L----Left thread. All products are provided with hexagon nuts (3 types). [See More]
- Metric: M8
- Length: 2.19
- Bolt Type: Hexagon Bolt; Stud Bolt
from NBK America LLC
It has excellent chemical resistance compared to metal screws. It can be installed/removed without the use of tools. The properties and precautions of plastic screws ⇒Plastic Screws [See More]
- Metric: M8
- Material: Plastic
- Length: 0.5906
from NBK America LLC
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRC-R----Right thread. SRC-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]
- Metric: M8
- Length: 2.07
from NBK America LLC
Wide variations from roller chain nominal diameter No. 11 through 100. Right thread or left thread can be selected according to the end symbol of the part. number. SRCS-R----Right thread. SRCS-L----Left thread. All products are provided with hexagon nuts (3 types). For linkage with a roller chain, a... [See More]
- Metric: M8
- Length: 2.07
from NBK America LLC
Hexagon head is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut. [See More]
- Metric: M8
- Finish: Black Oxide
- Length: 0.5906
from NBK America LLC
Hexagon head is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut. [See More]
- Metric: M8
- Length: 1.18
from NBK America LLC
Screw tip is round. Round part has already been quenched. It is highly abrasion-resistant. All products are provided with lock nut. [See More]
- Metric: M8
- Finish: Black Oxide
- Length: 0.5906
from NBK America LLC
For workpiece positioning and stopper applications. Pad is made of polyurethane. The material has excellent water resistance and has low risk of hydrolysis in humid environments. Urethane absorbs impacts. All products are provided with a lock nut. [See More]
- Metric: M8
- Finish: Nickel Plated
- Length: 0.7874