1 1/4" Bolts

26 Results
#3 Dome Scraper Plow Bolts
from National Bolt & Nut Corporation

#3 DOME SCRAPER PLOW BOLTS. Available with standard body diameter (non-raised shoulder) or an oversized (raised) shoulder. Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the basic components of any... [See More]

  • Inch: 1 1/4"; 1 3/8"
  • Length: 4 to 6
  • Bolt Type: Plow Bolt
  • Other Size Specs: Thread Range: 1-1/4" - 1-3/8", Course Threads
T-Bolts -- 43003
from Jergens, Inc.

Jergens T-Slot Bolts mate with T-slot nuts to clamp workpieces onto milling machines and positioning tables. Their square head presses against the workpiece, and their threaded rod connects to a T-nut, which fits into a T-slot groove on the machine table. Features, Benefits, & Product... [See More]

  • Inch: 1 1/4"
  • Other Size Specs: 1 1/4-7
  • Bolt Type: T-Head Bolt
  • Material: Steel; Alloy Steel
#7 Head Bucket Tooth Bolts
from National Bolt & Nut Corporation

#7 HEAD BUCKET TOOTH BOLTS. National Bolt & Nut offers a premium line of #7 head bucket tooth bolts, commonly used in bucket tooth or shear bolt applications. #7 bucket tooth bolts are highly specialized fasteners that are known for their durability and precise locking mechanisms. Therefore,... [See More]

  • Inch: 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"
  • Length: 2 to 17
  • Bolt Type: Plow Bolt
  • Other Size Specs: Thread Range: 5/8" - 1-1/2", Course Threads
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Flat Head Slotted Cap Screws
from National Bolt & Nut Corporation

FLAT HEAD SLOTTED CAP SCREWS. Dimensions per ANSI B18.6.2. 82 ° countersink angle. Other materials and finishes available. For further information, call or send an information request. Cap screws are threaded fasteners designed to screw into metal, with heads that stick up above the surface. [See More]

  • Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
  • Length: 1.5 to 6
  • Material: Steel
Heavy Hex Head Bolts
from National Bolt & Nut Corporation

HEAVY HEX HEAD BOLTS. Dimensions per ANSI B18.2.1. Material and physical properties per ASTM A307 GradeB. Custom Hex Head Bolts available. We carry 1/2 to 3" diameter and up to 6 feet in length. Dimensions per ANSI 18.2.1 or your specification. Material and Physical properties per ASTM - A325, A490,... [See More]

  • Inch: 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Length: 1.5 to 8
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: 1/2" - 1-1/4", Course Threads
Hex Head Bolts / Hex Cap Screws
from National Bolt & Nut Corporation

HEX HEAD BOLTS/HEX CAP SCREWS. Head dimensions per ANSI B18.2.1. Threaded to head. We also stock 1/4" thru 2" diameter and from 1/2 thru 15" in length. Other materials and finishes available. For further information, call or send an information request. One of the basic components of any... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 2"
  • Length: 0.5000 to 15
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: 1/4" - 1-1/4", Fine and Course Threads
Hex Head Cap Screw
from National Bolt & Nut Corporation

3/4 - 2" DIAMETER - HEX HEAD CAP SCREW - GRADE 5. Our Grade 5, 3/4 - 2 inch diameter hex head cap screws meet ANSI B18.2.1 dimensional specifications and feature rolled threads. Additionally, our Grade 5, 3/4 - 2 inch diameter hex head cap screws offer secure binding for both construction and... [See More]

  • Inch: 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Length: 0.8750 to 20
  • Bolt Type: Hexagon Bolt
  • Other Size Specs: Thread Range: 3/4" - 2", Fine and Course Threads
Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
  • Length: 0.1250 to 10
  • Material: Steel
Square Head Bolts
from National Bolt & Nut Corporation

SQUARE HEAD BOLTS. Dimensions per ANSI B18.2.1. Metric thread also available as well as other materials and finishes. For further information, call or send an information request. One of the basic components of any construction job, from a simple repair to a full large-scale build, the importance of... [See More]

  • Inch: 5/16"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 1/2"
  • Length: 1 to 16
  • Bolt Type: Square Head Bolt
  • Other Size Specs: Thread Range: 5/16" - 1-1/2", Fine and Course Threads
Hex Bolt - Non Metric -- 114X312HBG8USSYZ
from Peco Fasteners, Inc.

3-1/2 INCH. 3.5 LENGTH - DECIMAL. 3-1/2 LENGTH - FRACTIONAL. 1-1/4 INCH NOMINAL DIAMETER. 7 TPI. USS APPLICABLE STANDARD. 1-1/4 NOMINAL DIAMETER - FRACTIONAL. 1.25 NOMINAL DIAMETER - DECIMAL. COLOR YELLOW. PACKAGING QUANTITY 1 PIECE. FINISH/COATING ZINC PLATED. LENGTH - DECIMAL - UOM IN. NOMINAL... [See More]

  • Inch: 1 1/4"
  • Length: 3.5
  • Bolt Type: Hexagon Bolt
  • Finish: Zinc Plated
Bolt Head/ Wrench Cap Screws -- Inch Size
from Bayou City Bolt & Supply Co., Inc.

US INCH STANDARDS & METRICS. Hex Cap Screws have hexagonal heads and machine threads for use with a nut or in a tapped hole. They are generally used in precise applications such as OEM settings where tight tolerances are required. The most common grades for Inch Standard Hex Cap Screws are 2, 5... [See More]

  • Inch: # 6; # 8; # 10; # 12; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Fastener Standards: ASME/ANSI (optional feature); SAE (optional feature); ASTM
  • Finish: Black Oxide (optional feature); Galvanized (optional feature); Zinc Plated (optional feature); PTFE (Xylan)
U Bolt - Non Metric -- U125
from L.H. Dottie Company

ROUND BEND TYPE. LOW CARBON STEEL MATERIAL. ZINC PLATED FINISH. 2-11/16 INCH INSIDE LENGTH. 1-3/4 INCH INSIDE WIDTH. 1-1/8 INCH THREAD LENGTH. 1-1/4 INCH NOMINAL DIAMETER. THREAD DIAMETER 5/16 INCH. INCLUDES HEX NUT AND PLATE. U MODEL [See More]

  • Inch: 1 1/4"
  • Material: Steel
  • Bolt Type: U-Bolt
  • Finish: Zinc Plated
Tension Indicating Bolts -- SmartBolts®
from Industrial Indicators

SmartBolts ® Direct Tension Indicating (DTI) Fasteners. DTI SmartBolts ® from Stress Indicators, Inc. indicate whether a bolted joint is loose or tight with a clear visible indicator that gradually darkens from bright red when loose to near black as the fastener is tightened. SmartBolts... [See More]

  • Inch: 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"
  • Bolt Type: Machine Bolt; Structural Bolt
Mil-Spec Bolt -- 464299
from Fastener SuperStore, Inc.

1 1/4-7 X 4 (BH125C400N) Military Cap Screws Alloy Steel Grade-BD / Zinc Yellow / DFAR-Compliant. Tested & Certified to Military Standards. [See More]

  • Inch: 1 1/4"
  • Length: 4
  • Bolt Type: Hexagon Bolt
  • Material: Steel
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
12 Point Double Hex Bolt/Screw Bolt/Screw -- MS21250-20054
from MS Aerospace, Inc.

M.S. Aerospace manufactures fasteners for critical space, military, helicopter, commercial aircraft, missile, jet and rocket engine platforms. We manufacture parts for General Electric, Pratt & Whitney, Honeywell, Rolls Royce, Lockheed Martin, ULA, the Department of Defense, MTU, SNECMA, Sikorsky,... [See More]

  • Inch: 1 1/4"
  • Material: 4340
PN - SQCN - SEMS - MS -- 1/4-20 X 1.25
from PENCOM

Custom sizes/other finishes available, square cone lock washer sems [See More]

  • Inch: 1 1/4"
  • Length: 1.25
  • Bolt Type: Machine Bolt
  • Material: Steel (optional feature); Stainless Steel (optional feature); Low Carbon Steel
Bar-Tite Hoist Rings Replacement Stud -- 33950
from ADB®

Material: High Tensile Alloy Steel. Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis, Safety Factor: Minimum of 5:1. Ran [See More]

  • Inch: 1 1/4"
  • Other Size Specs: 1 1/4 COIL
  • Bolt Type: Stud Bolt
  • Material: Steel
Ohio Rod Products -- Motor Thru Bolts
from Elgin Fastener Group

Motor Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer Collared Stud, Six Lobes. Slot: Struck or Milled —... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 4
  • Bolt Type: Motor Thru Bolt
  • Material: Steel
Heavy Hex Bolts - General -- A193 B7
from Bayou City Bolt & Supply Co., Inc.

Heavy hex bolts have a head that is larger than a standard (finish) hex head. Standard heavy hex bolts are made of low to mid carbon steel. The large head offers a greater bearing surface that distributes the clamping load over a greater area. The ASTM A307 specification covers carbon steel bolts... [See More]

  • Inch: 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"
  • Material: Stainless Steel (optional feature); Alloy Steel
  • Bolt Type: Hexagon Bolt
  • Fastener Standards: ASTM
Replacement Screw -- 36922
from ADB®

Replacement Screws for Lug Lok Hoist Rings [See More]

  • Inch: 1 1/4"
  • Other Size Specs: 1 1/4 UNC
  • Bolt Type: Shoulder Bolt; Shoulder Bolt
  • Material: Steel
Ohio Rod Products -- Thru Bolts
from Elgin Fastener Group

Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 52
  • Bolt Type: Hexagon Bolt; Machine Bolt
  • Material: Steel
High Strength Socket Head Cap Screws -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Inch: # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Material: Alloy Steel
L Shaped Anchor Bolts
from Bayou City Bolt & Supply Co., Inc.

L-Shaped anchor bolts are embedded in concrete and used to support structural steel columns, light poles, highway signs, heavy equipment, and many other applications. The hook portion of the anchor bolt serves to create resistance so that the bolt does not pull out of the concrete foundation when... [See More]

  • Inch: 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"
  • Length: 6 to 36
  • Bolt Type: Anchor Bolt
  • Material: Steel
Wedge Anchor Bolts
from Bayou City Bolt & Supply Co., Inc.

Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These anchors are available... [See More]

  • Inch: 1/4"; 3/8"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Length: 1.5 to 12
  • Bolt Type: Anchor Bolt
  • Material: Steel