# 5 Bolts

9 Results
Custom Screws and Bolts
from National Bolt & Nut Corporation

Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics, and machine tools. Offering the capability to work with a large number of materials up to four... [See More]

  • Inch: # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20; M22; M24; M25; M26; M27; M28; M30; M32; M33; M35; M36; M38; M40; M42; M48; M56; M64
  • Bolt Type: Anchor Bolt; Carriage Bolt; Elevator Bolt; Flange Bolt; Hexagon Bolt; Lag Bolt; Machine Bolt; Plow Bolt; Shoulder Bolt; Square Head Bolt; T-Head Bolt; U-Bolt; Tamperproof (optional feature); Bent (Hook, J), Countersunk, T-Slot
  • Material: Aluminum; Bronze; Brass; Superalloy; Molybdenum; Steel; Hardened Steel; Stainless Steel; Titanium; Exotic Metals; Plastic; Nylon
Hex Socket Head Cap Screws
from National Bolt & Nut Corporation

HEX SOCKET HEAD CAP SCREWS. National Bolt & Nut offers a large selection of coarse and fine threaded hex socket head cap screws to meet your unique application requirements. And all of our premium hex socket head cap screws meet ANSI B18.3 dimensional specifications. Our line of hex socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/4"; 1 1/2"
  • Other Size Specs: Thread Range: #0 - 1-1/2", Fine and Course Threads
  • Length: 0.1250 to 10
  • Material: Steel
Pre-Applied Adhesive Fasteners -- Dri-Loc®
from Long-Lok Fasteners Corporation

Dri-Loc ® adhesives (from Loctite Corporation), applied to threaded parts, form a unique coating that converts ordinary fasteners into self-locking fasteners. Dry to the touch, Dri-Loc adhesives become an integral part of the fastener and stay inert until parts are used. During the assembly... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Metric: M1.6; M2; M2.5; M3; M3.5; M4; M5; M6; M8; M10; M12; M14; M16; M18; M20
  • Bolt Type: Carriage Bolt; Hexagon Bolt; Machine Bolt
Hex Bolt - Metric -- M5X25HBZ
from Peco Fasteners, Inc.

25 MM. 5 NOMINAL DIAMETER. UNF-2A THREAD SERIES. .8 PITCH. PACKAGING QUANTITY 50 PIECES. FINISH/COATING ZINC PLATED. NOMINAL DIAMETER - UOM MM. PITCH - UOM MM [See More]

  • Inch: # 5
  • Length: 0.9843
  • Bolt Type: Hexagon Bolt
  • Finish: Zinc Plated
Button Head Socket Cap Screw -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

A type of bolt with a recess inside the bolt's head. Socket head cap screws require assembly with a hex key (Allen Key) or a hex bit driven by an impact tool. Hex socket (Allen) drives are compact and easy to drive, but prone to cam-out. The most common types of Socket Cap Screws are: Socket head... [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; 1/4"; 5/16"; 3/8"; 1/2"; 5/8"
  • Fastener Standards: ASME/ANSI; DIN; ASTM
  • Material: Alloy Steel
CAP - PSHLD - SC -- 1/8 X 1/8
from PENCOM

Custom sizes/ other finishes available [See More]

  • Inch: # 5
  • Length: 0.1250 to 0.1875
  • Bolt Type: Shoulder Bolt
  • Material: Steel (optional feature); Stainless Steel (optional feature)
Ohio Rod Products -- Motor Thru Bolts
from Elgin Fastener Group

Motor Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; 300 & 400 Series Stainless Steel. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer Collared Stud, Six Lobes. Slot: Struck or Milled —... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 4
  • Bolt Type: Motor Thru Bolt
  • Material: Steel
Machine Screws -- Inch Series
from Bayou City Bolt & Supply Co., Inc.

The term Machine Screw typically refers to small diameter, general purpose screws. Machine Screw diameters range from #0 (1/64") up to #14 (1/4"). Machine screws are threaded to be used in a tapped hole, or with a nut to join two mating surfaces. [See More]

  • Inch: # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 8; # 10; # 12; 1/4"
  • Fastener Standards: ASME/ANSI
  • Bolt Type: Machine Bolt
Ohio Rod Products -- Thru Bolts
from Elgin Fastener Group

Thru Bolts. General Information. Material: 1006-1010; 1022 Low Carbon Steel; Heat Treatable Medium Carbon Steel; Pre-galvanized Steel. Other material is available on special order. Type of Head: Indented Hex, Truss, Round, Fillister, Flat, Carriage, Pan or Hex Washer, Six Lobe. Special head styles... [See More]

  • Inch: # 0000; # 000; # 00; # 0; # 1; # 2; # 3; # 4; # 5; # 6; # 7; # 8; # 9; # 10; # 12; # 14; 1/4"; # 16; # 18; 5/16"; # 20; # 24; 3/8"; 7/16"; 1/2"; 5/8"; 3/4"; 7/8"; 1"; 1 1/8"; 1 1/4"; 1 3/8"; 1 1/2"; 1 3/4"; 2"; 2 1/4"; 2 1/2"; 2 3/4"; 3"
  • Length: ? to 52
  • Bolt Type: Hexagon Bolt; Machine Bolt
  • Material: Steel